- Type of tool
- Kind of pliers
- Pliers length
- Tool material
- Kind of pliers1
- Overall Length
- Material
- Pliers/knives application
- Conform to the norm
- Conform to the norm1
- Kind of package
- Length
Attribute column
Manufacturer
Stanley Electric Pliers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Conform to the norm | Conform to the norm1 | Cutting range | Cutting range1 | Kind of cut | Kind of package | Kind of pliers | Kind of pliers1 | Max. operating voltage | Oblique pliers/knives features | Oblique pliers/knives features1 | Pliers length | Pliers/knives application | Quantity in set/package | Tip Type | Tool length | Tool material | Tools application | Type of tools set | Packaging | Part Status | Tool Type | Type of tool | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0-84-892 STANLEY | In Stock | - | - | steel | - | - | - | - | - | blister | adjustable | universal | - | - | - | - | - | 3pcs. | - | - | - | - | pliers | - | - | - | - | - | ||
![]() 0-89-870 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | elongated | universal | - | - | - | 200mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 0-89-867 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | universal | - | - | - | - | 185mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 0-89-868 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | universal | - | - | - | - | 210mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 0-84-004 STANLEY | In Stock | - | - | - | EN 60900 | VDE 0682-201 | hard wire Ø2,3mm max | soft wire Ø3,8mm max | - | - | cutting | side | 1kV AC | induction hardened blades | - | 180mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 0-84-808 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | locking | Morse''s | - | - | - | 185mm | for clamp gripping of flat and formed elements | - | - | - | - | - | - | - | - | - | pliers | - | ||
![]() 0-84-002 STANLEY | In Stock | - | - | - | EN 60900 | VDE | - | - | - | - | universal | - | 1kV AC | - | - | 200mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 0-84-007 STANLEY | In Stock | - | - | - | EN 60900 | VDE | - | - | - | - | elongated | universal | 1kV AC | - | - | 210mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() FMHT0-80517 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | elongated | universal | - | - | - | - | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 2-84-208 STANLEY | In Stock | - | - | - | - | - | - | - | - | tag | cutting | end | - | PVC coated handles | - | 250mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 0-89-861 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | curved | cutting | - | - | - | 200mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 2-84-181 STANLEY | In Stock | - | - | - | DIN 5242 | DIN ISO 9242 | - | - | - | tag | cutting | end | - | blackened tool | forged | 250mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 2-84-184 STANLEY | In Stock | - | - | - | DIN 5241 | DIN ISO 9243 | - | - | with side face | tag | cutting | end | - | - | - | 225mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 0-84-009 STANLEY | In Stock | - | - | - | EN 60900 | VDE 0689 | hard wire Ø1,8mm max | soft wire Ø2,8mm max | - | - | cutting | side | 1kV AC | induction hardened blades | - | 160mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() FMHT0-80516 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | miniature | universal | - | - | - | - | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 2-84-302 STANLEY | In Stock | - | - | - | - | - | - | - | - | tag | cutting | end | - | PVC coated handles | - | 220mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 2-84-301 STANLEY | In Stock | - | - | - | - | - | - | - | - | tag | adjustable | - | - | PVC coated handles | - | 240mm | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() STHT0-74367 STANLEY | In Stock | - | - | - | - | - | - | - | - | - | universal | - | - | - | - | - | - | - | - | - | steel | - | - | - | - | - | pliers | - | ||
![]() 2-14-556 STANLEY | In Stock | - | - | Chrom-molybdenum steel | - | - | steel sheet up to 0.7mm | - | - | - | - | - | - | - | - | - | - | - | - | 250mm | - | tinware | - | - | - | - | cutters | - | ||
![]() B983229 Stanley | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Nose | - | - | - | - | Box | Active | Combination | - | 7.63" (193.8mm) |