- Tip Type
- Tip Size
- Number of Pieces
- Overall Length
- Package
- Mfr
- Product Status
- Series
- Tool Type
- RoHS
- Size
- Length
Attribute column
Manufacturer
Stanley Electric Screw and Nut Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mfr | Package | Product Status | Tip Size | Tip Type | Series | Type | Size | Tool Type | Drive Size | Overall Length | Number of Pieces | Features | Length | Length - Overall | Length - Blade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0-65-098 Stanley Electric | 94 |
| - | - | - | - | 5.5 mm | Flat | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-65-096 Stanley Electric | 46 |
| - | - | - | - | 6.5 mm | Flat | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-65-397 Stanley Electric | 36 |
| - | - | - | - | T25 | Torx | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-65-416 Stanley Electric | 60 |
| - | - | - | - | PH2 | Phillips | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-65-395 Stanley Electric | 66 |
| - | - | - | - | - | - | - | Tamper Proof | - | - | T15 | - | - | - | - | - | - | ||
![]() 0-65-340 Stanley Electric | 46 |
| - | - | - | - | T10 | Torx | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0-65-407 Stanley Electric | 74 |
| - | - | - | - | PH2 | Phillips | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64-102-A Stanley Electric | In Stock | - | - | Stanley | Box | Active | - | Phillips | - | - | #2 | Screwdriver | - | - | - | Black Tip, Chrome Finish | - | 8.25 (209.6mm) | 4.00 (101.6mm) | ||
![]() STHT0-70887 Stanley Electric | 107 |
| - | - | - | - | - | Phillips, Slotted, Torx | - | - | - | - | - | - | 48 | - | - | - | - | ||
![]() STHT0-51910 Stanley Electric | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.5m | - | - | ||
![]() STHT60031-0 Stanley Electric | 7 |
| - | - | - | - | - | Pozidriv, Slotted | - | - | - | - | - | - | 7 | - | - | - | - | ||
![]() STHT60032-0 Stanley Electric | 33 |
| - | - | - | - | - | Phillips, Pozidriv, Slotted | - | - | - | - | - | - | 10 | - | - | - | - | ||
![]() FMHT0-62690 Stanley Electric | 28 |
| - | - | - | - | Flat: 5 mm, Flat: 6.5 mm, Flat: 8 mm, Phillips: PH1, Phillips: PH2, Phillips: PH3, Pozidriv: PZ1, Pozidriv: PZ2, Pozidriv: PZ3, Torx: T10, Torx: T15, Torx: T20 | Flat, Phillips, Pozidriv, Torx | - | - | - | - | - | - | 12 | - | - | - | - | ||
![]() FMHT0-62641 Stanley Electric | 7 |
| - | - | - | - | 5.5 mm | Flat | - | - | - | - | - | 100 mm | - | - | - | - | - | ||
![]() FMHT0-62619 Stanley Electric | 160 |
| - | - | - | - | 6.5 mm | Flat | - | - | - | - | - | 150 mm | - | - | - | - | - | ||
![]() FMHT0-62644 Stanley Electric | In Stock | - | - | - | - | - | PH1 | Phillips | - | - | - | - | - | 100 mm | - | - | - | - | - | ||
![]() FMHT0-62620 Stanley Electric | 96 |
| - | - | - | - | 8 mm | Flat | - | - | - | - | - | 175 mm | - | - | - | - | - | ||
![]() STHT0-62633 Stanley Electric | 69 |
| - | - | - | - | Hex: 0.9, 1.3, 1.5, 2mm Slotted:1, 1.2, 1.5, 1.8, 2, 2.5mm Phillips: PH000, PH00 Torx: T5, T6, T7, T8 | Hexagon, Phillips, Slotted, Torx | - | - | - | - | - | - | 16 | - | - | - | - | ||
![]() FMHT0-62649 Stanley Electric | 10 |
| - | - | - | - | PZ1, PZ2 | Pozidriv | - | - | - | - | - | - | 2 | - | - | - | - | ||
![]() STHT0-62630 Stanley Electric | 20 |
| - | - | - | - | T6, T7, T8, T9 | Torx | - | - | - | - | - | - | 4 | - | - | - | - |