- Package
- RoHS
- CPU Core
- Program Memory Type
- Program Storage Size
- 16Bit Timer
- GPIO Ports Number
- Operating Voltage Range
- Peripheral/Function
- RAM Size
- UART/USART
- Watchdog
Attribute column
Manufacturer
STC Micro Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 16Bit Timer | ADC (Bit) | CCP Capture/Compare | CPU Core | CPU Maximum Speed | GPIO Ports Number | I2C | Internal Comparator | Internal Oscillator | Low-Voltage Detect | Operating Voltage Range | Package | Peripheral/Function | Program Storage Size | PWM (Bit) | RoHS | Watchdog | RAM Size | Program Memory Type | Operating Temperature Range | UART/USART | SPI |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STC10F10XE-35I-LQFP44 STC Micro | 176 | - | Datasheet | 2 | - | - | 51Series | 35MHz | 40 | - | - | Yes | Yes | 3.3V~5.5V | Tray | Low-Voltage Detection;Watchdog | 10KB | - | true | Yes | 512Byte | FLASH | -40℃~+85℃ | 1 | - | ||
![]() IAP15W413AS-35I-TSSOP20 STC Micro | 9646 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8C2K32S2-36I-LQFP32 STC Micro | 8946 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC15W4K56S4-30I-LQFP48 STC Micro | 3000 |
| Datasheet | 5 | 10bit | Yes | 51Series | - | 46 | - | Yes | Yes | Yes | 2.5V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Watchdog | 56KB | 15bit | true | Yes | 4KB | FLASH | -40℃~+85℃ | 4 | 1 | ||
![]() STC90C516RD 40I-LQFP44 STC Micro | 20000 |
| Datasheet | 3 | - | - | 51Series | 40MHz | 39 | - | - | - | - | 3.5V~5.5V | Tray | Watchdog | 61KB | - | true | Yes | 1.25KB | FLASH | -40℃~+85℃ | 1 | - | ||
![]() STC8A8K64D4-45I-LQFP64 STC Micro | 260 |
| Datasheet | - | - | - | 51Series | - | - | - | - | - | - | - | Tray | - | 64KB | - | true | - | - | FLASH | - | - | - | ||
![]() STC8G2K64S4-36I-LQFP48 STC Micro | 65008 |
| Datasheet | 5 | 10bit | Yes | 51Series | - | 45 | 1 | Yes | Yes | Yes | 1.9V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Multiplier;Divider;Watchdog | 64KB | 15bit | true | Yes | 2.25KB | FLASH | -40℃~+85℃ | 4 | 1 | ||
![]() STC8H3K64S2-45I-LQFP48 STC Micro | 8946 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8H3K64S2-45I-LQFP32 STC Micro | 8946 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC12C5204AD-35I-TSSOP20 STC Micro | 1858 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8G1K08-36I-SOP8 STC Micro | 27898 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | ||
![]() STC15L2K32S2-28I-LQFP32 STC Micro | 6154 |
| Datasheet | 3 | 10bit | Yes | 51Series | - | 30 | - | - | Yes | Yes | 2.4V~3.6V | Tray | Low-Voltage Detection;CCP capture/comparison;Watchdog | 32KB | - | true | Yes | 2KB | FLASH | - | 2 | 1 | ||
![]() STC8G2K32S4-36I-LQFP48 STC Micro | 161 |
| Datasheet | 5 | 10bit | Yes | 51Series | - | 45 | 1 | Yes | Yes | Yes | 1.9V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Multiplier;Divider;Watchdog | 32KB | 15bit | true | Yes | 2.25KB | FLASH | -40℃~+85℃ | 4 | 1 | ||
![]() IAP15W4K58S4-30I-LQFP48 STC Micro | 5718 |
| Datasheet | 5 | 10bit | Yes | 51Series | - | 46 | - | Yes | Yes | Yes | 2.5V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Watchdog | 58KB | 15bit | true | Yes | 4KB | FLASH | - | 4 | 1 | ||
![]() IAP15F2K61S2-28I-LQFP44 STC Micro | 22222 |
| Datasheet | 3 | 10bit | Yes | 51Series | 28MHz | 42 | - | - | Yes | Yes | 4.5V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Watchdog | 61KB | - | true | Yes | 2KB | FLASH | -40℃~+85℃ | 2 | 1 | ||
![]() STC8A8K64D4-45I-LQFP48 STC Micro | 8794 |
| - | - | - | - | 51Series | - | - | - | - | - | - | - | Tray | - | 64KB | - | true | - | - | FLASH | - | - | - | ||
![]() STC8A4K32S2A12-28I-LQFP48 STC Micro | 3000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC12C5616AD-35I-LQFP32 STC Micro | 852 |
| Datasheet | 2 | 10bit | Yes | 51Series | 35MHz | 27 | - | - | Yes | Yes | 3.5V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Watchdog | 16KB | - | true | Yes | 768Byte | FLASH | -40℃~+85℃ | 1 | 1 | ||
![]() STC12C5A08S2-35I-LQFP44 STC Micro | 93136 | - | Datasheet | 2 | 10bit | Yes | 51Series | 35MHz | 40 | - | - | Yes | Yes | 4V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Watchdog | 8KB | - | true | Yes | 1.25KB | FLASH | -40℃~+85℃ | 2 | 1 | ||
![]() STC12C5616AD-35I-SOP20 STC Micro | 20000 |
| Datasheet | 2 | 10bit | Yes | 51Series | 35MHz | 15 | - | - | Yes | Yes | 3.5V~5.5V | Tube-packed | Low-Voltage Detection;CCP capture/comparison;Watchdog | 16KB | - | true | Yes | 768Byte | FLASH | -40℃~+85℃ | 1 | 1 |