- Series
- Type
- Shielding
- Product
- Features
- Number of Positions / Contacts per Port
- Ingress Protection
- Ratings
- Gender
- Configuration
- RoHS
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Stewart Connector Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Shield Material | Terminal Material | Base Product Number | Cable Types | Connector Orientation | Contact Materials | Dielectric Strength | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Insulator Material | LEDs | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Package | Performance Category | Product Status | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Pitch | Orientation | Shielding | Ingress Protection | Current Rating | Contact Finish | Termination Style | Number of Contacts | Wire Gauge | Configuration | Insulation Resistance | Number of Ports | Accessory Type | Mating Cycles | Insulation | Terminal Type | Operating Temperature Range | Number of Positions/Contacts | LED Color | Tab Direction | Number of Wire Entries | Product | Mounting Angle | Features | USOC Codes | Port Configuration | IP Rating | Length | Contact Finish Thickness | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-74500-018 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 8P8C | - | Cat 5e | - | Details | StackJack | - | - | - | SS-74500 | - | - | - | Stacked | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | 2x1 | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | ||
![]() SS74800-038F Stewart Connector | In Stock | - | - | Gold | Through Hole | - | Thermoplastic (TP) | - | - | - | - | - | Copper | - | 1 | - | - | - | - | - | - | - | Board Lock | 8P8C | - | Cat 5 | - | Details | - | - | - | - | - | - | - | - | Modular | 8 Position | Black | 10/100 Base-T | - | Jack (Female) | 2.54 mm | - | Shielded, EMI Finger | - | - | - | Solder Pin | 8 Contact | - | 1x1 | - | 1 Port | - | 750 Cycle | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | UL94 V-0 | - | ||
![]() SS-82200-001 Stewart Connector | In Stock | - | - | - | - | Thermoplastic | - | - | - | SS-82200 | - | - | - | - | 200 | Keystone Modular Jacks | Keystone Inserts | - | - | - | Stewart Connector | - | DIN Rail | - | Bag | Cat 5e | Active | Details | - | - | - | - | - | - | - | - | Modular | - | Black | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | Din Rail Module | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() SS-74800-139 Stewart Connector | In Stock | - | - | Gold | Mid Mount, Through Hole | - | Thermoplastic (TP) | - | - | SS-74800 | - | Right Angle | Copper Alloy | - | 900 | - | - | - | With LED | - | Stewart Connector | - | Mounting Peg | 8P8C | Tray | Cat 5, Cat 5e | Active | Details | - | - | -40°C ~ 85°C | - | 74 | - | Solder | Jack | Modular | 8 Position | Black | 10/100/1000 Base-T | 1 | Jack (Female) | - | 90° Angle (Right) | Shielded, EMI Finger | - | - | Gold | Solder Pin | 8 Contact | - | 1x1 | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Yellow - Green | Up | - | Connectors | Right Angle | - | RJ45 | 1 x 1 (Port) | - | - | 50.0µin (1.27µm) | - | Cat5e | ||
![]() SS-74500-010 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | StackJack | - | - | - | SS-74500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x6 | - | 12 Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-90000-011 Stewart Connector | In Stock | - | - | Gold | Through Hole | - | Thermoplastic | - | - | - | - | - | - | - | 1 | - | - | - | - | + 85 C | Stewart Connector | - 40 C | Through Hole | 8P8C | Tray | - | Active | Details | - | 150 VAC | -40°C ~ 85°C | Tray | SS-90000 | - | Solder | Jack | - | 8 Position | Silver | - | 1 | Jack (Female) | - | 90° Angle (Right) | Shielded | - | 1.5 A | Gold | Solder Pin | - | - | 1x1 | - | 1 Port | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | Connectors | Horizontal | - | RJ45 | - | - | - | 15.0µin (0.38µm) | - | - | ||
![]() SS-74500-026 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 8P8C | - | Cat 5e | - | Details | StackJack | - | - | - | SS-74500 | - | - | - | Stacked | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | 2x6 | - | 12 Port | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | ||
![]() SS-60400-029 Stewart Connector | In Stock | - | - | - | Panel Mount, Bulkhead | - | Thermoplastic | - | - | SS-60400 | - | Vertical | Copper Alloy | - | 200 | - | - | - | Without LED | - | Stewart Connector | - | Panel Mount | 8P8C | Box | Cat 6a | Active | Details | - | - | - | - | - | - | IDC | Jack | Circular Modular | 8 Position | Black | 10G Base-T | 1 | Jack (Female) | - | Straight | Shielded | IP67 - Dust Tight, Waterproof | - | Gold | IDC | 8 Contact | - | 1x1 | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | Connectors | Straight | - | RJ45 | 1 x 1 (Port) | IP67 | - | 50.0µin (1.27µm) | - | Cat6a | ||
![]() SS-39300-013 Stewart Connector | In Stock | - | - | Gold | - | - | Plastic | - | - | SS-39300 | Round Cable, Solid or Stranded Wires | Vertical | Phosphor Bronze | - | 1 | - | - | - | Without LED | - | Stewart Connector | - | Cable Mount | 8P8C | Box | Cat 5e | Active | Details | - | - | - | - | 39 | - | IDC | Plug | Field Modular Connector | 8 Position | Gray | 10/100/1000 Base-T | - | Plug (Male) | - | - | Unshielded | - | - | Gold | IDC | 8 Contact | 23-26 AWG | - | 500 MOhms | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | Connector Kits | Straight | Strain Relief | RJ45 | 1 x 1 (Port) | - | 1.950 (49.53mm) | 50.0µin (1.27µm) | UL 94 V-0 | Cat5e | ||
![]() SS-39300-009 Stewart Connector | In Stock | - | - | Gold | - | - | Zinc Alloy | - | - | SS-39300 | Round Cable, Solid or Stranded Wires | - | Phosphor Bronze | - | 20 | - | - | - | - | - | Stewart Connector | - | Cable Mount | 8P8C | Box | Cat 8.1 | Active | Details | - | 1000 VDC | - | - | - | - | IDC | Plug | Modular | 8 Position | Silver | - | - | Plug (Male) | - | - | Shielded | - | - | Gold | IDC | 8 Contact | 22-26 AWG | 1x1 | 500 MOhms | 1 Port | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | Connectors | - | Strain Relief | RJ45 | - | - | 1.736 (44.10mm) | 50.0µin (1.27µm) | - | Cat8.1 | ||
![]() SS-90000-002 Stewart Connector | In Stock | - | - | Gold | Through Hole | - | Thermoplastic (TP) | - | - | - | - | Right Angle | - | 1 kVAC | 1 | - | - | - | Without LED | + 85 C | Stewart Connector | - 40 C | PCB Mount | 8P8C | Tray | Cat 3 | Active | Details | - | 125 VAC | -40°C ~ 85°C | - | SS-90000 | - | Solder | Jack | Modular | 8 Position | Black | 10 Base-T | 1 | Jack (Female) | 2.54 mm | 90° Angle (Right) | Unshielded | - | 1.5 A | Gold | Solder Pin | 8 Contact | - | 1x1 | 1000 MOhms | 1 Port | - | 750 Cycle | - | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | Connectors | Right Angle | - | RJ45 | 1 x 1 (Port) | - | - | 15.0µin (0.38µm) | UL 94 V-0 | - | ||
![]() SS-74800-094 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | 8P8C | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | Modular | - | Black | 1000 Base-T | - | Jack (Female) | - | - | Shielded, EMI Finger | - | - | - | Solder Pin | - | - | 1x4 | - | - | - | - | - | - | - | - | - | - | - | Connectors | Right Angle | - | RJ45 | - | - | - | - | - | - | ||
![]() SS-90000-005 Stewart Connector | In Stock | - | - | Gold | Through Hole | - | Thermoplastic (TP) | - | - | - | - | Vertical | - | 1 kVAC | 1 | - | - | - | Without LED | + 85 C | Stewart Connector | - 40 C | Board Lock | 6P4C | Tray | Cat 3 | Active | Details | - | 125 VAC | -40°C ~ 85°C | - | SS-90000 | - | Solder | Jack | Modular | 6 Position | Black | 10 Base-T | 1 | Jack (Female) | 2.54 mm | Vertical | Unshielded | - | 1.5 A | Gold | Solder Pin | 4 Contact | - | 1x1 | 1000 MOhms | 1 Port | - | 750 Cycle | - | - | - 40 C to + 85 C | 6p4c (RJ11, RJ14) | Does Not Contain LED | User Selectable | - | Connectors | Vertical | - | RJ11 | 1 x 1 (Port) | - | - | 15.0µin (0.38µm) | UL 94 V-0 | - | ||
![]() SS-39300-010 Stewart Connector | In Stock | - | - | Gold | - | - | Zinc Alloy | - | - | SS-39300 | Round Cable, Solid or Stranded Wires | Straight | Phosphor Bronze | - | 20 | - | - | - | Without LED | - | Stewart Connector | - | Cable Mount | 8P8C | Box | Cat 8.1 | Active | Details | - | 1000 VDC | - | - | - | - | IDC | Plug | Field Modular Connector | 8 Position | Silver | 25G/40G Base-T POE++ | - | Plug (Male) | - | - | Shielded | - | - | Gold | IDC | 8 Contact | 22-26 AWG | - | 500 MOhms | 1 Port | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | Connector Kits | Straight | Strain Relief | RJ45 | 1 x 1 (Port) | - | 1.736 (44.10mm) | 50.0µin (1.27µm) | - | Cat8.1 | ||
![]() SS-39200-034 Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | 8P8C | - | Cat 6a | - | Details | - | - | - | - | - | - | - | - | Modular Connector | - | Clear | 10G Base-T | - | - | - | - | Shielded | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector Kits | Straight | - | RJ45 | - | - | - | - | - | - | ||
![]() SS-82120-002 Stewart Connector | In Stock | - | - | Tin | - | - | - | - | Phosphor Bronze | - | - | - | Phosphor Bronze | - | 1 | - | - | Uninsulated | - | - | Stewart Connector | - | - | - | Box | - | Active | Details | - | - | - | - | - | - | IDC / IDT | - | Cable Splicer | - | - | - | - | - | - | - | - | - | - | - | - | - | 22-26 AWG | - | - | 1 Port | - | - | Non-Insulated | In Line Splice | - | - | - | - | 2 | Accessories | Straight | - | RJ45 | - | - | - | - | - | - | ||
![]() SS74800-102F Stewart Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 8P8C | - | Cat 5e | - | - | - | - | - | - | - | - | - | - | Modular | - | - | - | - | Jack (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | - | - | - | - | - | - | ||
![]() SS-90000-001 Stewart Connector | In Stock | - | - | Gold | Through Hole | - | Thermoplastic (TP) | - | - | - | - | Right Angle | - | 1 kVAC | 1 | - | - | - | Without LED | + 85 C | Stewart Connector | - 40 C | PCB Mount | 8P8C | Tray | Cat 3 | Active | Details | - | 125 VAC | -40°C ~ 85°C | - | SS-90000 | - | Solder | Jack | Modular | 8 Position | Black | 10 Base-T | 1 | Jack (Female) | 2.54 mm | 90° Angle (Right) | Unshielded | - | 1.5 A | Gold | Solder Pin | 8 Contact | - | 1x1 | 1000 MOhms | 1 Port | - | 750 Cycle | - | - | - 40 C to + 85 C | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | Connectors | Right Angle | - | RJ45 | 1 x 1 (Port) | - | - | 15.0µin (0.38µm) | UL 94 V-0 | - | ||
![]() SS-90000-012 Stewart Connector | In Stock | - | - | Gold | Through Hole | - | Thermoplastic | - | - | - | - | - | - | - | 1 | - | - | - | - | + 85 C | Stewart Connector | - 40 C | Through Hole | 8P8C | Tray | - | Active | Details | - | 150 VAC | -40°C ~ 85°C | Tray | SS-90000 | - | Solder | Jack | - | 8 Position | Silver | - | 1 | Jack (Female) | - | 90° Angle (Right) | Shielded | - | 1.5 A | Gold | Solder Pin | - | - | 1x1 | - | 1 Port | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | Down | - | Connectors | Horizontal | - | RJ45 | - | - | - | 15.0µin (0.38µm) | - | - | ||
![]() ASY39100-002 Stewart Connector | In Stock | - | - | Gold | - | - | Polycarbonate (PC) | - | - | - | Round Cable, Solid or Stranded Wires | - | Copper Alloy | - | 1 | - | - | - | - | - | Stewart Connector | - | Cable Mount | 8P2C | Bag | - | Active | Details | - | - | - | Bulk | - | - | IDC | Plug | Terminator | 8 Position | Clear | - | - | Plug (Male) | - | - | Unshielded | - | - | Gold | - | 2 Contact | - | - | - | 1 Port | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | Connectors | Horizontal | - | RJ45 | - | - | 0.925 (23.50mm) | 50.0µin (1.27µm) | UL 94 V-0 | - |