- Lead Shape
- Mounting
- PCB changed
- Part Status
- Pin Count
- Standard Package Name
- Supplier Package
- Absolute Propagation Delay Time (ns)
- Bus Hold
- ECCN (US)
- Latch Mode
- Logic Family
Attribute column
Manufacturer
STMicroelectronics Latches, Locks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Surface Mount | Number of Pins | Number of Terminals | Absolute Propagation Delay Time (ns) | Automotive | Bus Hold | ECCN (US) | EU RoHS | Ihs Manufacturer | Latch Mode | Lead Shape | Load Capacitance (CL) | Logic Family | Manufacturer | Manufacturer Part Number | Maximum High Level Output Current (mA) | Maximum Low Level Output Current (mA) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Propagation Delay Time @ Maximum CL (ns) | Maximum Quiescent Current (uA) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Number of Elements | Number of Channels per Chip | Number of Elements per Chip | Number of Input Enables per Element | Number of Inputs per Chip | Number of Output Enables per Element | Number of Outputs per Chip | Number of Selection Inputs per Element | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | PPAP | Process Technology | Prop. | Propagation Delay Test Condition (pF) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Set/Reset | Standard Package Name | Supplier Package | Supply Voltage-Nom (Vsup) | Tolerant I/Os (V) | Typical Operating Supply Voltage (V) | Typical Quiescent Current (uA) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVX573TTR STMicroelectronics | In Stock | - | Datasheet | 25 Weeks, 5 Days | - | Gold | Surface Mount | YES | 20 | 20 | 22 | - | No | 3A001.a.2.c | - | STMICROELECTRONICS | Transparent | Gull-wing | 50 pF | LVX | STMicroelectronics | 74LVX573TTR | -4 | 4 | 3.6 | 125 | 18@2.7V|12.8@3.3V | 4 | 2 | -55 | 3 | Surface Mount | 1 | 8 | 1 | 1 | 8 | 1 | 8 | 0 | 125 °C | -55 °C | PLASTIC/EPOXY | TSSOP | TSSOP-20 | TSSOP20,.25 | 1 | 6.5 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | 4.4 | Obsolete | TSSOP | 20 | - | CMOS | 14.5 ns | 50 | - | 5.15 | Compliant | Yes | No | SOP | TSSOP | 2.7 V | 5 Inputs | 2.5|3.3 | - | Tape and Reel | e4 | - | Obsolete | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | 20 | R-PDSO-G20 | Not Qualified | 3-State | Non-Inverting | 3.6 V | 3.3 V | MILITARY | 2 V | 8 | 3.6 V | 2 V | 2 | 8 | 12.8 ns | 4 µA | 8.4 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.004 A | - | -4 mA | 22 ns | 4 mA | 3 | 1 | 8 | 6.5 mm | 4.4 mm | No | RoHS Compliant | Lead Free | ||
![]() 74VHC573MTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | YES | 20 | 20 | 17.5 | - | No | 3A001.a.2.c | - | STMICROELECTRONICS | Transparent | Gull-wing | 50 pF | VHC | STMicroelectronics | 74VHC573MTR | -8 | 8 | 5.5 | 125 | 8.8@5V|14.5@3.3V | 4 | 2 | -55 | 3 | Surface Mount | 1 | 8 | 1 | 1 | 8 | 1 | 8 | 0 | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP-20 | SOP20,.4 | 2.45(Max) | 13(Max) | RECTANGULAR | SMALL OUTLINE | 7.6(Max) | Obsolete | SOIC | 20 | - | CMOS | 11 ns | 50 | 30 | 5.12 | Compliant | Yes | No | SOP | SOP | 3.3 V | - | 5|2.5|3.3 | - | Tape and Reel | e4 | Yes | Obsolete | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 20 | R-PDSO-G20 | Not Qualified | 3-State | Non-Inverting | 5.5 V | 2/5.5 V | MILITARY | 2 V | 8 | 5.5 V | 2 V | 2 | 8 | 17.5 ns | - | 4.5 ns | AHC/VHC | D-Type, Latch | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.008 A | - | -8 mA | 17.5 ns | 8 mA | 8 | 1 | 3 | 12.8 mm | 7.5 mm | No | RoHS Compliant | Lead Free | ||
![]() T74LS373B1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | No | - | - | Supplier Unconfirmed | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | No | - | - | - | - | - | - | - | - | DIP | PDIP | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC373B STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | NO | 20 | 20 | 14 | - | No | 3A001.a.2.c | - | ROCHESTER ELECTRONICS LLC | Transparent | Through Hole | - | AC | Rochester Electronics LLC | 74AC373B | -24 | 24 | 6 | 125 | 9.5@5V|12@3.3V | 4 | 2 | -55 | - | Through Hole | 1 | 8 | 1 | 1 | 8 | 1 | 8 | 0 | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | CERAMIC, DIP-20 | - | 2.68(Max) | 25.4(Max) | RECTANGULAR | IN-LINE | 7.1(Max) | Active | - | 20 | - | CMOS | - | 50 | - | 5.1 | Non-Compliant | - | No | DIP | PDIP | 3.3 V | - | 5|2.5|3.3 | - | Tube | - | - | Obsolete | D-Type | - | 125 °C | -55 °C | - | 8542.39.00.01 | - | - | CMOS | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 20 | R-PDIP-T20 | - | 3-State | Non-Inverting | 6 V | - | MILITARY | 2 V | 8 | 6 V | 2 V | 2 | 8 | 9.5 ns | - | 14 ns | AC | D-Type, Latch | 3-STATE | 5.71 mm | TRUE | BUS DRIVER | - | - | -24 mA | 14 ns | 32 mA | 8 | - | 3 | - | 7.62 mm | - | Supplier Unconfirmed | - | ||
![]() 74LVX373TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | - | 20 | - | 23 | - | No | 3A001.a.2.c | - | - | Transparent | Gull-wing | - | LVX | - | - | -4 | 4 | 3.6 | 125 | 18.5@2.7V|13.2@3.3V | 4 | 2 | -55 | - | Surface Mount | 1 | 8 | 1 | 1 | 8 | 1 | 8 | 0 | - | - | - | - | - | - | 1 | 6.5 | - | - | 4.4 | - | - | 20 | - | CMOS | - | 50 | - | - | Compliant | - | No | SOP | TSSOP | - | 5 Inputs | 2.5|3.3 | - | Tape and Reel | - | - | Obsolete | D-Type | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 3-State | Non-Inverting | - | - | - | - | 8 | 3.6 V | 2 V | - | 8 | 13.2 ns | - | 8.5 ns | - | D-Type, Latch | - | - | - | - | - | - | -4 mA | - | 32 mA | 3 | 1 | 8 | - | - | No | RoHS Compliant | Lead Free | ||
![]() HCC4043BDG STMicroelectronics | In Stock | - | Datasheet | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | 50(Typ) | - | No | EAR99 | - | - | Transparent | Through Hole | - | 4000B | - | - | - | - | 20 | 125 | - | - | - | -55 | - | Through Hole | - | 4 | 1 | 0 | 8 | 1 | 4 | 0 | - | - | - | - | - | - | 2.71(Max) | 20.32 | - | - | 7.49 | - | - | 16 | - | CMOS | - | - | - | - | Non-Compliant | - | No | DIP | CDIP | - | - | - | - | Tape and Reel | - | - | Active | SR-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 3-State | Non-Inverting | - | - | - | - | - | 20 V | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | - | ||
![]() M74HC563M1R STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | - | 20 | - | 270 | - | No | 3A001.a.2.c | - | - | Transparent | Gull-wing | - | HC | - | - | -7.8 | 7.8 | 6 | 125 | 26@6V|150@2V|30@4.5V | 4 | 2 | -55 | - | Surface Mount | 1 | 8 | 1 | 1 | 8 | 1 | 8 | 0 | - | - | - | - | - | - | 2.45(Max) | 13(Max) | - | - | 7.6(Max) | - | - | 20 | - | CMOS | - | 150 | - | - | Compliant | - | No | SOP | SOP | - | - | 2.5|5|3.3 | - | Tube | - | - | Obsolete | D-Type | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 3-State | Inverting | - | - | - | - | - | 6 V | 2 V | - | 8 | 270 ns | - | - | - | - | - | - | - | - | - | - | -7.8 mA | - | 7.8 mA | - | - | - | - | - | - | Supplier Unconfirmed | - | ||
![]() M74HC75B1R STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | NO | - | 16 | 190 | - | No | 3A001.a.2.c | - | STMICROELECTRONICS | Transparent | Through Hole | 50 pF | HC | STMicroelectronics | M74HC75B1R | -5.2 | 5.2 | 6 | 125 | 110@2V|22@4.5V|19@6V | 2 | 2 | -55 | - | Through Hole | - | 4 | 2 | 1 | 4 | 0 | 4 | 0 | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-16 | DIP16,.3 | 5.1(Max) - 0.51(Min) | 20(Max) | RECTANGULAR | IN-LINE | 7.1(Max) | Obsolete | DIP | 16 | - | CMOS | 33 ns | 50 | NOT SPECIFIED | 5.55 | - | Yes | No | DIP | PDIP | 4.5 V | - | 5|3.3|2.5 | - | Tube | e3 | - | Obsolete | D-Type | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | FF/Latches | TUBE | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | compliant | 16 | R-PDIP-T16 | Not Qualified | - | Inverting/Non-Inverting | 6 V | 2/6 V | MILITARY | 2 V | - | - | - | - | 2 | - | - | - | HC/UH | - | - | 5.1 mm | COMPLEMENTARY | D LATCH | 0.004 A | HIGH LEVEL | - | 190 ns | - | - | - | - | - | 7.62 mm | - | Supplier Unconfirmed | - | ||
![]() 74LVQ373T STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | 18.5 | - | No | 3A001.a.2.c | - | - | Transparent | Gull-wing | - | LVQ | - | - | -24 | 24 | 3.6 | 125 | 11.5@2.7V|9@3.3V | 4 | 2 | -55 | - | Surface Mount | - | 8 | 1 | 1 | 8 | 1 | 8 | 0 | - | - | - | - | - | - | 1 | 6.5 | - | - | 4.4 | - | - | 20 | - | CMOS | - | 50 | - | - | - | - | No | SOP | TSSOP | - | - | 2.5|3.3 | - | - | - | - | Obsolete | D-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 3-State | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LCX573M STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | YES | - | 20 | 9.5 | - | No | EAR99 | - | STMICROELECTRONICS | Transparent | Gull-wing | 50 pF | LCX | STMicroelectronics | 74LCX573M | -24 | 24 | 3.6 | 85 | 8@3V to 3.6V|9@2.7V | 10 | 2 | -40 | 3 | Surface Mount | - | 8 | 1 | 1 | 8 | 1 | 8 | 0 | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | SOP-20 | SOP20,.4 | 2.45(Max) | 13(Max) | RECTANGULAR | SMALL OUTLINE | 7.6(Max) | Obsolete | SOIC | 20 | - | CMOS | 8 ns | 50 | - | 5.07 | - | Yes | No | SOP | SOP | 2.7 V | 5 | 2.5|3.3 | - | - | e4 | - | Obsolete | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 373 | 8542.39.00.01 | FF/Latches | TUBE | CMOS | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | 20 | R-PDSO-G20 | Not Qualified | 3-State | Non-Inverting | 3.6 V | 3.3 V | MILITARY | 2 V | - | - | - | 2 | 8 | - | - | - | LVC/LCX/Z | - | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.024 A | - | - | 9.5 ns | - | - | - | - | 12.8 mm | 7.5 mm | - | RoHS Compliant | - | ||
![]() HCF4043M013TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | 300 | - | No | 3A001.a.2.c | - | - | Transparent | Gull-wing | - | 4000B | - | - | -2.4(Min) | 2.4(Min) | 20 | 125 | 300@5V|100@15V|140@10V | 20 | 3 | -55 | - | Surface Mount | - | 4 | 1 | 0 | 8 | 1 | 4 | 0 | - | - | - | - | - | - | 1.65(Max) | 10(Max) | - | - | 4(Max) | - | - | 16 | - | CMOS | - | 50 | - | - | - | - | No | SOP | SOP | - | - | 5|9|18|12|15|3.3 | 0.04 | Tape and Reel | - | - | Obsolete | SR-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 3-State | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplier Unconfirmed | - | ||
![]() 74LCX573T STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | 9.5 | - | No | EAR99 | - | - | Transparent | Gull-wing | - | LCX | - | - | -24 | 24 | 3.6 | 85 | 8@3V to 3.6V|9@2.7V | 10 | 2 | -40 | - | Surface Mount | - | 8 | 1 | 1 | 8 | 1 | 8 | 0 | - | - | - | - | - | - | 1 | 6.5 | - | - | 4.4 | - | - | 20 | - | CMOS | - | 50 | - | - | - | - | No | SOP | TSSOP | - | 5 | 2.5|3.3 | - | - | - | - | Obsolete | D-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 3-State | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |