- Base Product Number
- CCT(K)
- CRI (Color Rendering Index)
- Color
- Configuration
- Current - Max
- Current - Test
- Features
- Height
- Lens Type
- Light Emitting Surface (LES)
- Lumens/Watt @ Current - Test
Attribute column
Manufacturer
STMicroelectronics Markers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Temperature-Test | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LF7A STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33169 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 108A STMicroelectronics | In Stock | - | - | BXRA-50 | 5000K 4-Step MacAdam Ellipse | 3940lm (Typ) | Bridgelux | Tray | Obsolete | 25°C | RS | 45.60mm L x 50.80mm W | Chip On Board (COB) | White, Cool | Square | 17.9V | 120° | 1.75A | 126 lm/W | 70 | 2.1A | Domed | - | - | - | 3.00mm | ||
![]() LF18A STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33171/ STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |