- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Mount
- Mounting Type
- Power Line Protection
- Reverse Stand-off Voltage
Attribute column
Manufacturer
STMicroelectronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ipp - Peak Pulse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Package | Pd - Power Dissipation | Peak Pulse Power Dissipation | Pppm - Peak Pulse Power Dissipation | Primary Material | Product Status | Qualification | Reverse Stand-off Voltage | RoHS | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Power Rating | Orientation | Shell Finish | Shell Size - Insert | Termination Style | Working Voltage | Polarity | Number of Channels | Voltage | Leakage Current | Current | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Product Type | Capacitance @ Frequency | Reverse Breakdown Voltage | Max Junction Temperature (Tj) | Min Breakdown Voltage | Features | Vf - Forward Voltage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM50T21AY STMicroelectronics | 2480 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 | RN731J | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±25ppm/°C | - | Zener | 18.7 kOhms | - | - | Thin Film | - | Automotive | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 20V | 5000W (5kW) | 171A | - | 29.2V | - | 18V (Max) | - | - | - | - | 1 | - | - | - | - | - | Moisture Resistant | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() SMA4F58AY STMicroelectronics | 4987 |
| Datasheet | - | Panel Mount, Through Hole | DO-221AC-2 | Flange | - | Stainless Steel | SMAflat | SMA4F58 | STMicroelectronics | 64.6 V | - | Gold | Copper Alloy | 10000 | 19 A | STMicroelectronics | + 175 C | Glenair | - 55 C | - | Retail Package | - | 400W | 400 W | Metal | Active | AEC-Q101 | 58V | Details | 0.001376 oz | 30 kV | 30 kV | - | -65°C ~ 175°C | MouseReel | 806 | - | - | - | Solder | - | Plug, Male Pins | Zener | - | - | - | - | Silver | Automotive | - | Threaded | TVS Diodes / ESD Suppression Diodes | - | B | Passivated | 44-4 | SMD/SMT | 58 V | Unidirectional | 1 Channel | - | - | - | - | No | 64.6V | 400W | 19A (8/20µs) | - | 121V | 121 V | 58V (Max) | - | - | - | - | 1 | TVS Diodes | - | - | - | - | Ground | - | ESD Suppressors / TVS Diodes | - | - | - | - | - | - | - | ||
![]() SM50T16AY STMicroelectronics | 2526 |
| Datasheet | - | Surface Mount | DO-214AB, SMC | - | - | - | SMC | SM50T | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Automotive, AEC-Q101 | - | - | - | - | - | - | Zener | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 15.7V | 5000W (5kW) | 216A | - | 23.1V | - | 14V (Max) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE13CA STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM50T7V5AY STMicroelectronics | 2746 |
| Datasheet | - | Surface Mount | DO-214AB, SMC | - | - | - | SMC | SM50T | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Automotive, AEC-Q101 | - | - | - | - | - | - | Zener | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 7.2V | 5000W (5kW) | 447A | - | 11.2V | - | 6.5V (Max) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM50T12AY STMicroelectronics | 2257 | - | Datasheet | - | Surface Mount | DO-214AB, SMC | - | - | - | SMC | SM50T | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Automotive, AEC-Q101 | - | - | - | - | - | - | Zener | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 11.1V | 5000W (5kW) | 295A | - | 17V | - | 10V (Max) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE10 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM50T56AY STMicroelectronics | 1931 |
| Datasheet | - | Surface Mount | DO-214AB, SMC | - | - | - | SMC | SM50T | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Automotive, AEC-Q101 | - | - | - | - | - | - | Zener | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 53.2V | 5000W (5kW) | 65A | - | 77.4V | - | 48V (Max) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ85A-TR STMicroelectronics | 21000 | - | Datasheet | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 85 V | Non-Compliant | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | - | - | 200 nA | - | - | - | - | - | - | - | - | 178 V | - | 13 A | 400 W | - | 1 mA | - | - | - | 94 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMBJ28CA STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 V | Compliant | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | 33 V | - | 533 A | 5 W | - | - | - | - | 200 nA | - | 59 V | - | 68 A | 600 W | Bidirectional | 1 mA | - | - | - | - | - | 31.1 V | - | - | - | - | 2.45 mm | - | 4.6 mm | 3.95 mm | No SVHC | Lead Free | ||
![]() P6KE440CA-TP STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM50T18AY STMicroelectronics | 2212 |
| Datasheet | - | Surface Mount | DO-214AB, SMC | - | - | - | SMC | SM50T | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | - | Automotive, AEC-Q101 | - | - | - | - | - | - | Zener | - | - | - | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 16.7V | 5000W (5kW) | 205A | - | 24.4V | - | 15V (Max) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMAJ48CA STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE120C STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 120 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3 mm | - | - | 9.5 mm | - | - | Lead Free | ||
![]() 1.5KE56CA STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | 56 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | 77 V | - | - | 1.5 kW | - | - | - | - | - | - | - | - | - | - | - | 5.3 mm | - | - | 9.5 mm | - | No SVHC | Lead Free | ||
![]() 1.5KE27CA STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3 mm | - | - | 9.5 mm | - | No SVHC | Lead Free | ||
![]() 1.5KE43CA STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | 2 | - | - | - | - | 43 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -50 °C | - | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | 43 V | - | 223 A | - | - | - | - | - | - | - | 59.3 V | - | - | 1.5 kW | - | - | - | - | - | - | - | - | - | - | - | 5.3 mm | - | - | 9.5 mm | - | - | Lead Free | ||
![]() SMBJ15A STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | - | - | 2 | - | - | - | - | 16.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | Compliant | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | 1 | - | - | - | 5 W | - | - | - | - | 200 nA | - | 32.5 V | - | 123 A | 600 W | Unidirectional | 1 mA | - | - | - | - | 150 °C | 16.7 V | - | - | - | - | 2.45 mm | - | 4.6 mm | 3.95 mm | No SVHC | Lead Free | ||
![]() SMBJ48CA STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | Compliant | - | - | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 nA | - | 100 V | - | 40 A | 600 W | Bidirectional | 1 mA | - | - | - | - | - | 53.3 V | - | - | - | - | 2.45 mm | - | 4.6 mm | 3.95 mm | No SVHC | Lead Free | ||
![]() SMBJ33CA STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | - | - | 2 | - | - | - | - | 38.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 V | Compliant | - | - | - | 33 V | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | 1 | - | - | - | 5 W | - | - | - | - | 200 nA | - | 53.3 V | - | 11.8 A | 600 W | Bidirectional | 1 mA | - | - | - | - | 150 °C | 36.7 V | - | - | - | - | 2.45 mm | - | 4.6 mm | 3.95 mm | No SVHC | Lead Free |