- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Mount
- Mounting Type
- Power Line Protection
- Reverse Stand-off Voltage
Attribute column
Manufacturer
STMicroelectronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Breakdown Voltage-Min | Diode Capacitance-Min | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE36A STMicroelectronics | 2710 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 34.2V | 1 | 30.8V | - | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | 2.5nF | 1.5kW | 36V | - | - | WIRE | - | - | - | 1.5KE | 2 | - | 30.8V | Unidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 156A 8/20μs | 1μA | - | 64.3V | - | 156A | 1mA | 1.5kW | - | 1mA | - | - | - | 2500pF @ 1MHz | 34.2V | - | 37.8V | 1 | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE6V8CA STMicroelectronics | 359 | - | Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 6.45V | 1 | 5.8V | - | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 9.5nF | 1.5kW | 6.8V | - | - | WIRE | - | - | - | 1.5KE | 2 | - | 5.8V | Bidirectional | - | - | 1mA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 746A 8/20μs | 1mA | - | 13.4V | - | 746A | 143A | 1.5kW | - | 10mA | - | - | - | 4750pF @ 1MHz | 6.45V | - | 7.14V | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE36CA STMicroelectronics | In Stock |
| Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | 4.535924g | SILICON | 34.2V | 1 | 30.8V | - | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | Matte Tin (Sn) | 175°C | -65°C | General Purpose | UL RECOGNIZED | 2.5nF | 1.5kW | 36V | - | - | WIRE | - | - | - | 1.5KE | 2 | - | 30.8V | Bidirectional | - | - | 1μA | Single | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | 156A 8/20μs | 1μA | - | 64.3V | - | 156A | 1mA | 1.5kW | - | 1mA | - | - | - | 1250pF @ 1MHz | 34.2V | - | 37.8V | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE180CA STMicroelectronics | 100 | - | Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 171V | 1 | 154V | - | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 725pF | 1.5kW | 180V | - | - | WIRE | - | - | - | 1.5KE | 2 | - | 154V | Bidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 31.5A 8/20μs | 1μA | - | 317V | - | 31.5A | 1mA | 1.5kW | - | 1mA | - | - | - | 362.5pF @ 1MHz | 171V | - | 189V | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE18CA STMicroelectronics | 10000 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | 4.535924g | SILICON | 17.1V | 1 | 15.3V | - | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | Matte Tin (Sn) | 175°C | -65°C | General Purpose | UL RECOGNIZED | 4.3nF | 1.5kW | 18V | - | - | WIRE | - | - | - | 1.5KE | 2 | - | 15.3V | Bidirectional | - | - | 1μA | Single | 1.5kW | ISOLATED | No | 17.6V | 1500W 1.5kW | 308A 8/20μs | 1μA | - | 32.5V | - | 308A | 1mA | 1.5kW | - | 1mA | - | - | - | 2150pF @ 1MHz | 17.1V | - | 18.9V | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE47A STMicroelectronics | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | 90.718474mg | SILICON | 44.7V | 1 | 40.2V | - | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | 2.05nF | 1.5kW | 47V | - | - | WIRE | - | - | - | 1.5KE | 2 | - | 40.2V | Unidirectional | - | - | 1μA | Single | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | 119A 8/20μs | 1μA | - | 84V | - | 119A | 1mA | 1.5kW | - | 1mA | - | - | - | 2050pF @ 1MHz | 44.7V | - | 49.4V | 1 | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE300CA STMicroelectronics | 100 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 285V | 1 | 256V | - | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | Matte Tin (Sn) | 175°C | -65°C | General Purpose | UL RECOGNIZED | 500pF | 1.5kW | 300V | 1.5kW | - | WIRE | - | - | - | 1.5KE | 2 | - | 256V | Bidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 19A 8/20μs | 1μA | - | 529V | - | 19A | 1mA | 1.5kW | - | 1mA | - | - | - | 250pF @ 1MHz | 285V | - | 315V | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE200CA STMicroelectronics | In Stock | - | Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 190V | 1 | 171V | - | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 675pF | 1.5kW | 200V | - | - | WIRE | - | - | - | 1.5KE | 2 | - | 171V | Bidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 28A 8/20μs | 1μA | - | 353V | - | 28A | 1mA | 1.5kW | - | 1mA | - | - | - | 337.5pF @ 1MHz | 190V | - | 210V | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE250CA STMicroelectronics | 3800 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 237V | 1 | 213V | - | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | 560pF | 1.5kW | 250V | 1.5kW | - | WIRE | - | - | - | 1.5KE | 2 | - | 213V | Bidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 23A 8/20μs | 1μA | - | 442V | - | 23A | 1mA | 1.5kW | - | 1mA | - | - | - | 280pF @ 1MHz | 237V | - | 263V | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SATAULC6-2P6 STMicroelectronics | 42000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | SILICON | 6V | 1 | 5V | - | - | Tape & Reel (TR) | SATA | e4 | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Steering (Rail to Rail) | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | General Purpose | HIGH RELIABILITY | 900FF | - | - | - | - | FLAT | 260 | 1.3mm | 30 | SATAUL | 6 | - | 5V | Unidirectional | - | 1 | 500nA | Dual | - | - | Yes | - | - | 5A 8/20μs | - | - | 19V | - | 5A | - | - | - | - | 2 | - | - | 0.9pF @ 1MHz | 6V | - | 6V | - | - | - | - | - | 1.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DSILC6-4SC6 STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | - | - | - | - | - | 5V | - | - | Tape & Reel (TR) | DSI | - | Active | 1 (Unlimited) | - | - | - | Steering (Rail to Rail) | - | - | - | General Purpose | - | 1pF | - | - | - | - | - | - | - | - | DSILC6 | - | - | - | - | - | - | - | - | - | - | Yes | 6V | - | - | - | - | - | 5V | - | - | 90W | - | - | 4 | - | - | 2.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBJ33A-TR STMicroelectronics | 5684 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 36.7V | 1 | 33V | - | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | General Purpose | - | 900pF | 600W | 33V | - | DUAL | C BEND | 260 | - | 30 | SMBJ | 2 | - | 33V | - | - | - | 200nA | Single | 600W | - | No | - | - | - | 200nA | 53.3V | 69.7V | - | 57A | 11.8A | 600W | Unidirectional | 1mA | 1 | - | - | - | 36.7V | 4000W | 38.6V | - | - | - | - | 2.45mm | 4.6mm | 5.59mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMBJ13A-TR STMicroelectronics | In Stock | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | SILICON | 14.4V | 1 | 13V | - | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) - annealed | - | - | General Purpose | - | 1.9nF | 600W | 13V | 600W | DUAL | C BEND | 260 | - | 30 | SMBJ | 2 | - | 13V | - | - | - | 200nA | Single | 600W | - | No | - | - | - | 200nA | 21.5V | 27.2V | - | 147A | 29A | 600W | Unidirectional | 1mA | 1 | - | - | - | 14.4V | 4000W | 15.2V | - | - | - | - | 2.45mm | 4.6mm | 5.59mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CBTVS2A16-1F3 STMicroelectronics | 46 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 8 months ago) | - | - | Surface Mount | 4-UFBGA, FCBGA | - | - | - | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 16V | 70W | - | - | 19V | - | - | - | - | - | - | - | 1 | - | - | 125pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DSL04-020SC6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SOT-23-6 | YES | - | - | SILICON | - | 1 | - | - | -55°C~125°C TJ | Tape & Reel (TR) | - | e4 | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Zener | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | - | - | - | - | DUAL | GULL WING | - | - | - | DSL04 | - | R-PDSO-G6 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | - | 15A | - | 42V | - | 20V | - | - | - | - | - | - | 1 | 20V | 3pF @ 1MHz | - | - | - | - | 23V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE56CARL STMicroelectronics | In Stock | - | Datasheet | - | - | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 53.2V | 1 | 47.8V | - | - | Tape & Reel (TR) | 1.5KE, TRANSIL™ | e3 | Obsolete | Not Applicable | 2 | - | - | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 1.8nF | 1.5kW | 56V | 1.5kW | - | WIRE | - | - | - | 1.5KE | 2 | - | 47.8V | Bidirectional | - | - | 1μA | Single | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | 100A 8/20μs | 1μA | - | 100V | - | 100A | 1mA | 1.5kW | - | 1mA | - | - | - | 900pF @ 1MHz | 53.2V | - | 58.8V | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE22CA STMicroelectronics | In Stock | - | Datasheet | - | - | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 20.9V | 1 | 18.8V | - | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Obsolete | Not Applicable | 2 | Axial | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 3.7nF | 1.5kW | 22V | - | - | WIRE | - | - | - | 1.5KE | 2 | - | 18.8V | Bidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 254A 8/20μs | 1μA | - | 39.3V | - | 254A | 1mA | 1.5kW | - | 1mA | - | - | - | 1850pF @ 1MHz | 20.9V | - | 23.1V | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6KE39ARL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 37.1V | 1 | 33V | - | - | Tape & Reel (TR) | P6KE, TRANSIL™ | e3 | Obsolete | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | - | - | - | 600W | - | WIRE | - | - | - | P6KE | 2 | - | 33.3V | - | - | - | 500μA | Single | - | ISOLATED | No | - | - | 57A 8/20μs | 500μA | 69.7V | 69.7V | 33.3V | 57A | 57A | 600W | Unidirectional | 1mA | - | - | - | 900pF @ 1MHz | 37.1V | - | - | 1 | - | 900pF | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM2T14A STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | DO-216AA | - | 2 | - | SILICON | 13.3V | 1 | 12V | - | - | Tape & Reel (TR) | SM2T, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 1 | - | EAR99 | Zener | Matte Tin (Sn) | 150°C | -65°C | General Purpose | - | 650pF | 200W | - | - | SINGLE | GULL WING | 260 | - | 30 | SM2T | 2 | - | 12V | Unidirectional | SINGLE | - | 1μA | - | - | CATHODE | No | - | - | - | - | - | 19.9V | - | 9A | 9A | 200W | - | 1mA | - | - | - | - | 13.3V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESDAXLC18-1BF4 STMicroelectronics | 16495 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | - | - | Surface Mount | 0201 (0603 Metric) | YES | - | - | SILICON | - | 1 | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | BOTTOM | - | - | - | - | ESDAXLC18 | - | R-PBCC-N2 | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | 50W | 2.2A | - | 20V | - | 18V | - | - | - | - | - | - | 1 | - | 1.6pF @ 1MHz | - | 50W | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |