- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Mount
- Mounting Type
- Power Line Protection
- Reverse Stand-off Voltage
Attribute column
Manufacturer
STMicroelectronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Max Breakdown Voltage | Reverse Current-Max | Number of Unidirectional Channels | Breakdown Voltage-Min | Min Breakdown Voltage | Diode Capacitance-Min | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE180ARL STMicroelectronics | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 171V | 1 | 5W | 154V | - | Tape & Reel (TR) | 1.5KE, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 725pF | - | - | - | - | WIRE | - | - | 1.5KE | 2 | - | 154V | - | Unidirectional | SINGLE | - | 1μA | - | - | ISOLATED | No | - | 1500W 1.5kW | 31.5A 8/20μs | 1μA | - | 317V | - | 31.5A | 1mA | 1.5kW | - | 1mA | - | - | - | 725pF @ 1MHz | 171V | - | - | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE75CA STMicroelectronics | 50000 | - | Datasheet | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 78.8V | 1 | - | 6.4V | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | - | 1.5kW | 7.5V | - | - | WIRE | - | - | 1.5KE | 2 | - | 75V | - | - | - | - | - | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | - | - | - | 103V | - | - | 1mA | 1.5kW | Bidirectional | - | - | - | - | - | - | 78.8V | - | - | - | 71.3V | - | 5.3mm | - | 9.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE82CA STMicroelectronics | 636 | - | Datasheet | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 77.9V | 1 | - | 70.1V | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 1.35nF | 1.5kW | 82V | 1.5kW | - | WIRE | - | - | 1.5KE | 2 | - | 70.1V | - | Bidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 69A 8/20μs | 1μA | - | 146V | - | 69A | 1mA | 1.5kW | - | 1mA | - | - | - | 675pF @ 1MHz | 77.9V | 86.1V | - | - | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE10A STMicroelectronics | 7800 | - | Datasheet | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 9.5V | 1 | - | 8.55V | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 7nF | 1.5kW | 10V | 1.5kW | - | WIRE | - | - | 1.5KE | 2 | - | 8.55V | - | Unidirectional | - | - | 10μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 538A 8/20μs | 10μA | - | 18.6V | - | 538A | 538A | 1.5kW | - | 1mA | - | - | - | 7000pF @ 1MHz | 9.5V | 10.5V | - | - | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE150CA STMicroelectronics | 7200 | - | Datasheet | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 143V | 1 | - | 128V | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | 850pF | 1.5kW | 150V | - | - | WIRE | - | - | 1.5KE | 2 | - | 128V | - | Bidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 38A 8/20μs | 1μA | - | 265V | - | 38A | 1mA | 1.5kW | - | 1mA | - | - | - | 425pF @ 1MHz | 143V | 158V | - | - | - | - | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZW06-40RL STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 44.7V | 1 | - | 40.2V | - | Tape & Reel (TR) | BZW06, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | 175°C | -65°C | General Purpose | UL RECOGNIZED | 800pF | 600W | 40V | - | - | WIRE | - | - | BZW06 | 2 | - | 40.2V | - | Unidirectional | SINGLE | - | 1μA | - | - | ISOLATED | No | - | - | 48A 8/20μs | - | - | 84V | - | 48A | 1mA | 600W | - | 1mA | - | - | - | 800pF @ 1MHz | 44.7V | - | - | 1 | - | - | - | 3.53mm | - | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DSL04-008SC6 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | SILICON | - | 1 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | DUAL | GULL WING | - | - | DSL04 | - | R-PDSO-G6 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 10V | - | 15A | - | 25V | - | 8V | - | - | - | - | - | - | 1 | 8V | 3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() P6KE33ARL STMicroelectronics | 86 |
| Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 31.4V | 1 | - | 28V | - | Tape & Reel (TR) | P6KE, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | 175°C | -65°C | General Purpose | UL RECOGNIZED | 1nF | 600W | 33V | - | - | WIRE | - | - | P6KE | 2 | - | 28.2V | - | Unidirectional | - | - | 500μA | Single | 600W | ISOLATED | No | - | - | 68A 8/20μs | 500μA | - | 59V | - | 68A | 1mA | 600W | Unidirectional | 1mA | - | - | - | 1000pF @ 1MHz | 31.4V | 34.7V | - | 1 | - | - | - | 3.53mm | - | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SM6HT43A STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 40.9V | 1 | - | 36.8V | -65°C~175°C TJ | Tape & Reel (TR) | SM6HT, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | HIGH RELIABILITY | - | 600W | 43V | 600W | DUAL | C BEND | - | - | SM6HT | 2 | - | 36.8V | - | Unidirectional | SINGLE | - | 2μA | - | - | - | No | - | - | - | - | 59.3V | 59.3V | - | 10.1A | 10.1A | 600W | - | 1mA | - | - | - | - | 40.9V | - | - | 1 | - | - | - | - | 2.45mm | 4.6mm | 3.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMTY5.0A STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 6.4V | 1 | 4W | 5V | - | Tape & Reel (TR) | SMTY, Transky™ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | Matte Tin (Sn) | 150°C | -65°C | General Purpose | - | - | 600W | 5V | - | DUAL | C BEND | 260 | 10 | SMTY | 2 | - | 5V | - | Unidirectional | SINGLE | - | 10μA | - | - | - | No | - | - | - | - | 9V | 9V | - | 43.5A | 43.5A | 600W | - | 10mA | - | - | 5V | - | 6.4V | - | - | 1 | - | - | - | - | 2.03mm | 5.6mm | 2.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() SMTY12A STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AC, SMA | - | 2 | SILICON | 13.2V | 1 | 4W | 12V | - | Tape & Reel (TR) | SMTY, Transky™ | e3 | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Zener | MATTE TIN | 150°C | -65°C | General Purpose | - | - | 600W | 12V | - | DUAL | C BEND | 260 | 10 | SMTY | 2 | - | 12V | - | Unidirectional | SINGLE | - | 20μA | - | - | - | No | - | - | - | - | 18.5V | 18.5V | - | 31A | 31A | 600W | - | 1mA | - | - | - | - | 13.2V | - | - | - | - | - | - | - | 2.03mm | 5.6mm | 2.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE440CARL STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 440V | 1 | 5W | 376V | - | Tape & Reel (TR) | P6KE, TRANSIL™ | e3 | Obsolete | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | - | - | - | - | - | WIRE | - | - | P6KE | 2 | - | - | - | Bidirectional | - | - | 500μA | Single | - | ISOLATED | No | - | - | 5.2A 8/20μs | 500μA | - | 776V | 376V | 5.2A | - | 600W | Bidirectional | 1mA | - | - | - | 175pF @ 1MHz | 418V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LNBTVS3-220 STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 22V | 1 | - | 20V | - | Tape & Box (TB) | LNBTVS | e3 | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | 150°C | -65°C | General Purpose | UL RECOGNIZED | - | 1.5kW | 22V | 5W | - | WIRE | - | - | - | 2 | - | 20V | - | Unidirectional | SINGLE | - | 1μA | - | 5W | ISOLATED | No | - | 1500W 1.5kW | 250A 8/20μs | - | 35V | 35V | - | 250A | 250A | 3kW | - | 1mA | - | - | - | - | 22V | 24.2V | - | 1 | - | - | - | 5.3mm | - | 9.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P6KE15CARL STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 14.3V | 1 | - | 13V | - | Tape & Reel (TR) | P6KE, TRANSIL™ | e3 | Obsolete | Not Applicable | 2 | - | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | - | - | - | 600W | - | WIRE | - | - | P6KE | 2 | - | 12.8V | - | - | - | - | 500μA | Single | - | ISOLATED | No | - | - | 147A 8/20μs | 500μA | 27.2V | 27.2V | - | 147A | 147A | 600W | Bidirectional | 1mA | - | - | - | 950pF @ 1MHz | 14.3V | - | - | - | - | - | 950pF | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ESDARF03-1BF3 STMicroelectronics | 9239 |
| Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, FCBGA | - | 4 | SILICON | 6V | 1 | - | 3V | -30°C~85°C TA | Tape & Reel (TR) | ESDA | - | Obsolete | Not Applicable | 4 | SMD/SMT | EAR99 | Zener | - | - | - | RF Antenna | - | 800FF | - | - | 60W | BOTTOM | BALL | - | - | ESDARF03 | - | - | - | 3V | - | SINGLE | 1 | - | - | - | - | No | - | - | - | - | - | - | - | 5A | - | 60W | Bidirectional | - | - | 1 | 3V | 0.6pF @ 1MHz | - | 9V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RBO08-40G-TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | RBO | - | Obsolete | 3 (168 Hours) | - | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | RBO08 | - | - | - | - | - | - | - | - | - | - | - | No | 35V | 1500W 1.5kW | 37.5A | - | 40V | - | 20V | - | - | - | - | - | 2 | 1 | - | 1000pF @ 1MHz | - | - | 50μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSL04-024SC6 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | SILICON | - | 1 | - | - | -55°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | DUAL | GULL WING | - | - | DSL04 | - | R-PDSO-G6 | - | - | BIDIRECTIONAL | SINGLE | - | - | - | - | - | No | - | - | 15A | - | - | - | 24V | - | - | - | - | - | - | 1 | 24V | 3pF @ 1MHz | - | - | - | - | 27V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1.5KE68ARL STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | SILICON | 64.6V | 1 | - | 58.1V | - | Tape & Reel (TR) | 1.5KE, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | 175°C | -65°C | General Purpose | UL RECOGNIZED | 1.55nF | 1.5kW | 68V | 1.5kW | - | WIRE | - | - | 1.5KE | 2 | - | 58.1V | - | Unidirectional | SINGLE | - | 1μA | - | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | 83A 8/20μs | - | - | 121V | - | 83A | 1mA | 1.5kW | - | 1mA | - | - | - | 1550pF @ 1MHz | 64.6V | 71.4V | - | 1 | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SM6HT39A STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | SILICON | 37.1V | 1 | 6W | 33.3V | -65°C~175°C TJ | Tape & Reel (TR) | SM6HT, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | HIGH RELIABILITY | - | 600W | 39V | - | DUAL | C BEND | - | - | SM6HT | 2 | - | 33.3V | - | Unidirectional | SINGLE | - | 2μA | - | - | - | No | - | - | - | - | 53.9V | 53.9V | - | 11.1A | 11.1A | 600W | - | 1mA | 1 | - | - | - | 37.1V | - | - | 1 | - | - | - | - | 2.45mm | 4.6mm | 3.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() P6KE39CARL STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | SILICON | 37.1V | 1 | 5W | 33.3V | - | Tape & Reel (TR) | P6KE, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | 900pF | 600W | 39V | - | - | WIRE | - | - | P6KE | 2 | - | 33.3V | - | Bidirectional | SINGLE | - | 500μA | - | - | ISOLATED | No | - | - | 57A 8/20μs | - | - | 69.7V | - | 57A | 1mA | 600W | - | 1mA | - | - | - | 450pF @ 1MHz | 37.1V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |