- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Mount
- Mounting Type
- Power Line Protection
- Reverse Stand-off Voltage
Attribute column
Manufacturer
STMicroelectronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Base Part Number | Pin Count | Operating Supply Voltage | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Dissipation | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Max Reverse Leakage Current | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | Max Breakdown Voltage | Number of Unidirectional Channels | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZW06-26BRL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 28.5V | 1 | - | 25.6V | - | Tape & Reel (TR) | BZW06, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | 1.075nF | 600W | 26V | - | - | WIRE | - | - | BZW06 | 2 | 25.6V | - | Bidirectional | SINGLE | - | 1μA | - | - | ISOLATED | No | - | - | 75A 8/20μs | - | - | 53.5V | - | 75A | 1mA | 600W | - | 1mA | - | - | - | 537.5pF @ 1MHz | 28.5V | - | - | - | 3.53mm | - | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZW06-33RL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 37.1V | 1 | - | 33.3V | - | Tape & Reel (TR) | BZW06, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | 900pF | 600W | 33V | - | - | WIRE | - | - | BZW06 | 2 | 33.3V | - | Unidirectional | SINGLE | - | 1μA | - | - | ISOLATED | No | - | - | 57A 8/20μs | - | - | 69.7V | - | 57A | 1mA | 600W | - | 1mA | - | - | - | 900pF @ 1MHz | 37.1V | - | - | 1 | 3.53mm | - | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZW06-10BRL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 11.4V | 1 | - | 10.2V | - | Tape & Reel (TR) | BZW06, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) | 175°C | -65°C | General Purpose | UL RECOGNIZED | 2.3nF | 600W | 10V | - | - | WIRE | 250 | - | BZW06 | 2 | 10.2V | - | Bidirectional | SINGLE | 1 | 5μA | - | - | ISOLATED | No | - | - | 184A 8/20μs | - | - | 21.7V | - | 184A | 1mA | 600W | - | 1mA | - | - | - | 1150pF @ 1MHz | 11.4V | - | - | - | 3.53mm | - | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ESDALC6V1F2 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-WFBGA, FCBGA | - | 5 | - | SILICON | 6.1V | 4 | - | 3V | -40°C~125°C TJ | Tape & Reel (TR) | ESDA, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Zener | MATTE TIN | - | - | General Purpose | - | 12pF | - | - | 25W | BOTTOM | BALL | 225 | 1.07mm | ESDALC6V1 | 5 | 3V | 3V | - | - | - | 500nA | - | - | - | No | - | - | - | - | - | - | - | - | - | 25W | Unidirectional | - | 4 | - | - | - | - | - | - | - | - | - | 1.47mm | - | - | ROHS3 Compliant | - | ||
![]() SMBJ85A-TR STMicroelectronics | 5750 | - | Datasheet | - | - | - | - | Surface Mount | DO-214AA, SMB | YES | 2 | - | SILICON | - | 1 | 5W | - | -55°C~150°C TJ | Tape & Reel (TR) | SMBJ, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | - | - | General Purpose | - | - | 600W | 8.5V | - | DUAL | C BEND | - | - | SMBJ | 2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | - | No | 94V | - | 4.6A | - | 137V | - | 85V | - | - | - | - | - | 1 | - | 85V | - | - | 4000W | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE7V5ARL STMicroelectronics | 274 |
| Datasheet | - | - | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 7.13V | 1 | - | 6.4V | - | Tape & Reel (TR) | 1.5KE, TRANSIL™ | e3 | Obsolete | Not Applicable | 2 | - | - | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 8.5nF | - | - | 1.5kW | - | WIRE | - | - | 1.5KE | 2 | 6.4V | - | Unidirectional | - | - | 500μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | 690A 8/20μs | 500μA | - | 14.5V | - | 690A | 1mA | 1.5kW | - | 10mA | - | - | - | 8500pF @ 1MHz | 7.13V | - | - | 1 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE82A STMicroelectronics | 600 | - | Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 77.9V | 1 | - | 70.1V | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 1.35nF | 1.5kW | 82V | - | - | WIRE | - | - | 1.5KE | 2 | 70.1V | - | Unidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 69A 8/20μs | 1μA | - | 146V | - | 69A | 1mA | 1.5kW | - | 1mA | - | - | - | 1350pF @ 1MHz | 77.9V | - | 86.1V | 1 | 5.3mm | 5.3mm | 9.5mm | 5.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE220A STMicroelectronics | 13800 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 209V | 1 | - | 188V | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | 625pF | 1.5kW | 220V | 1.5kW | - | WIRE | - | - | 1.5KE | 2 | 188V | - | Unidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 26A 8/20μs | 1μA | - | 388V | - | 26A | 1mA | 1.5kW | - | 1mA | - | - | - | 625pF @ 1MHz | 209V | - | 231V | 1 | 5.3mm | 5.3mm | 9.5mm | 5.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE440CA STMicroelectronics | 85 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 418V | 1 | - | 376V | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 360pF | 1.5kW | 440V | - | - | WIRE | - | - | 1.5KE | 2 | 376V | - | Bidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 13A 8/20μs | 1μA | - | 776V | - | 13A | 3.5A | 1.5kW | - | 1mA | - | - | - | 180pF @ 1MHz | 418V | - | 462V | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE24CA STMicroelectronics | 560 | - | Datasheet | 9 Weeks | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 22.8V | 1 | - | 20.5V | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | 3.5nF | 1.5kW | 24V | 1.5kW | - | WIRE | - | - | 1.5KE | 2 | 20.5V | - | Bidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 234A 8/20μs | 1μA | - | 42.8V | - | 234A | 1mA | 1.5kW | - | 1mA | - | - | - | 1750pF @ 1MHz | 22.8V | - | 25.2V | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE220CA STMicroelectronics | 990 | - | Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | 4.535924g | SILICON | 209V | 1 | - | 188V | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 625pF | 1.5kW | 220V | 1.5kW | - | WIRE | - | - | 1.5KE | 2 | 188V | - | Bidirectional | - | - | 1μA | Single | 1.5kW | ISOLATED | No | - | 1500W 1.5kW | 26A 8/20μs | 1μA | - | 388V | - | 26A | 1mA | 1.5kW | - | 1mA | - | - | - | 312.5pF @ 1MHz | 209V | - | 231V | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE300A STMicroelectronics | 299 | - | Datasheet | 9 Weeks | - | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 285V | 1 | - | 256V | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Through Hole | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 500pF | 1.5kW | 300V | - | - | WIRE | - | - | 1.5KE | 2 | 256V | - | Unidirectional | - | - | 1μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 19A 8/20μs | 1μA | - | 529V | - | 19A | 1mA | 1.5kW | - | 1mA | - | - | - | 500pF @ 1MHz | 285V | - | 315V | 1 | 5.3mm | 5.3mm | 9.5mm | 5.3mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SMTYF18A STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | - | - | - | - | 18V | -40°C~175°C TJ | Tape & Reel (TR) | SMTY, Transky™ | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | SMTY | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | 18V | - | - | 600W | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZW06-10RL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 11.4V | 1 | - | 10.2V | - | Tape & Reel (TR) | BZW06, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | 2.3nF | 600W | 10V | - | - | WIRE | - | - | BZW06 | 2 | 10.2V | - | Unidirectional | SINGLE | - | 5μA | - | - | ISOLATED | No | - | - | 184A 8/20μs | - | - | 21.7V | - | 184A | 1mA | 600W | - | 1mA | - | - | - | 2300pF @ 1MHz | 11.4V | - | - | 1 | 3.53mm | - | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZW04-299BRL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 332V | 1 | - | 299V | - | Tape & Reel (TR) | BZW04, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | 175°C | -65°C | General Purpose | UL RECOGNIZED | 80pF | 400W | 299V | - | - | WIRE | - | - | BZW04 | 2 | 299V | - | Bidirectional | SINGLE | - | 1μA | - | - | ISOLATED | No | - | - | - | - | 482V | 618V | - | 900mA | 1mA | 400W | - | 1mA | - | - | - | 40pF @ 1MHz | 332V | - | - | - | 3.53mm | - | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZW06-19BRL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 20.9V | 1 | - | 18.8V | - | Tape & Reel (TR) | BZW06, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | 1.35nF | 600W | 19V | - | - | WIRE | - | - | BZW06 | 2 | 18.8V | - | Bidirectional | SINGLE | - | 1μA | - | - | ISOLATED | No | - | - | 102A 8/20μs | - | - | 39.3V | - | 102A | 1mA | 600W | - | 1mA | - | - | - | 675pF @ 1MHz | 20.9V | - | - | - | 3.53mm | - | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZW06-128RL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 143V | 1 | - | 128V | - | Tape & Reel (TR) | BZW06, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | Matte Tin (Sn) | 175°C | -65°C | General Purpose | UL RECOGNIZED | 400pF | 600W | 128V | - | - | WIRE | - | - | BZW06 | 2 | 128V | - | Unidirectional | SINGLE | - | 1μA | - | - | ISOLATED | No | - | - | 15A 8/20μs | - | - | 265V | - | 15A | 1mA | 600W | - | 1mA | - | - | - | 400pF @ 1MHz | 143V | - | - | 1 | 3.53mm | - | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZW06-33BRL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | DO-204AC, DO-15, Axial | - | 2 | - | SILICON | 37.1V | 1 | - | 33.3V | - | Tape & Reel (TR) | BZW06, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Zener | Matte Tin (Sn) - annealed | 175°C | -65°C | General Purpose | UL RECOGNIZED | 900pF | 600W | 33V | - | - | WIRE | - | - | BZW06 | 2 | 33.3V | - | Bidirectional | SINGLE | 1 | 1μA | - | - | ISOLATED | No | - | - | 57A 8/20μs | - | - | 69.7V | - | 57A | 1mA | 600W | - | 1mA | - | - | - | 450pF @ 1MHz | 37.1V | - | - | - | 3.53mm | - | 6.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE220CARL STMicroelectronics | 1790 |
| Datasheet | - | - | - | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 209V | 1 | - | 188V | - | Tape & Reel (TR) | 1.5KE, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | MATTE TIN | 175°C | -65°C | General Purpose | UL RECOGNIZED | 625pF | 1.5kW | 220V | 1.5kW | - | WIRE | - | - | 1.5KE | 2 | 188V | - | Bidirectional | - | - | 1μA | Single | - | ISOLATED | No | - | 1500W 1.5kW | 26A 8/20μs | 1μA | - | 388V | - | 26A | 1mA | 1.5kW | - | 1mA | - | 1 | - | 312.5pF @ 1MHz | 209V | - | - | - | 5.3mm | - | 9.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1.5KE7V5CA STMicroelectronics | 34 |
| Datasheet | - | - | Tin | Through Hole | Through Hole | DO-201AA, DO-27, Axial | - | 2 | - | SILICON | 7.13V | 1 | - | 6.4V | - | Tape & Box (TB) | 1.5KE, TRANSIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Zener | - | 175°C | -65°C | General Purpose | UL RECOGNIZED | 8.5nF | 1.5kW | 7.5V | 1.5kW | - | WIRE | - | - | 1.5KE | 2 | 6.4V | - | Bidirectional | - | - | 500μA | Single | 5W | ISOLATED | No | - | 1500W 1.5kW | 690A 8/20μs | 500μA | - | 14.5V | - | 690A | 132A | 1.5kW | - | 10mA | - | - | - | 4250pF @ 1MHz | 7.13V | - | 7.88V | - | 5.3mm | 5.3mm | 9.5mm | 5.3mm | No SVHC | ROHS3 Compliant | Lead Free |