- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Mount
- Mounting Type
- Power Line Protection
- Reverse Stand-off Voltage
Attribute column
Manufacturer
STMicroelectronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Applications | Terminal Position | Peak Reflow Temperature (Cel) | Reach Compliance Code | Base Part Number | JESD-30 Code | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA4F10AY STMicroelectronics | 37 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | 245 | compliant | SMA4F | - | - | - | No | 11.1V | 400W | 23.5A | 17V | 10V | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMA4F6.5AY STMicroelectronics | 28 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | 245 | compliant | SMA4F | - | - | - | No | 7.2V | 400W | 35.7A | 11.2V | 6.5V | 1 | - | - | - | - | RoHS Compliant | ||
![]() ESDCAN06-2BLY STMicroelectronics | 18000 | - | Datasheet | 11 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | Zener | - | Automotive, CAN | - | - | - | - | - | - | - | No | 38V | 230W | 3A 8/20μs | 59V | 35V | - | 2 | - | 13pF @ 1MHz | - | ROHS3 Compliant | ||
![]() SMB6F6.5A STMicroelectronics | 45 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | No | 7.2V | 600W | 56A | 11.2V | 6.5V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() ESDA37WY STMicroelectronics | 37 |
| Datasheet | 13 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, ESDAY, TRANSIL™ | - | Active | 1 (Unlimited) | - | Zener | - | Automotive | - | - | compliant | ESDA3 | - | - | - | No | 37V | 300W | 6.3A 8/20μs | - | 36V | 2 | - | - | - | - | - | ||
![]() SMA6F20AY STMicroelectronics | 10782 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | 245 | compliant | SMA6F | - | - | - | No | 22.2V | 600W | 19.4A | 32.4V | 20V | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMA6F6.0AY STMicroelectronics | 57 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | 245 | compliant | SMA6F | - | - | - | No | 6.7V | 600W | 61A | 10.3V | 6V | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMA6F16AY STMicroelectronics | 3504 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | 245 | compliant | SMA6F | - | - | - | No | 17.9V | 600W | 23.1A | 26V | 16V | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMA6F26AY STMicroelectronics | In Stock | - | Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | 245 | compliant | SMA6F | - | - | - | No | 28.9V | 600W | 14.9A | 42.1V | 26V | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMA6F5.0AY STMicroelectronics | In Stock | - | Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | 245 | compliant | SMA6F | - | - | - | No | 6.4V | 600W | 68A | 9.2V | 5V | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMA6F10AY STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | 245 | compliant | SMA6F | - | - | - | No | 11.1V | 600W | 37A | 17V | 10V | 1 | - | - | - | - | RoHS Compliant | ||
![]() ESDA8P30-1T2 STMicroelectronics | 1000 | - | Datasheet | 11 Weeks | Surface Mount | SOD-882 | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | ESDA | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | compliant | ESDA8 | - | - | - | No | 6.9V | 300W | 30A 8/20μs | 12V | 6.3V | 1 | - | - | - | - | - | ||
![]() SMA6F5.0A STMicroelectronics | 12 | - | Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | DUAL | 245 | compliant | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 6.4V | 600W | 68A | 9.2V | 5V | 1 | - | 5V | - | 600W | RoHS Compliant | ||
![]() SMA6F20A STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | DUAL | 245 | - | SMA6F | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 22.2V | 600W | 19.4A | 32.4V | 20V | 1 | - | 20V | - | 600W | ROHS3 Compliant | ||
![]() SMA6F13A STMicroelectronics | 28 | - | Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | DUAL | 245 | - | SMA6F | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 14.4V | 600W | 29A | 21.5V | 13V | 1 | - | - | - | 600W | ROHS3 Compliant | ||
![]() SMA6F24A STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | DUAL | 245 | - | SMA6F | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 26.7V | 600W | 16A | 38.9V | 24V | 1 | - | 24V | - | 600W | ROHS3 Compliant | ||
![]() SMA6F28A STMicroelectronics | 28 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | DUAL | 245 | - | SMA6F | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 31.1V | 600W | 13.8A | 45.4V | 28V | 1 | - | 28V | - | 600W | ROHS3 Compliant | ||
![]() SMA6F31A STMicroelectronics | In Stock | - | Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | DUAL | 245 | - | SMA6F | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 34.2V | 600W | 12.3A | 50.2V | 31V | 1 | - | - | - | 600W | ROHS3 Compliant | ||
![]() SMA6F18A STMicroelectronics | 50 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | DUAL | 245 | - | SMA6F | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 20V | 600W | 21.5A | 29.2V | 18V | 1 | - | - | - | 600W | ROHS3 Compliant | ||
![]() SMA6F14A STMicroelectronics | 45 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | DUAL | 245 | - | SMA6F | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 15.7V | 600W | 26A | 23.1V | 14V | 1 | - | - | - | 600W | ROHS3 Compliant |