- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Mount
- Mounting Type
- Power Line Protection
- Reverse Stand-off Voltage
Attribute column
Manufacturer
STMicroelectronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Applications | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA6F12AY STMicroelectronics | 6000 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA6F | No | 13.3V | 600W | 31A | 19.9V | 12V | 1 | RoHS Compliant | ||
![]() SMA6F24AY STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA6F | No | 26.7V | 600W | 16A | 38.9V | 24V | 1 | RoHS Compliant | ||
![]() SMA6F33AY STMicroelectronics | 30 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA6F | No | 36.7V | 600W | 11.8A | 53.3V | 33V | 1 | RoHS Compliant | ||
![]() SMA6F15AY STMicroelectronics | 8800 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA6F | No | 16.7V | 600W | 25.1A | 24.4V | 15V | 1 | RoHS Compliant | ||
![]() SMA6F28AY STMicroelectronics | 95 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA6F | No | 31.1V | 600W | 13.8A | 45.4V | 28V | 1 | RoHS Compliant | ||
![]() SMA6F11AY STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA6F | No | 12.3V | 600W | 33.8A | 18V | 11V | 1 | RoHS Compliant | ||
![]() ESDA37W STMicroelectronics | 63037 |
| Datasheet | 13 Weeks | Surface Mount | SC-70, SOT-323 | -40°C~150°C TJ | Tape & Reel (TR) | ESDA, TRANSIL™ | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | compliant | - | ESDA3 | No | 37V | 300W | 6.3A 8/20μs | - | 36V | 2 | - | ||
![]() SMA4F20A STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMA4F, TRANSIL™ | - | Active | 1 (Unlimited) | Zener | - | General Purpose | 260 | compliant | 10 | SMA4F | No | 22.2V | 400W | 12.3A | 42.8V | 20V | 1 | RoHS Compliant | ||
![]() SMA4F30A STMicroelectronics | 28 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMA4F, TRANSIL™ | - | Active | 1 (Unlimited) | Zener | - | General Purpose | 260 | compliant | 10 | SMA4F | No | 33.2V | 400W | 8.3A | 64.3V | 30V | 1 | RoHS Compliant | ||
![]() SMA4F14A STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMA4F, TRANSIL™ | - | Active | 1 (Unlimited) | Zener | - | General Purpose | 260 | compliant | 10 | SMA4F | No | 15.7V | 400W | 17.2A | 29V | 14V | 1 | RoHS Compliant | ||
![]() SMA4F6.0A STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMA4F, TRANSIL™ | - | Active | 1 (Unlimited) | Zener | - | General Purpose | 260 | compliant | 10 | SMA4F | No | 6.7V | 400W | 38.8A | 13.7V | 6V | 1 | RoHS Compliant | ||
![]() SMA4F10A STMicroelectronics | 19010 | - | Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMA4F, TRANSIL™ | - | Active | 1 (Unlimited) | Zener | - | General Purpose | 260 | compliant | 10 | SMA4F | No | 11.1V | 400W | 23.5A | 21.7V | 10V | 1 | RoHS Compliant | ||
![]() SMA4F18A STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMA4F, TRANSIL™ | - | Active | 1 (Unlimited) | Zener | - | General Purpose | 260 | compliant | 10 | SMA4F | No | 20V | 400W | 13.7A | 39.3V | 18V | 1 | RoHS Compliant | ||
![]() SMA4F11A STMicroelectronics | 12 | - | Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMA4F, TRANSIL™ | - | Active | 1 (Unlimited) | Zener | - | General Purpose | 260 | compliant | 10 | SMA4F | No | 12.3V | 400W | 21.8A | 24.2V | 11V | 1 | RoHS Compliant | ||
![]() SMA4F12AY STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA4F | No | 13.3V | 400W | 20.1A | 19.9V | 12V | 1 | RoHS Compliant | ||
![]() SMA4F30AY STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA4F | No | 33.2V | 400W | 8.3A | 48.4V | 30V | 1 | RoHS Compliant | ||
![]() SMA4F15AY STMicroelectronics | 28 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA4F | No | 16.7V | 400W | 16.4A | 24.4V | 15V | 1 | RoHS Compliant | ||
![]() SMA4F18AY STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA4F | No | 20V | 400W | 13.7A | 29.2V | 18V | 1 | RoHS Compliant | ||
![]() SMA4F14AY STMicroelectronics | 12 | - | Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA4F | No | 15.7V | 400W | 17.2A | 23.1V | 14V | 1 | RoHS Compliant | ||
![]() SMB6F5.0AY STMicroelectronics | 10028 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 260 | - | 10 | - | No | 6.4V | 600W | 68A | 9.2V | 5V | 1 | ROHS3 Compliant |