- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Mount
- Mounting Type
- Power Line Protection
- Reverse Stand-off Voltage
Attribute column
Manufacturer
STMicroelectronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Reference Standard | JESD-30 Code | Polarity | Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMB6F6.0AY STMicroelectronics | 6000 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 260 | - | 10 | - | - | - | - | - | No | 6.7V | 600W | 61A | 10.3V | 6V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMB6F8.5AY STMicroelectronics | 1555 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 260 | - | 10 | - | - | - | - | - | No | 9.4V | 600W | 41.7A | 14.4V | 8.5V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMB6F154AY STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMB6FxxAY | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 260 | compliant | 10 | - | - | - | - | - | No | 171V | 600W | 2.4A | 246V | 154V | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMA4F33A STMicroelectronics | 37 | - | Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | SMA4F, TRANSIL™ | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | 260 | compliant | 10 | SMA4F | - | - | - | - | No | 36.7V | 400W | 7.5A | 69.7V | 33V | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMA4F23A STMicroelectronics | 12 | - | Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | SMA4F, TRANSIL™ | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | 260 | compliant | 10 | SMA4F | - | - | - | - | No | 25.7V | 400W | 10.6A | 49.2V | 23V | 1 | - | - | - | - | RoHS Compliant | ||
![]() ESDCAN04-2BLY STMicroelectronics | 23650 | - | Datasheet | 11 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) - annealed | Automotive, CAN | - | - | - | - | - | - | - | - | - | - | - | No | 27.5V | 230W | 3.7A 8/20μs | 43V | 25.5V | - | 2 | - | 17pF @ 1MHz | - | ROHS3 Compliant | ||
![]() ESDAVLC6-2BLY STMicroelectronics | 6000 |
| Datasheet | 11 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 2 | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, ESDA | - | Active | 1 (Unlimited) | 3 | Zener | - | Automotive | LOW CAPACITANCE | DUAL | GULL WING | - | compliant | - | ESDAVLC6 | AEC-Q101; ISO 7637-3; ISO 10605 | R-PDSO-G3 | BIDIRECTIONAL | - | No | 6V | 140W | 5.5A 8/20μs | 17V | 5V | - | 2 | 5V | 0.95pF @ 1MHz | 140W | RoHS Compliant | ||
![]() ESDCAN04-2BWY STMicroelectronics | 51000 | - | Datasheet | 13 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | Zener | - | Automotive, CAN | - | - | - | - | compliant | - | ESDCAN04 | - | - | - | - | No | 27.5V | 170W | 3.7A 8/20μs | 43V | 25.5V | - | 2 | - | - | - | RoHS Compliant | ||
![]() SMB6F85A STMicroelectronics | 737 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | SMB6FxxA | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | compliant | - | - | - | - | - | - | No | 95V | 600W | 4.6A | 137V | 85V | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMB6F6.0A STMicroelectronics | 12 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 6.7V | 600W | 61A | 10.3V | 6V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() SMA4F22AY STMicroelectronics | 37 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 245 | compliant | - | SMA4F | - | - | - | - | No | 24.4V | 400W | 11.2A | 35.5V | 22V | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMA4F20AY STMicroelectronics | 37 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 245 | compliant | - | SMA4F | - | - | - | - | No | 22.2V | 400W | 12.3A | 32.4V | 20V | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMA4F13AY STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 245 | compliant | - | SMA4F | - | - | - | - | No | 14.4V | 400W | 18.6A | 21.5V | 13V | 1 | - | - | - | - | RoHS Compliant | ||
![]() SMA6F6.5A STMicroelectronics | 42 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | - | 245 | compliant | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 7.2V | 600W | 56A | 11.2V | 6.5V | 1 | - | 6.5V | - | 600W | RoHS Compliant | ||
![]() SMA6F16A STMicroelectronics | 7859 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | - | 245 | - | - | SMA6F | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 17.9V | 600W | 23.1A | 26V | 16V | 1 | - | - | - | 600W | ROHS3 Compliant | ||
![]() SMA6F33A STMicroelectronics | 131 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | - | 245 | - | - | SMA6F | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 36.7V | 600W | 11.8A | 53.3V | 33V | 1 | - | 33V | - | 600W | ROHS3 Compliant | ||
![]() SMA6F15A STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | - | 245 | compliant | - | SMA6F | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 16.7V | 600W | 25.1A | 24.4V | 15V | 1 | - | - | - | 600W | RoHS Compliant | ||
![]() SMA6F10A STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | - | 245 | - | - | SMA6F | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 11.1V | 600W | 37A | 17V | 10V | 1 | - | - | - | 600W | ROHS3 Compliant | ||
![]() SMA6F26A STMicroelectronics | 6000 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | - | 245 | - | - | SMA6F | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 28.9V | 600W | 14.9A | 42.1V | 26V | 1 | - | 26V | - | 600W | ROHS3 Compliant | ||
![]() SMA6F12A STMicroelectronics | 16 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | 1 | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | - | 245 | - | - | SMA6F | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | No | 13.3V | 600W | 31A | 19.9V | 12V | 1 | - | - | - | 600W | ROHS3 Compliant |