- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Mount
- Mounting Type
- Power Line Protection
- Reverse Stand-off Voltage
Attribute column
Manufacturer
STMicroelectronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Applications | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Capacitance @ Frequency | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMA4F188AY STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | - | - | - | No | 209V | 400W | 1.4A | 328V | 188V Max | 1 | - | ROHS3 Compliant | ||
![]() SMA4F26A STMicroelectronics | In Stock | - | Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMA4F, TRANSIL™ | - | Active | 1 (Unlimited) | Zener | - | General Purpose | 260 | compliant | 10 | SMA4F | No | 28.9V | 400W | 9.5A | 53.5V | 26V | 1 | - | RoHS Compliant | ||
![]() SMA4F16AY STMicroelectronics | 7634 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA4F | No | 17.9V | 400W | 15.4A | 26V | 16V | 1 | - | RoHS Compliant | ||
![]() SMB6F15AY STMicroelectronics | 46 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMB6FxxAY | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 260 | compliant | 10 | - | No | 16.7V | 600W | 25.1A | 24.4V | 15V Max | 1 | - | RoHS Compliant | ||
![]() SMB6F12AY STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMB6FxxAY | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 260 | compliant | 10 | - | No | 13.3V | 600W | 31A | 19.9V | 12V Max | 1 | - | RoHS Compliant | ||
![]() SMB6F13AY STMicroelectronics | 21 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMB6FxxAY | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 260 | compliant | 10 | - | No | 14.4V | 600W | 29A | 21.5V | 13V Max | 1 | - | RoHS Compliant | ||
![]() SMB6F14AY STMicroelectronics | 575 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMB6FxxAY | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 260 | compliant | 10 | - | No | 15.7V | 600W | 26A | 23.1V | 14V Max | 1 | - | RoHS Compliant | ||
![]() SMB6F22AY STMicroelectronics | 46 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMB6FxxAY | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 260 | compliant | 10 | - | No | 24.4V | 600W | 17.7A | 35.5V | 22V Max | 1 | - | RoHS Compliant | ||
![]() SMB6F33AY STMicroelectronics | 12005 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMB6FxxAY | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 260 | compliant | 10 | - | No | 36.7V | 600W | 11.8A | 53.3V | 33V Max | 1 | - | RoHS Compliant | ||
![]() SMB6F24AY STMicroelectronics | 46 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMB6FxxAY | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 260 | compliant | 10 | - | No | 26.7V | 600W | 16A | 38.9V | 24V Max | 1 | - | RoHS Compliant | ||
![]() DSL05-008SC6 STMicroelectronics | 32 |
| Datasheet | 20 Weeks | Surface Mount | SOT-23-6 | -55°C~150°C TJ | Tape & Reel (TR) | DSL | - | Active | - | Steering (Rail to Rail) | - | Telecom | NOT SPECIFIED | compliant | NOT SPECIFIED | - | Yes | 9.5V | - | 30A 8/20μs | - | 8V Max | 2 | 1.5pF @ 1MHz | RoHS Compliant | ||
![]() SMB6F100A STMicroelectronics | 46 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMB6FxxA | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | compliant | - | - | No | 111V | 600W | 3.8A | 162V | 100V | 1 | - | RoHS Compliant | ||
![]() SMB6F13A STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMB6FxxA | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | compliant | - | - | No | 14.4V | 600W | 29A | 21.5V | 13V Max | 1 | - | RoHS Compliant | ||
![]() SMB6F24A STMicroelectronics | 5 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMB6FxxA | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | compliant | - | - | No | 26.7V | 600W | 16A | 38.9V | 24V Max | 1 | - | RoHS Compliant | ||
![]() SMB6F31A STMicroelectronics | 46 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMB6FxxA | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | compliant | - | - | No | 34.2V | 600W | 12.3A | 50.2V | 31V Max | 1 | - | RoHS Compliant | ||
![]() SMB6F33A STMicroelectronics | 46 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMB6FxxA | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | compliant | - | - | No | 36.7V | 600W | 11.8A | 53.3V | 33V Max | 1 | - | RoHS Compliant | ||
![]() SMB6F30A STMicroelectronics | 46 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | SMB6FxxA | - | Active | 1 (Unlimited) | Zener | - | General Purpose | - | compliant | - | - | No | 33.2V | 600W | 13A | 48.4V | 30V Max | 1 | - | RoHS Compliant | ||
![]() SMA4F154AY STMicroelectronics | 44 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | - | No | 171V | 400W | 1.6A | 246V | 154V Max | 1 | - | RoHS Compliant | ||
![]() SMB6F70AY STMicroelectronics | 31 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMB6FxxAY | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 260 | compliant | 10 | - | No | 77.9V | 600W | 5.5A | 113V | 70V | 1 | - | RoHS Compliant | ||
![]() SMA6F30AY STMicroelectronics | 14 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | Zener | Matte Tin (Sn) | Automotive | 245 | compliant | - | SMA6F | No | 33.2V | 600W | 13A | 48.4V | 30V | 1 | - | RoHS Compliant |