- Base Part Number
- ECCN Code
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Applications
- Mount
- Mounting Type
- Power Line Protection
- Reverse Stand-off Voltage
Attribute column
Manufacturer
STMicroelectronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMB6F22A STMicroelectronics | 21 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | SMB6FxxA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | compliant | - | - | - | - | - | - | No | 24.4V | 600W | 17.7A | 35.5V | 22V Max | 1 | - | - | - | - | - | RoHS Compliant | ||
![]() ESDZV5-1BU2 STMicroelectronics | 8400 |
| Datasheet | 15 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | ESDZ | - | Active | - | - | - | Zener | - | General Purpose | - | - | - | - | compliant | - | - | - | - | - | - | No | 5.8V | 70W | 7A 8/20μs | 8V Typ | 5.5V Max | - | 1 | - | 6pF @ 1MHz | - | - | - | ||
![]() LNBTVS4-221 STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | DO-201AA, DO-27, Axial | NO | SILICON | 23.1V | 1 | 5W | -55°C~150°C TJ | Tape & Box (TB) | LNBTVS | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Zener | Matte Tin (Sn) | General Purpose | UL RECOGNIZED | - | WIRE | - | - | - | 2 | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 22V | 2000W 2kW | 331A 8/20μs | 32V | 20V | 1 | - | 20V | - | 2000W | 32V | ROHS3 Compliant | ||
![]() SMA4F100AY STMicroelectronics | 14 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 245 | - | - | - | - | - | - | - | No | 111V | 400W | 2.5A | 162V | 100V Max | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMA4F130AY STMicroelectronics | 31 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 245 | - | - | - | - | - | - | - | No | 144V | 400W | 1.9A | 209V | 130V Max | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMB6F188AY STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMB6FxxAY | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 260 | compliant | 10 | - | - | - | - | - | No | 209V | 600W | 2A | 328V | 188V | 1 | - | - | - | - | - | RoHS Compliant | ||
![]() SMA6F85A STMicroelectronics | 170 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | - | 1 | - | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | - | 245 | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | No | 95V | 600W | 4.6A | 137V | 85V Max | 1 | - | 85V | - | 600W | - | ROHS3 Compliant | ||
![]() SMA6F130A STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | - | 1 | - | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | - | 245 | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | No | 144V | 600W | 3A | 209V | 130V Max | 1 | - | - | - | 600W | - | ROHS3 Compliant | ||
![]() SMA6F170A STMicroelectronics | 11892 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | - | 1 | - | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | - | 245 | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | No | 190V | 600W | 2.2A | 275V | 170V Max | 1 | - | - | - | 600W | - | ROHS3 Compliant | ||
![]() SMA6F154A STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | YES | SILICON | - | 1 | - | -55°C~175°C TJ | Tape & Reel (TR) | SMA6F, TRANSIL™ | e3 | Active | 1 (Unlimited) | 2 | - | Zener | Matte Tin (Sn) | General Purpose | - | DUAL | - | 245 | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | No | 171V | 600W | 2.4A | 246V | 154V Max | 1 | - | - | - | 600W | - | ROHS3 Compliant | ||
![]() SMA4F85AY STMicroelectronics | 12 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA4F | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 245 | - | - | - | - | - | - | - | No | 95V | 400W | 2.9A | 137V | 85V Max | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ESDZV5H-1BU2 STMicroelectronics | 45637 |
| Datasheet | 15 Weeks | Surface Mount | 0201 (0603 Metric) | YES | SILICON | - | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | ESDZ | - | Active | - | 2 | - | Zener | - | General Purpose | - | BOTTOM | - | - | compliant | - | - | R-PBCC-N2 | BIDIRECTIONAL | SINGLE | - | No | 6.5V | 40W | 4A 8/20μs | 11V | 5.5V Max | - | 1 | 5.5V | 4pF @ 1MHz | 40W | - | RoHS Compliant | ||
![]() ESD051-1F4 STMicroelectronics | 365683 |
| Datasheet | 15 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | ESD | - | Active | - | - | - | Zener | - | General Purpose | - | - | - | - | compliant | - | - | - | - | - | - | No | 5.8V | 110W | 11A 8/20μs | 9V Typ | 5.5V Max | 1 | - | - | 110pF @ 1MHz | - | - | - | ||
![]() SMB6F23AY STMicroelectronics | 46 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMB6FxxAY | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 260 | compliant | 10 | - | - | - | - | - | No | 25.7V | 600W | 16.4A | 37.8V | 23V Max | 1 | - | - | - | - | - | RoHS Compliant | ||
![]() SMB6F30AY STMicroelectronics | In Stock | - | Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMB6FxxAY | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 260 | compliant | 10 | - | - | - | - | - | No | 33.2V | 600W | 13A | 48.4V | 30V Max | 1 | - | - | - | - | - | RoHS Compliant | ||
![]() ESDU401-1BF4 STMicroelectronics | 82024 |
| Datasheet | 15 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | -55°C~150°C TJ | - | ESDU | - | Active | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | compliant | - | - | - | - | - | - | No | 41V | 40W | 700mA 8/20μs | 105V Typ | 40V | - | 1 | - | 1.1pF @ 1MHz | - | - | - | ||
![]() SMA6F154AY STMicroelectronics | 1997 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 245 | - | - | - | - | - | - | - | No | 171V | 600W | 2.4A | 246V | 154V Max | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMA6F170AY STMicroelectronics | 6000 |
| Datasheet | 9 Weeks | Surface Mount | DO-221AC, SMA Flat Leads | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101, SMA6F | e3 | Active | 1 (Unlimited) | - | - | Zener | Matte Tin (Sn) | Automotive | - | - | - | 245 | - | - | - | - | - | - | - | No | 190V | 600W | 2.2A | 275V | 170V Max | 1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMB6F23A STMicroelectronics | 46 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | SMB6FxxA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | compliant | - | - | - | - | - | - | No | 25.7V | 600W | 16.4A | 37.8V | 23V Max | 1 | - | - | - | - | - | RoHS Compliant | ||
![]() SMB6F11A STMicroelectronics | 5 |
| Datasheet | 13 Weeks | Surface Mount | DO-221AA, SMB Flat Leads | - | - | - | - | - | -55°C~175°C TJ | Tape & Reel (TR) | SMB6FxxA | - | Active | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | compliant | - | - | - | - | - | - | No | 12.3V | 600W | 33.8A | 18V | 11V Max | 1 | - | - | - | - | - | RoHS Compliant |