- Packaging
- Mounting Type
- Series
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Number of Pins
- Hold Current
- Number of Elements
- Number of Terminations
- Base Part Number
Attribute column
Manufacturer
STMicroelectronics TVS - Thyristors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Current-Hold(Ih) | Number of Elements | Operating Temperature (Max.) | Reverse Stand-off Voltage | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Temperature Grade | Configuration | Number of Channels | Current - Peak Pulse (10/1000μs) | Peak Pulse Current | Max Surge Current | Max Repetitive Reverse Voltage (Vrrm) | Telecom IC Type | Hold Current | Trigger Device Type | Non-Repetitive Pk On-state Cur | Voltage - Breakover | Current - Peak Pulse (8/20μs) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THBT27011DRL STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 270V | 150mA | 3 | - | - | Tape & Reel (TR) | THBT, TRISIL™ | - | Obsolete | 1 (Unlimited) | 8 | SMD/SMT | - | MATTE TIN/NICKEL PALLADIUM GOLD | 150°C | -40°C | 80pF | 270V | DUAL | GULL WING | - | 1 | 1.27mm | - | - | THBT27011 | 8 | - | - | 240V | Bidirectional | - | - | 4 | - | 30A | 50mA | 270V | SURGE PROTECTION CIRCUIT | 150mA | - | - | 380V | - | 1.75mm | - | 5mm | 4mm | No | ROHS3 Compliant | Lead Free | ||
![]() SMP100MC-230 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | DO-214AA, SMB | - | 2 | - | 230V | 150mA | 1 | - | 207V | Tape & Reel (TR) | SMP, TRISIL™ | e3 | Obsolete | 1 (Unlimited) | 2 | - | - | Matte Tin (Sn) | 150°C | -55°C | 40pF | 230V | DUAL | C BEND | NOT SPECIFIED | 1 | - | not_compliant | NOT SPECIFIED | SMP100 | 2 | - | Not Qualified | 207V | Bidirectional | - | - | - | - | 300A | 100A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | 285V | - | 2.45mm | - | 4.6mm | 3.95mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCP152DEERL STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 6-QFN | YES | 6 | - | - | - | 1 | - | - | Tape & Reel (TR) | LCP | e3 | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | - | Tin (Sn) | 85°C | -40°C | 35pF | 150V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.95mm | - | NOT SPECIFIED | LCP15 | 6 | - | Not Qualified | 3V | - | INDUSTRIAL | - | 2 | 30A | 100A | 5μA | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | - | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() LCP02-150M STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | PowerSO-10 Exposed Bottom Pad | YES | 10 | 1.019987g | - | - | 1 | 85°C | - | Tube | LCP | e3 | Obsolete | 3 (168 Hours) | 10 | SMD/SMT | - | Matte Tin (Sn) | - | - | 150pF | - | DUAL | GULL WING | 250 | 1 | - | not_compliant | 40 | LCP02 | 10 | - | Not Qualified | 95V | - | OTHER | - | 2 | 100A | 250A | 100A | - | SURGE PROTECTION CIRCUIT | 150mA | - | - | - | - | - | 3.75mm | 9.4mm | 7.5mm | - | ROHS3 Compliant | - | ||
![]() SSRP105B1RL STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 150mA | 1 | - | - | Tape & Reel (TR) | SSRP | e4 | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 30pF | - | DUAL | GULL WING | 260 | - | - | - | 30 | - | 8 | R-PDSO-G8 | Not Qualified | - | - | - | DELTA CONNECTED, 3 ELEMENTS | - | 35A | - | - | - | - | - | SILICON SURGE PROTECTOR | 8.5 A | 225V | 120A | - | - | - | - | - | ROHS3 Compliant | - |