- Operating Temperature
- Output Type
- Output Voltage
- Pin Count
- Line Regulation
- Load Regulation
- Mounting
- Number of Outputs
- Output Current
- Supplier Package
- Junction to Case
- Polarity
Attribute column
Manufacturer
STMicroelectronics Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Junction to Case | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supplier Package | Usage Level | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Voltage | Output Type | Input Voltage-Nom | Polarity | Temperature Grade | Analog IC - Other Type | Output Current | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Switcher Configuration | Switching Frequency-Max | Screening Level | Line Regulation | Load Regulation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHFL4913KP50-02V STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | 8.3 °C/W | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | CFPAK | Military grade | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 1 | - | 5 V | Fixed | - | Positive | - | - | 2 A | - | - | - | - | - | - | Military | 0.3 % | 0.3 % | - | - | ||
![]() RHFL4913KP331 STMicroelectronics | 2 | - | Datasheet | - | - | - | - | 12 V | - | - | 8.3 °C/W | - | - | 12 V | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | CFPAK | - | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | LDO | 1 | - | 3.3 V | Fixed | - | Positive | - | - | 2 A | - | - | - | - | - | - | - | 0.3 % | 0.3 % | - | - | ||
![]() RHFL4913S50-04V STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | 8.3 °C/W | - | - | 12 V | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD | Military grade | -55 to 150 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | LDO | 1 | - | 5 V | Fixed | - | Positive | - | - | 3 A | - | - | - | - | - | - | Military | 0.3 % | 0.3 % | - | - | ||
![]() E-L4973D3.3 STMicroelectronics | In Stock | - | Datasheet | 25 Weeks, 5 Days | YES | 20 | STMICROELECTRONICS | - | 55 V | 8 V | - | STMicroelectronics | E-L4973D3.3 | - | - | 150 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | NOT SPECIFIED | 5.22 | Yes | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | 8542.39.00.01 | Switching Regulator or Controllers | BCDMOS | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | compliant | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | 24 V | - | AUTOMOTIVE | SWITCHING REGULATOR | - | VOLTAGE-MODE | 5.5 A | PULSE WIDTH MODULATION | 2.65 mm | BUCK | 300 kHz | - | - | - | 12.8 mm | 7.5 mm |