Filters
  • Ihs Manufacturer
  • Manufacturer Part Number
  • Memory Density
  • Memory IC Type
  • Memory Width
  • Number of Words
  • Number of Words Code
  • Operating Temperature-Max
  • Organization
  • Package Body Material
  • Package Code
  • Package Description

Attribute column

Manufacturer

STMicroelectronics USB, DVI, HDMI Connectors

View Mode:
22 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Access Time-Max

Clock Frequency-Max (fCLK)

Ihs Manufacturer

Manufacturer Part Number

Memory Types

Number of Words

Number of Words Code

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Reflow Temperature-Max (s)

Risk Rank

RoHS

Rohs Code

Supply Voltage-Nom (Vsup)

JESD-609 Code

Pbfree Code

ECCN Code

Type

Terminal Finish

Max Operating Temperature

Min Operating Temperature

HTS Code

Terminal Position

Terminal Form

Peak Reflow Temperature (Cel)

Number of Functions

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Supply Voltage-Max (Vsup)

Power Supplies

Temperature Grade

Supply Voltage-Min (Vsup)

Interface

Max Supply Voltage

Min Supply Voltage

Memory Size

Operating Mode

Supply Current-Max

Data Bus Width

Organization

Seated Height-Max

Memory Width

Standby Current-Max

Memory Density

Parallel/Serial

Memory IC Type

Programming Voltage

Serial Bus Type

Endurance

Data Retention Time-Min

Write Protection

Data Polling

Toggle Bit

Command User Interface

Number of Sectors/Size

Sector Size

Length

Width

M29F040B70K1T
M29F040B70K1T

STMicroelectronics

In Stock

-

Datasheet

YES

32

70 ns

-

STMICROELECTRONICS

M29F040B70K1T

NOR

524288 words

512000

70 °C

-

PLASTIC/EPOXY

QCCJ

PLASTIC, LCC-32

LDCC32,.5X.6

RECTANGULAR

CHIP CARRIER

Obsolete

QFJ

NOT SPECIFIED

5.28

Non-Compliant

No

5 V

e0

-

EAR99

NOR TYPE

TIN LEAD

70 °C

0 °C

8542.32.00.51

QUAD

J BEND

NOT SPECIFIED

1

1.27 mm

not_compliant

32

R-PQCC-J32

Not Qualified

5.5 V

5 V

COMMERCIAL

4.5 V

Parallel

5.5 V

4.5 V

512 kB

ASYNCHRONOUS

0.02 mA

8 b

512KX8

3.56 mm

8

0.0001 A

4194304 bit

PARALLEL

FLASH

5 V

-

100000 Write/Erase Cycles

-

-

YES

YES

YES

8

64K

13.97 mm

11.43 mm

M25PE40-VMP6G
M25PE40-VMP6G

STMicroelectronics

In Stock

-

Datasheet

YES

8

-

33 MHz

MICRON TECHNOLOGY INC

M25PE40-VMP6G

-

524288 words

512000

85 °C

-40 °C

UNSPECIFIED

HVSON

HVSON, SOLCC8,.25

SOLCC8,.25

RECTANGULAR

SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE

Obsolete

SOIC

30

5.4

-

Yes

3 V

-

Yes

EAR99

NOR TYPE

-

-

-

8542.32.00.51

DUAL

NO LEAD

260

1

1.27 mm

compliant

8

R-XDSO-N8

Not Qualified

3.6 V

3/3.3 V

INDUSTRIAL

2.7 V

-

-

-

-

SYNCHRONOUS

0.015 mA

-

512KX8

1 mm

8

0.00001 A

4194304 bit

SERIAL

FLASH

2.7 V

SPI

100000 Write/Erase Cycles

20

HARDWARE/SOFTWARE

-

-

-

-

-

6 mm

5 mm