- Supplied Contents
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Utilized IC / Part
- Function
- Evaluation Kit
- Primary Attributes
- Embedded
- REACH SVHC
- Secondary Attributes
Attribute column
Manufacturer
STMicroelectronics Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Package / Case | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Function | Output Voltage | Operating Supply Voltage | Number of Channels | Interface | Output Current | Data Bus Width | Utilized IC / Part | Supplied Contents | Evaluation Kit | Core Architecture | Primary Attributes | Embedded | Secondary Attributes | Features | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EV-VN7040AS STMicroelectronics | 55 |
| Datasheet | - | - | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | High Side Driver (Internal FET) | - | - | - | - | 34A | - | VN7040AS | Board(s) | Yes | - | 1-Channel (Single) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-MKI109V2 STMicroelectronics | 6 | - | Datasheet | - | - | - | MEMS | Obsolete | 1 (Unlimited) | Interface | 85°C | -40°C | - | - | 5V | - | USB | - | - | STM32 and MEMS Demo Boards | Board(s) | Yes | - | DIL24 Socket for ST MEMS Adapter Boards | Yes, MCU, 32-Bit | Graphical User Interface | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-SPIN3201 STMicroelectronics | 2317 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | - | - | STD140N6F7, STSPIN32F0 | Board(s) | - | - | Motors (BLDC) | Yes, MCU, 32-Bit | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVAL6470H-DISC STMicroelectronics | 39 | - | Datasheet | - | - | - | dSPIN™ | Active | 1 (Unlimited) | Power Management | 125°C | -25°C | Motor Controller/Driver, Stepper | - | - | - | - | 3A | - | L6470 | Board(s) | Yes | - | - | Yes, MCU, 32-Bit | On-Board LEDs | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-IHM036V1 STMicroelectronics | 2768 |
| Datasheet | - | - | - | STM32 | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | - | - | STGIPN3H60, STM32F100 | Board(s) | Yes | - | - | Yes, MCU, 32-Bit | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EVAL6206Q STMicroelectronics | 12 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | 125°C | -25°C | Motor Controller/Driver | - | 52V | - | - | 2.5A | - | L6206 | Board(s) | Yes | - | Dual Full-Bridge (H-Bridge) Driver | No | Over Current and Temperature Protection | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() P-NUCLEO-IHM001 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | - | - | L6230, STM32F302, mbed-Enabled Development | Board(s), Accessories | Yes | - | Motors (BLDC, PMSM) | Yes, MCU, 32-Bit | Potentiometer Speed Control | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVAL6228QR STMicroelectronics | 42 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | - | - | L6228Q | Board(s) | Yes | - | Motors (Stepper) | No | 8 V ~ 52V Supply, 1.4A Out | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVAL6470PD STMicroelectronics | 11 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | 125°C | -25°C | Motor Controller/Driver, Stepper | - | 45V | - | - | 3A | - | L6470 | Board(s) | Yes | - | - | No | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVALKITST7580-1 STMicroelectronics | 2325 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Interface | - | - | Power Line Communication/Modem (PLC, PLM) | - | 13V | - | I2C, SPI, USART, USB | - | - | ALTAIR04-900, ST7580 | Board(s) | Yes | - | AC Power Line Network | Yes, MCU, 32-Bit | Graphical User Interface | I2C | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() EVAL6474PD STMicroelectronics | 42 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | 125°C | -25°C | Motor Controller/Driver | 45V | 45V | - | SPI | 7A | - | L6474 | Board(s) | Yes | - | Dual Full-Bridge (H-Bridge) Driver | No | Over Current and Temperature Protection | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVAL6235Q STMicroelectronics | 8 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | 52V | 52V | - | - | 2.5A | - | L6235 | Board(s) | Yes | - | Motors (BLDC) | No | Over Current and Temperature Protection | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EV-VNQ5027AK STMicroelectronics | 32 | - | Datasheet | - | Surface Mount | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | High Side Driver (Internal FET) | - | 36V | - | - | - | - | VNQ5027AK | Board(s) | Yes | - | 4-Channel (Quad) | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EVAL6207Q STMicroelectronics | 11 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | - | - | L6207Q | Board(s) | - | - | Dual Full-Bridge (H-Bridge) Driver | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVAL6225PD STMicroelectronics | 32 |
| Datasheet | - | - | SOIC | - | Active | 1 (Unlimited) | Power Management | - | - | H-Bridge Driver (Internal FET) | - | - | - | - | - | - | L6225PD SOIC | Board(s) | Yes | - | Dual Full-Bridge (H-Bridge) Driver | No | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() EVLPOWERSTEP01 STMicroelectronics | 10 | - | Datasheet | - | - | SIP | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver, Stepper | - | - | - | - | - | - | powerSTEP01 | Board(s) | Yes | - | - | - | Graphical User Interface | - | - | - | ROHS3 Compliant | - | ||
![]() EV-VND5T100AJ STMicroelectronics | 32 |
| Datasheet | - | Surface Mount | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | High Side Driver (Internal FET) | - | 36V | - | - | - | - | VND5T100AJ | Board(s) | Yes | - | 2-Channel (Dual) | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() P-NUCLEO-USB002 STMicroelectronics | 101 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Interface | - | - | USB Type-C™ | - | - | - | - | - | - | STM32F072RB, STUSB1602 | Board(s) | - | - | - | Yes, MCU, 32-Bit | - | - | - | - | RoHS Compliant | - | ||
![]() STEVAL-IFP033V1 STMicroelectronics | 40 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | High Side Driver (Internal FET) | - | - | 8 | - | - | - | ISO8200BQ | Board(s) | - | - | - | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-PCC009V2 STMicroelectronics | 31 | - | Datasheet | ACTIVE (Last Updated: 7 months ago) | Base | - | - | Active | 1 (Unlimited) | Interface | - | - | IBU | - | 3.6V | - | I2C, SPI, UART | - | 32b | STM32 | Board(s) | Yes | ARM | I2C, SPI, UART Interface | Yes, MCU, 32-Bit | USB Powered | I2C | No | No SVHC | ROHS3 Compliant | Lead Free |