- Supplied Contents
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Utilized IC / Part
- Function
- Evaluation Kit
- Primary Attributes
- Embedded
- REACH SVHC
- Secondary Attributes
Attribute column
Manufacturer
STMicroelectronics Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Function | Output Voltage | Operating Supply Voltage | Output Current | Utilized IC / Part | Supplied Contents | Evaluation Kit | Core Architecture | Primary Attributes | Embedded | Secondary Attributes | Features | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVALPWD13F60 STMicroelectronics | 12 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | - | - | H-Bridge Driver (Internal FET) | - | - | - | PWD13F60 | Board(s) | - | - | - | - | On-Board Test Points | - | - | - | Non-RoHS Compliant | - | ||
![]() EVAL6474H STMicroelectronics | 43 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | - | - | Motor Controller/Driver | - | 45V | 3A | L6474 | Board(s) | Yes | - | Dual Full-Bridge (H-Bridge) Driver | No | Over Current and Temperature Protection | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IFP016V2 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | - | Interface | - | - | Transceiver | - | - | - | L6360 | Board(s) | Yes | - | IO-Link Communication Master | No | Overvoltage, Short-Circuit and Thermal Protection | I2C | - | No SVHC | ROHS3 Compliant | - | ||
![]() EVAL6472H-DISC STMicroelectronics | 10 | - | Datasheet | - | - | - | dSPIN™ | Active | 1 (Unlimited) | - | Power Management | 125°C | -25°C | Motor Controller/Driver, Stepper | - | - | 3A | L6472 | Board(s) | Yes | - | - | Yes, MCU, 32-Bit | On-Board LEDs | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-3DP001V1 STMicroelectronics | 1 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | - | - | Motor Controller/Driver | - | - | - | L6474 | Board(s) | Yes | ARM | 3D Printers | - | On-Board LEDs | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EV-VNH7100AS STMicroelectronics | 12 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | - | - | Motor Controller/Driver | - | - | - | VNH7100AS | Board(s) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVAL6206PD STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | - | Power Management | - | - | H-Bridge Driver (Internal FET) | - | - | - | L6206 | Board(s) | Yes | - | 2 H-Bridge, 8 ~ 52V Output, Use with PractiSPIN | No | Temperature Protection, Adjustable Current Limit | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() EVAL6208PD STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | - | Power Management | - | - | Motor Controller/Driver | - | - | - | L6208 | Board(s) | Yes | - | Motors (Stepper) | No | 2 H-Bridge, 8 ~ 52V Output, Use with PractiSPIN | UVLO | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() STEVAL-IFP006V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | - | - | High Side Driver (Internal FET) | - | - | - | VNI4140 | Board(s) | Yes | - | 4 Channel Internal Switch | No | Short-Circuit, Thermal and Undervoltage Protection | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IHP007V1 STMicroelectronics | 48 | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | - | Interface | - | - | Power Line Communication/Modem (PLC, PLM) | - | - | - | ST7580, STM32F103 | Board(s) | Yes | - | - | Yes, MCU, 32-Bit | Graphical User Interface | - | - | - | ROHS3 Compliant | - | ||
![]() EVL6562A-400W STMicroelectronics | 2874 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | - | - | Power Factor Correction | 400V | - | - | L6562A | Board(s) | Yes | - | 400W, 400V Out, 90 ~ 265VAC In | No | Continuous Current Mode | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() EV-VNQ5E050AK STMicroelectronics | 32 |
| Datasheet | Surface Mount | - | - | VIPower™ | Active | 1 (Unlimited) | - | Power Management | - | - | High Side Driver (Internal FET) | - | 28V | - | VNQ5E050AK | Board(s) | Yes | - | 4-Channel (Quad) | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVAL6229PD STMicroelectronics | 30 |
| Datasheet | - | SOIC | - | - | Active | 1 (Unlimited) | - | Power Management | - | - | Motor Controller/Driver | - | - | 2.8A | L6229PD SOIC | Board(s) | Yes | - | Motors (BLDC) | No | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-ESC001V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | - | - | Motor Controller/Driver | - | - | - | STM32F303, L6398, STL160NS3LLH7 | Board(s) | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() EVAL6208Q STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | - | - | Motor Controller/Driver, Stepper | - | 52V | 2.5A | L6208 | Board(s) | Yes | - | Dual Full-Bridge (H-Bridge) Driver | No | Over Current and Temperature Protection | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IFP002V1 STMicroelectronics | In Stock | - | Datasheet | - | - | Bulk | - | Obsolete | 1 (Unlimited) | Power | Power Management | - | - | High Side Driver (Internal FET) | - | - | - | VN808 | Board(s) | Yes | - | 16 Channel Internal Switch | No | Short-Circuit, Thermal and Undervoltage Protection | - | No | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() EVAL6924U STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | - | - | Battery Charger | - | - | 1A | L6924UTR | Board(s) | Yes | - | Li-Ion / Li-Pol (1 Cell) | No | Safety Timer, Cell Temperature Monitoring, Can Use AC Supply | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() EVAL6235PD STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | - | - | Motor Controller/Driver | - | - | - | L6235 | Board(s) | Yes | - | Motors (BLDC) | No | Overvoltage, Short-Circuit and Thermal Protection | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() EVAL-VNH5019-P1 STMicroelectronics | In Stock | - | Datasheet | - | Module | - | VIPower™ | Obsolete | 1 (Unlimited) | - | Power Management | - | - | Motor Controller/Driver | - | - | 12A | VNH5019 | Board(s) | Yes | - | Single-H-Bridge Driver | - | On-Board LEDs | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-IHM041V1 STMicroelectronics | 14 | - | Datasheet | - | - | - | STM8 | Active | 1 (Unlimited) | - | Power Management | - | - | Motor Controller/Driver | - | - | - | STM8S103F3P6 | Board(s) | Yes | - | - | Yes, MCU, 8-Bit | On-Board LEDs | - | - | No SVHC | ROHS3 Compliant | - |