- Supplied Contents
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Utilized IC / Part
- Function
- Evaluation Kit
- Primary Attributes
- Embedded
- REACH SVHC
- Secondary Attributes
Attribute column
Manufacturer
STMicroelectronics Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Function | Operating Supply Voltage | Interface | Output Current | Number of Bits | Utilized IC / Part | Supplied Contents | Evaluation Kit | Core Architecture | Primary Attributes | Embedded | Secondary Attributes | Features | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STEVAL-IFN001V2 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | ST10F276 | Board(s) | - | - | Flash MCU with DSP Functionalities | Yes, MCU, 16-Bit | CAN, I2C, RS-232 and RS-485 Interfaces | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-MKI138V2 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Audio | - | - | MEMS Omnidirectional Microphones | - | USB | - | - | MP34DB01 | Board(s) | Yes | - | - | Yes, MCU, 32-Bit | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IAC001V1 STMicroelectronics | 2788 |
| Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Reference Design | - | - | Central Alarm Unit: MCU Based | - | - | - | - | M41ST95W, ST72321BJ9, VN340SP-E | Board(s) | Yes | - | 8 Inputs, 7 Outputs, RS-485 Interface | Yes, MCU, 8-Bit | Graphical User Interface | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() EVALSTPM33 STMicroelectronics | 13 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | 85°C | -40°C | Energy/Power Meter | - | RS-232, SPI, UART, USB | - | - | STPM33 | Board(s) | Yes | - | Isolated | - | On-Board LEDs | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IME013V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Timing | - | - | Pulse Generator | - | - | - | - | STHV800 | Board(s) | Yes | - | 8-Channel (Octal) | Yes, Other | On-Board LEDs | - | - | - | ROHS3 Compliant | - | ||
![]() EV-VN7040AJ STMicroelectronics | 32 | - | Datasheet | - | - | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | High Side Driver (Internal FET) | - | - | 34A | - | VN7040AJ | Board(s) | Yes | - | 1-Channel (Single) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-CCM003V1 STMicroelectronics | 2295 | - | Datasheet | - | Module | - | S-Touch™ | Obsolete | 1 (Unlimited) | Reference Design | - | - | Remote Camera | - | - | - | 32 | STM32 | Board(s) | Yes | ARM | Graphic panel with ZigBee® | Yes, MCU, 32-Bit | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI129V4 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Audio | - | - | MEMS Omnidirectional Microphones | - | - | - | - | MP34DT04 | Board(s) | - | - | Digital Output | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IHM005V1 STMicroelectronics | In Stock | - | Datasheet | - | - | Bulk | - | Obsolete | Not Applicable | Power Management | - | - | Motor Controller/Driver | - | - | - | - | VIPer12A | Board(s) | Yes | - | - | No | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STEVAL-PCC010V1 STMicroelectronics | 2381 | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Interface | - | - | Ethernet Controller (PHY and MAC) | - | - | - | - | ST802RT1 | Board(s) | Yes | - | 1 Port, 100BASE-TX/10BASE-T | Yes, MCU, 8-Bit | MII, RMII | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IHM035V2 STMicroelectronics | 2189 | - | Datasheet | - | - | - | SLLIMM™ | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | STGIPN3H60 | Board(s) | Yes | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IHM039V1 STMicroelectronics | 2880 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | CAN, I2C, RS-232, USB | - | - | STM32F415 | Board(s) | Yes | - | - | Yes, MCU, 32-Bit | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IME002V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Discontinued | 1 (Unlimited) | Interface | - | - | Analog Front End (AFE) for ECG, EKG | - | - | - | - | HM301D | Board(s) | Yes | - | Multi-lead | Yes, MCU, 32-Bit | Graphical User Interface, SPI and USB Interfaces | - | - | - | ROHS3 Compliant | - | ||
![]() EVAL-L99DZ100G STMicroelectronics | 39 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | L99DZ100G | Board(s) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STEVAL-CBP006V1 STMicroelectronics | In Stock | - | Datasheet | Panel | - | - | STM8S | Obsolete | 1 (Unlimited) | Power Management | - | - | Special Purpose, Standby PWR Management | - | - | - | - | STM8S105xx | Board(s) | Yes | - | 4-Digit, 7-Segment Display with 6 LEDs | Yes, MCU, 8-Bit | 6 Switches, 4 Buttons, 1 Slider | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-PCC015V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Interface | - | - | USB to UART (RS232) Bridge | 5V | RS-232, USB | - | - | ST3232B, STM32F103T8 | Board(s) | Yes | - | Full Speed (12Mbps) | Yes, MCU, 32-Bit | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IPMNG5Q STMicroelectronics | 45 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | STGIPQ5C60T-HZ | Board(s) | - | - | - | - | On-Board LEDs, Test Points | - | - | - | ROHS3 Compliant | - | ||
![]() EV-VN7007AH STMicroelectronics | 48 | - | Datasheet | - | - | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | High Side Driver (Internal FET) | - | - | - | - | VN7007AH | Board(s) | - | - | 1-Channel (Single) | - | On-Board LEDs | - | - | - | ROHS3 Compliant | - | ||
![]() EVAL6208N STMicroelectronics | 48 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | L6208N DIP | Board(s) | Yes | - | Motors (Stepper) | No | 2 H-Bridge, 8 ~ 52V Output, Use with PractiSPIN | UVLO | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() EVAL6562-250W STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Power Factor Correction | - | - | - | - | L6562 | Board(s) | Yes | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |