- Supplied Contents
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Utilized IC / Part
- Function
- Evaluation Kit
- Primary Attributes
- Embedded
- REACH SVHC
- Secondary Attributes
Attribute column
Manufacturer
STMicroelectronics Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Function | Operating Supply Voltage | Interface | Operating Supply Current | Output Current | Utilized IC / Part | Supplied Contents | Evaluation Kit | Core Architecture | Primary Attributes | Embedded | Secondary Attributes | Features | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STEVAL-SCR001V1 STMicroelectronics | 34 |
| Datasheet | 10 Weeks | - | - | - | - | Active | 1 (Unlimited) | Circuit Protection | - | - | Overcurrent | - | - | - | - | TN5015H-6G | Board(s) | - | - | - | No | - | - | - | - | RoHS Compliant | - | ||
![]() STEVAL-IPE006V2 STMicroelectronics | In Stock | - | Datasheet | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Energy/Power Meter | - | RS-232 | - | - | ST7538 | Board(s) | Yes | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EVAL-L9301 STMicroelectronics | 2244 |
| Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | High and Low Side Driver (Internal FET) | - | - | - | - | L9301 | Board(s) | - | - | 8-Channel (Octal) | - | Graphical User Interface | - | - | - | Non-RoHS Compliant | - | ||
![]() STEVAL-IPP002V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | 2005 | - | Active | - | - | - | - | - | - | RS-232, USB | - | - | - | - | Yes | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() EVAL-L9942 STMicroelectronics | 24 |
| Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver, Stepper | - | - | - | - | L9942 | Board(s) | Yes | - | Motors (Stepper) | No | - | - | - | - | RoHS Compliant | - | ||
![]() STEVAL-ISQ006V1 STMicroelectronics | In Stock | - | Datasheet | - | Hardware | - | - | - | Obsolete | 1 (Unlimited) | Interface | - | - | USB to PMBus Bridge | - | - | - | - | ST72F651 | Board(s) | Yes | ARM | Identifies, Configures, Controls and Monitors Connected Slaves | Yes, MCU, 8-Bit | Graphical User Interface | PMBus | No | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-ISB040V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Wireless Power Supply/Charging | - | - | - | - | STWLC03 | Board(s) | - | - | Receiver | - | I2C Interface | - | - | - | Non-RoHS Compliant | - | ||
![]() STEVAL-IPMNG8Q STMicroelectronics | 39 | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | STGIPQ8C60T-HZ | Board(s) | - | - | - | - | On-Board LEDs, Test Points | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISQ002V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | Obsolete | 1 (Unlimited) | Interface | - | - | PMBus | - | - | - | - | ST72F264 | Board(s) | Yes | - | The PMBus™ Interface Using the ST7 I²C Peripheral | Yes, MCU, 8-Bit | Firmware in C Language | I2C | No | No SVHC | ROHS3 Compliant | - | ||
![]() EVALST7590-1 STMicroelectronics | 2554 |
| Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | Interface | 85°C | -40°C | Power Line Communication/Modem (PLC, PLM) | 3.3V | UART | 35mA | - | ST7590 | Board(s), Cable(s) | Yes | - | PRIME Compliant | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-MKI155V2 STMicroelectronics | 41 | - | Datasheet | - | - | - | - | - | Obsolete | 1 (Unlimited) | Audio | - | - | MEMS Omnidirectional Microphones | 3.6V | - | - | - | MP34DB02 | Board(s) | Yes | - | Digital Output | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() EVALSP820-XS STMicroelectronics | 19 | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | STSPIN820 | Board(s) | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() STEVAL-IME011V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | Obsolete | 1 (Unlimited) | Timing | - | - | Pulse Generator | - | - | - | - | STHV748 | Board(s) | Yes | - | 4-Channel (Quad) | Yes, Other | On-Board LEDs | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IHP002V1 STMicroelectronics | 2039 |
| Datasheet | - | - | - | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Energy/Power Meter | - | - | - | - | STM32F10x, ST7540 PLM, STPM01 | Board(s) | Yes | - | PLM Communications | Yes, MCU, 32-Bit | On/Off or Dimming Configuration | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-CBP002V1 STMicroelectronics | In Stock | - | Datasheet | - | Panel | - | - | - | Obsolete | 1 (Unlimited) | Interface | - | - | Front Panel Controller, VFD | 12V | I2C | - | - | STFPC320 | Board(s) | Yes | - | - | Yes, MCU, 8-Bit | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-ILL004V1 STMicroelectronics | In Stock | - | Datasheet | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Phase Control | 240V | - | - | 11mA | ST7FLITE09 | Board(s) | Yes | - | Light Dimmer and Motor Speed Control | Yes, MCU, 8-Bit | Selectable Button or Potentiometer Controlled | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EVAL6230QR STMicroelectronics | 41 | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | 52V | - | - | 2.8A | L6230Q | Board(s) | Yes | - | Motors (DC) | No | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() EV-VND5T035AK STMicroelectronics | 26 |
| Datasheet | - | Surface Mount | - | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | High Side Driver (Internal FET) | 36V | - | - | - | VND5T035AK | Board(s) | Yes | - | 2-Channel (Dual) | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-OET002V1 STMicroelectronics | 63 |
| Datasheet | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() EVAL-L9960 STMicroelectronics | 11 | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | H-Bridge Driver (Internal FET) | - | - | - | - | L9960 | Board(s) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |