- Supplied Contents
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Utilized IC / Part
- Function
- Evaluation Kit
- Primary Attributes
- Embedded
- REACH SVHC
- Secondary Attributes
Attribute column
Manufacturer
STMicroelectronics Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Function | Number of Outputs | Output Voltage | Operating Supply Voltage | Interface | Output Current | Number of Bits | Min Input Voltage | Max Input Voltage | Utilized IC / Part | Supplied Contents | Evaluation Kit | Core Architecture | Primary Attributes | Embedded | Secondary Attributes | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EV-VN5E025AJ STMicroelectronics | 32 |
| Datasheet | Surface Mount | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | - | High Side Driver (Internal FET) | - | - | 28V | - | - | - | - | - | VN5E025AJ | Board(s) | Yes | - | 1-Channel (Single) | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVAL4981A STMicroelectronics | 24 |
| Datasheet | - | Bulk | - | Active | 1 (Unlimited) | Power Management | - | - | - | Power Factor Correction | - | 400V | - | - | - | - | - | - | L4981A | Board(s) | Yes | - | 360W, 400V Out, 85~265VAC In | No | Continuous Current Mode | No | - | ROHS3 Compliant | Lead Free | ||
![]() EV-VN7003AH STMicroelectronics | 31 | - | Datasheet | - | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | - | High Side Driver (Internal FET) | - | - | - | - | - | - | - | - | VN7003AH | Board(s) | - | - | 1-Channel (Single) | - | On-Board LEDs | - | - | ROHS3 Compliant | - | ||
![]() EVAL6480H STMicroelectronics | 42 | - | Datasheet | - | - | - | Active | 1 (Unlimited) | Power Management | 33mOhm | 125°C | -25°C | Motor Controller/Driver, Stepper | - | 85V | 85V | - | 25A | - | - | - | L6480 | Board(s) | Yes | - | - | No | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-ISB041V1 STMicroelectronics | 49 | - | Datasheet | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | - | Battery Charger | - | - | - | - | - | - | - | - | STBC02 | Board(s) | - | - | - | No | - | - | - | Non-RoHS Compliant | - | ||
![]() EV-VN7003ALH STMicroelectronics | 33 | - | Datasheet | - | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | - | High Side Driver (Internal FET) | - | - | - | - | - | - | - | - | VN7003ALH | Board(s) | - | - | 1-Channel (Single) | - | On-Board LEDs | - | - | ROHS3 Compliant | - | ||
![]() EV-VN7140AS STMicroelectronics | 24 |
| Datasheet | - | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | - | High Side Driver (Internal FET) | - | - | - | - | 12A | - | - | - | VN7140AS | Board(s) | Yes | - | 1-Channel (Single) | - | - | - | - | ROHS3 Compliant | - | ||
![]() EV-VNH5180A STMicroelectronics | 32 | - | Datasheet | - | Bulk | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | - | Motor Controller/Driver | - | - | - | - | 8A | - | - | - | VNH5180A | Board(s) | Yes | - | Single-H-Bridge Driver | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-IFP010V3 STMicroelectronics | 32 |
| Datasheet | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | - | High Side Driver (Internal FET) | - | - | - | - | - | - | - | - | VNI2140J | Board(s) | Yes | - | 2 Channel Internal Switch | No | Short-Circuit, Thermal and Undervoltage Protection | - | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-ILD003V1 STMicroelectronics | 24 |
| Datasheet | Wall | - | - | Obsolete | 1 (Unlimited) | Opto/Lighting | - | - | - | Dimmer | 1 | - | 264V | - | - | - | 198V | 264V | TS820 | Board(s) | Yes | - | - | No | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() P-NUCLEO-USB001 STMicroelectronics | 101 | - | Datasheet | - | - | - | Active | 1 (Unlimited) | Interface | - | - | - | USB Type-C™ | - | - | - | - | - | 32 | - | - | STM32F072RB, mbed-Enabled Development | Board(s), Cable(s) | Yes | ARM | 2-Channel (Dual) | Yes, MCU, 32-Bit | On-Board LEDs | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EV-VND5E160J STMicroelectronics | In Stock | - | Datasheet | Surface Mount | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | - | High Side Driver (Internal FET) | - | - | 28V | - | - | - | - | - | VND5E160J | Board(s) | Yes | - | 2-Channel (Dual) | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EV-VN5E050J STMicroelectronics | 47 |
| Datasheet | Surface Mount | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | - | High Side Driver (Internal FET) | - | - | 28V | - | - | - | - | - | VN5E050J | Board(s) | Yes | - | 1-Channel (Single) | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EV-VN7016AJ STMicroelectronics | 32 |
| Datasheet | - | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | - | High Side Driver (Internal FET) | - | - | - | - | - | - | - | - | VN7016AJ | Board(s) | Yes | - | 1-Channel (Single) | No | On-Board LEDs | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISF003V1 STMicroelectronics | 2417 | - | Datasheet | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | - | - | - | - | - | - | - | - | - | - | STM8S003F3, VIPer25 | Board(s) | Yes | - | - | Yes, MCU, 8-Bit | On-Board LEDs | - | No SVHC | ROHS3 Compliant | - | ||
![]() EV-VN7050AS STMicroelectronics | 12 | - | Datasheet | - | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | - | High Side Driver (Internal FET) | - | - | - | - | - | - | - | - | VN7050AS | Board(s) | Yes | - | 1-Channel (Single) | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-SPIN3202 STMicroelectronics | 16 | - | Datasheet | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | - | Motor Controller/Driver | - | - | - | - | - | - | - | - | STSPIN32F0A | Board(s) | - | - | - | Yes, MCU, 32-Bit | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISV012V1 STMicroelectronics | 30 | - | Datasheet | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | - | Battery Charger Solar Powered | - | 4.2V | - | - | - | - | - | - | L6924D, SPV1040 | Board(s) | Yes | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-FCU001V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | - | Flight Controller | - | - | - | - | - | - | - | - | STM32F401 | Board(s) | - | - | - | Yes, MCU, 32-Bit | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-PCC018V1 STMicroelectronics | 26 | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Interface | - | - | - | USB 2.0 to UART (RS232) Bridge | - | - | 5V | UART, USB | - | - | - | - | CP2102 | Board(s) | Yes | - | Full Speed, 300bps to 1Mbps | No | On-Board LEDs | - | - | ROHS3 Compliant | Lead Free |