- Supplied Contents
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Utilized IC / Part
- Function
- Evaluation Kit
- Primary Attributes
- Embedded
- REACH SVHC
- Secondary Attributes
Attribute column
Manufacturer
STMicroelectronics Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Function | Operating Supply Voltage | Interface | Output Current | Utilized IC / Part | Supplied Contents | Evaluation Kit | Primary Attributes | Embedded | Secondary Attributes | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STEVAL-ISF001V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Power Factor Correction | - | - | - | L6563 | Board(s) | Yes | 3kW, 400V Out, FOT(Fixed Off Time Control), 240 VAC (185 ~ 265Vrms) | No | Iout Max 7.5A | No | - | ROHS3 Compliant | Lead Free | ||
![]() EVAL-L99PM62-72 STMicroelectronics | 14 | - | Datasheet | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Power Supply Supervisor/Tracker/Sequencer | - | - | - | L99PM62GXP, L99PM72GXP | Board(s) | - | - | - | - | - | - | - | - | ||
![]() STEVAL-IFP010V2 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | High Side Driver (Internal FET) | - | - | - | VNI2140J | Board(s) | Yes | 2 Channel Internal Switch | No | Short-Circuit, Thermal and Undervoltage Protection | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IAS001V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Reference Design | - | - | Security Keypad (MCU Based) | 19V | RS-232, SCI | - | ST7FLITE39, STM1403 | Board(s) | Yes | 4x3 Key Matrix, Intrusion Detection | Yes, MCU, 8-Bit | Graphical User Interface, RS-232 Interface | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-SPMD250V1 STMicroelectronics | In Stock | - | Datasheet | Module | - | EASY POWER™ | Obsolete | 1 (Unlimited) | Power Management | 85°C | -40°C | Motor Controller/Driver | - | - | - | SPMD250 | Board(s) | Yes | Motors (Stepper) | No | Remote Shutdown | No | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-ILL004V2 STMicroelectronics | In Stock | - | Datasheet | - | Bulk | - | Obsolete | 2A (4 Weeks) | Power Management | - | - | Phase Control | 240V | - | - | ST7FLITEU5Y0B6 | Board(s) | Yes | Light Dimmer and Motor Speed Control | Yes, MCU, 8-Bit | Selectable Button or Potentiometer Controlled | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-PCC004V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Interface | - | - | USB 2.0 Slave | - | - | - | STUSB02E, ST72F63B | Board(s), Cable(s) | Yes | Low Speed (1.5Mbps) | Yes, MCU, 8-Bit | Graphical User Interface | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EV-VNQ7140AJ STMicroelectronics | 44 |
| Datasheet | - | - | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | High Side Driver (Internal FET) | - | - | - | VNQ7140AJ | Board(s) | Yes | 4-Channel (Quad) | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IHM029V2 STMicroelectronics | 12 | - | Datasheet | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | STM8S103F2, T1235T | Board(s) | Yes | - | Yes, MCU, 8-Bit | On-Board LEDs | - | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-TSP003V2 STMicroelectronics | 2441 |
| Datasheet | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Power over Ethernet (PoE) | - | - | - | PM8800A | Board(s) | - | - | No | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-MKI126V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Audio | - | - | MEMS Omnidirectional Microphones | 3.3V | I2S | - | MP45DT02, STA321MPL | Board(s) | Yes | Digital Output | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IPC001V1 STMicroelectronics | 611 |
| Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Reference Design | - | - | Electronic Fiscal Cash Register (EFCR) | - | Ethernet, I2C, RS-232, SPI, USB | - | STR710FZ2T6 | Board(s) | Yes | - | Yes, MCU, 32-Bit | - | No | - | ROHS3 Compliant | - | ||
![]() STEVAL-CCA018V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Audio | - | - | Audio Processing | 5.5V | I2C | - | TS4657 | Board(s) | Yes | I2S, Right- or Left-Justified | No | 3V ~ 5.5V Supply | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IPE020V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Energy/Power Meter | - | IrDA | 10A | M24LR64, STM8L152, STPM10 | Board(s) | Yes | - | Yes, MCU, 8-Bit | LCD On-Board | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISB038V1R STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Wireless Power Supply/Charging | - | - | - | STWLC04 | Board(s) | Yes | Receiver | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-MKI117V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Audio | - | - | MEMS Omnidirectional Microphones | 5V | USB | - | MP34DT01, STM32F107RC | Board(s) | Yes | Digital Output | Yes, MCU, 32-Bit | On-Board LEDs | - | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-IHM027V1 STMicroelectronics | In Stock | - | Datasheet | Module | - | - | Obsolete | Not Applicable | Power Management | - | - | Motor Controller/Driver | - | - | - | STGIPS10K60A | Board(s) | Yes | - | No | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() EVAL6520-1421 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Opto/Lighting | - | - | Ballast Control | 264V | - | 170mA | L6520, STT13005D | Board(s) | Yes | Drives T5-14W-HE and T5-21W-HE Lamps | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IPG001V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Energy/Power Meter | - | - | - | STM32L152VB | Board(s) | Yes | Gas Meter | Yes, MCU, 32-Bit | LCD On-Board | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IHM009V1 STMicroelectronics | In Stock | - | Datasheet | - | Bulk | SEMITOP® | Obsolete | Not Applicable | Power Management | - | - | Motor Controller/Driver | - | - | - | STG3P3M25N60 | Board(s) | Yes | - | No | - | - | - | ROHS3 Compliant | Contains Lead |