- Supplied Contents
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Utilized IC / Part
- Function
- Evaluation Kit
- Primary Attributes
- Embedded
- REACH SVHC
- Secondary Attributes
Attribute column
Manufacturer
STMicroelectronics Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Function | Number of Outputs | Output Voltage | Operating Supply Voltage | Interface | Output Current | Min Input Voltage | Max Input Voltage | Utilized IC / Part | Supplied Contents | Evaluation Kit | Primary Attributes | Embedded | Secondary Attributes | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STEVAL-OET003V1 STMicroelectronics | 12 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Circuit Protection | Electrostatic Discharge (ESD) | - | - | - | - | - | - | - | STM8AF528 | Board(s) | Yes | - | Yes, MCU, 8-Bit | CAN and LIN Interfaces | - | No SVHC | ROHS3 Compliant | - | ||
![]() P-NUCLEO-IOM01M1 STMicroelectronics | 101 | - | Datasheet | 26 Weeks | - | - | - | Active | 1 (Unlimited) | Interface | Transceiver, IO-Link® | - | - | - | - | - | - | - | STM32F446RET6, L6360 | Board(s) | - | - | Yes, MCU, 32-Bit | - | - | - | - | - | ||
![]() STEVAL-POE005V1 STMicroelectronics | 2900 | - | Datasheet | 20 Weeks | - | - | - | Active | 1 (Unlimited) | Power Management | Power over Ethernet (PoE) | - | - | - | - | - | - | - | PM8804, PM8805 | Board(s) | - | - | - | - | - | - | - | - | ||
![]() EVALKITSTKNX STMicroelectronics | 2220 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Interface | Transceiver | - | - | - | - | - | - | - | STKNX | Board(s) | - | USB Powered | Yes, MCU, 32-Bit | On-Board LEDs | - | - | - | - | ||
![]() EVAL-SCS002V1 STMicroelectronics | 50 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISB045V1 STMicroelectronics | In Stock | - | Datasheet | 10 Weeks | - | - | - | Active | 1 (Unlimited) | Power Management | Wireless Power Supply/Charging | - | - | - | - | - | - | - | STWBC-WA | Board(s) | - | - | - | - | - | - | - | - | ||
![]() EVAL6470 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Power Management | Motor Controller/Driver | - | - | - | - | 3A | - | - | L6470 | Board(s) | Yes | Motors (Stepper) | No | Over Current and Temperature Protection | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IHM021V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Power Management | Motor Controller/Driver | - | - | - | - | - | - | - | L6390, STD5NK52ZD-1 | Board(s) | Yes | - | Yes, MCU, 32-Bit | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-CCH002V2 STMicroelectronics | 2572 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | 9V | VGA | - | - | - | - | - | Yes | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() STEVAL-MKI139V2 STMicroelectronics | 53 | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Audio | MEMS Omnidirectional Microphones | - | - | - | - | - | - | - | MP33AB01 | Board(s) | Yes | Analog Output | No | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISB003V1 STMicroelectronics | 33 | - | Datasheet | - | - | - | - | Not For New Designs | 1 (Unlimited) | Power Management | Battery Charger | - | - | - | - | - | - | - | ST7FLIT15BY0, ST72F60E2 | Board(s) | Yes | Li-Ion / Li-Pol (1 Cell) | Yes, MCU, 8-Bit | Powered by Wall Adapter Also, LED Status Indicators | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-ISV014V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Power Management | Energy Harvesting | - | - | 5V | USB | - | - | - | SPV1040, STBC21, STC3100 | Board(s) | Yes | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STEVAL-TLL002V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Opto/Lighting | Camera Flash | 1 | 16.5V | 5.5V | - | 300mA | 2.6V | 5.5V | STCF01 | Board(s) | Yes | - | No | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-IHM012V1 STMicroelectronics | In Stock | - | Datasheet | - | - | 8 | - | Obsolete | 1 (Unlimited) | Power Management | Motor Controller/Driver | - | - | - | - | - | - | - | ST7FLITEUS5 | Board(s) | Yes | Motors (DC) | Yes, MCU, 8-Bit | DC Chopper | No | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-ISV006V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Power Management | Battery Charger Solar Powered | - | - | - | - | - | - | - | SPV1040 | Board(s) | - | Single Output Voltage up to 5.5V | Yes | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-SPMD150V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | EASY POWER™ | Obsolete | 1 (Unlimited) | Power Management | Motor Controller/Driver | - | - | - | - | - | - | - | SPMD150 | Board(s) | Yes | Motors (Stepper) | No | Remote Shutdown | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-CBP003V1 STMicroelectronics | In Stock | - | Datasheet | - | Panel | - | - | Obsolete | 1 (Unlimited) | Interface | Front Panel Controller, LED | - | - | - | SPI | - | - | - | STLED316S, ST7FLITE39F2 | Board(s) | Yes | 16 Segment VFD, 12 Front Panel Keys, 3 LEDs, IR Sensor | Yes, MCU, 8-Bit | ST7FLITE39F2 MCU Hosts the SPI Master | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EVAL-D-L99DZ120 STMicroelectronics | 24 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | Motor Controller/Driver | - | - | - | - | - | - | - | L99DZ120 | Board(s) | - | - | - | - | - | - | - | - | ||
![]() EVAL-L99DZ120 STMicroelectronics | 32 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | Motor Controller/Driver | - | - | - | - | - | - | - | L99DZ120 | Board(s) | - | - | - | - | - | - | - | - | ||
![]() EVAL6924D STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Power Management | Battery Charger | - | 4.1V | - | - | - | - | - | L6924D | Board(s) | Yes | Li-Ion / Li-Pol (1 Cell) | No | CC/CV Profile, 2 Status LEDs | - | - | ROHS3 Compliant | Contains Lead |