- Supplied Contents
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Utilized IC / Part
- Function
- Evaluation Kit
- Primary Attributes
- Embedded
- REACH SVHC
- Secondary Attributes
Attribute column
Manufacturer
STMicroelectronics Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Function | Output Voltage | Operating Supply Voltage | Operating Supply Current | Output Current | Number of Bits | Utilized IC / Part | Supplied Contents | Evaluation Kit | Core Architecture | Primary Attributes | Embedded | Secondary Attributes | Features | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVAL6393FB STMicroelectronics | 25 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | 125°C | -40°C | Half H-Bridge Driver (External FET) | 580V | - | - | 3A | - | L6393 | Board(s) | Yes | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IME003V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Timing | - | - | Pulse Generator | 90V | - | - | 2A | - | STHV748 | Board(s) | Yes | ARM | 4-Channel (Quad) | Yes, Other | On-Board LEDs | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVL6563H-100W STMicroelectronics | 32 | - | Datasheet | - | 100 | - | - | Active | 1 (Unlimited) | Power Management | - | - | Power Factor Correction | - | - | - | - | - | L6563 | Board(s) | Yes | - | 100W Power Factor Correction and Preregulator Combination | No | Transition Mode and Active Tracking Boost Function | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IHT003V2 STMicroelectronics | 53 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | - | ACST6 | Board(s) | - | - | Motors (AC) | No | Compressor Starter Circuits | - | - | - | Non-RoHS Compliant | - | ||
![]() STEVAL-CCA023V1 STMicroelectronics | 11 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Audio | - | - | Microphone Pre-Amp | - | 5.5V | 1.8mA | - | - | TS472 | Board(s) | Yes | - | Microphone Pre-Amp, 2V Bias Output, Standby (1uA Max) | No | 2.2 ~ 5.5V, 2kV ESD Protection, Fully Differential In/Out | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-IPE016V1 STMicroelectronics | 39 | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Energy/Power Meter | - | - | - | - | - | STPM10 | Board(s) | Yes | - | - | - | On-Board LEDs | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-ISB001V1 STMicroelectronics | In Stock | - | Datasheet | - | - | Bulk | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Battery Charger | 5V | - | - | - | - | STD1LNK60Z | Board(s) | Yes | - | 1 Cell, 4.7V @ 400mA Out, CV/CC, 85 ~ 265VAC Input, 1.9W | No | >65% Efficient, 51 ~ 91mW Standby Input Power | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-MKI109V3 STMicroelectronics | 1 | - | Datasheet | - | - | - | MEMS | Active | 1 (Unlimited) | Interface | - | - | - | - | - | - | - | - | STM32 and MEMS Demo Boards | Board(s) | Yes | ARM | DIL24 Socket for ST MEMS Adapter Boards | Yes, MCU, 32-Bit | Graphical User Interface | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() STEVAL-MKI139V1 STMicroelectronics | 79 | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Audio | - | - | MEMS Omnidirectional Microphones | - | - | - | - | - | MP33AB01 | Board(s) | Yes | - | Analog Output | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISB009V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Power Management | - | - | Battery Monitor | - | - | - | - | - | STC3100 | Board(s) | Yes | - | Monitors Current, Voltage, Temperature | No | Includes Coulomb Counter for Charge/Discharge Status | I2C | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() STEVAL-ISQ014V1 STMicroelectronics | 33 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Current Sensing | - | - | - | - | - | TSZ121 | Board(s) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IHM038V1 STMicroelectronics | 33 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Fan Control | - | - | - | - | - | STM32F100 | Board(s) | - | - | - | Yes, MCU, 32-Bit | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISB035V1 STMicroelectronics | 51 | - | Datasheet | 13 Weeks | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Battery Charger | - | - | - | - | - | STBC03 | Board(s) | - | - | - | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IPM15B STMicroelectronics | 11 | - | Datasheet | - | - | - | SLLIMM™ | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | - | STGIB15CH60TS-L | Board(s) | Yes | - | - | - | Over Current and Temperature Protection | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISA102V2 STMicroelectronics | 39 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Power Factor Correction | - | - | - | - | - | L6562A | Board(s) | - | - | - | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() EV-VNH5050A STMicroelectronics | 25 | - | Datasheet | - | - | Bulk | VIPower™ | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | 30A | - | VNH5050A | Board(s) | Yes | - | Single-H-Bridge Driver | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IHM029V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | VIPer™ plus | Obsolete | Not Applicable | Power Management | - | - | Motor Controller/Driver | - | - | - | - | - | STM8S103F2, T1235H | Board(s) | Yes | - | Universal Motor Control, 90 ~ 265 VAC Input, 2000W Output | Yes, MCU, 8-Bit | On-Board LEDs | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-SCM001V1 STMicroelectronics | In Stock | - | Datasheet | - | Module | Bulk | - | Obsolete | 1 (Unlimited) | Timing | - | - | ARM7 based RTC USB Dongle | - | - | - | - | - | M41T62, ST72F651 | Board(s) | Yes | - | RTC (Real-Time Clock) and Mass Storage Capabilities | Yes, MCU, 8-Bit | Graphical User Interface, USB Interface | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IHM010V1 STMicroelectronics | In Stock | - | Datasheet | - | Module | - | - | Obsolete | Not Applicable | Power Management | - | - | Motor Controller/Driver | - | - | - | - | 8 | ST7FMC2S4 | Board(s) | Yes | ARM | - | Yes, MCU, 8-Bit | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IPMNM2N STMicroelectronics | 43 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | Power Management | - | - | Motor Controller/Driver | - | - | - | - | - | STIPN2M50T-H | Board(s) | - | - | - | - | On-Board LEDs, Test Points | - | - | - | ROHS3 Compliant | - |