- Supplied Contents
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Utilized IC / Part
- Function
- Evaluation Kit
- Primary Attributes
- Embedded
- REACH SVHC
- Secondary Attributes
Attribute column
Manufacturer
STMicroelectronics Evaluation and Demonstration Boards and Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Function | Voltage - Rated AC | Number of Outputs | Output Voltage | Operating Supply Voltage | Interface | Output Current | Number of Bits | Min Input Voltage | Max Input Voltage | Utilized IC / Part | Supplied Contents | Evaluation Kit | Core Architecture | Primary Attributes | Embedded | Secondary Attributes | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STEVAL-FET001V1 STMicroelectronics | 10 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Timing | Real Time Clock (RTC) | - | - | - | - | - | - | - | - | - | M41T62 | Board(s) | Yes | - | - | - | - | - | - | I2C | - | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-IHM015V1 STMicroelectronics | 2834 | - | Datasheet | Base | - | - | - | Obsolete | Not Applicable | - | Power Management | Motor Controller/Driver | - | - | - | - | - | - | 32 | - | - | ST7FMC2S4, STS8DNH3LL | Board(s) | Yes | ARM | Motors (BLAC, BLDC, PMAC, PMDC) | Yes, MCU, 8-Bit | Graphical User Interface | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-IPE018V1 STMicroelectronics | 10 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | Energy/Power Meter | - | - | - | - | - | - | - | - | - | STPM10 | Board(s) | Yes | - | - | - | On-Board LEDs | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EV-VND7030AJ STMicroelectronics | 42 |
| Datasheet | - | - | - | VIPower™ | Active | 1 (Unlimited) | - | Power Management | High Side Driver (Internal FET) | - | - | - | - | - | 56A | - | - | - | VND7030AJ | Board(s) | Yes | - | 2-Channel (Dual) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IHM045V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | Motor Controller/Driver | - | - | - | - | - | - | - | - | - | STGIPN3H60A, VIPer06 | Board(s) | Yes | - | Permanent Magnet Synchronous Motors (PMSM) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ILB009V1 STMicroelectronics | 2346 |
| Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | - | Opto/Lighting | Ballast Control | - | 2 | 400V | - | - | 150mA | - | 180V | 264V | STD3N62K3, STD845DN40 | Board(s) | Yes | - | - | No | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-IHP005V1 STMicroelectronics | 20 | - | Datasheet | - | Module | - | - | Active | 1 (Unlimited) | - | Interface | Power Line Transceiver | - | - | 12V | 12V | RS-232, SPI, USART | - | - | - | - | ST7540, STM32F103CB | Board(s) | Yes | - | PLM Communications | Yes, MCU, 32-Bit | SPI Interface | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EVAL-L9907 STMicroelectronics | 2754 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | Motor Controller/Driver | - | - | - | - | - | - | - | - | - | L9907 | Board(s) | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() STEVAL-ISB019V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | - | Power Management | Power Distribution Switch (Load Switch) | - | - | - | - | - | - | - | - | - | STCC2540 | Board(s) | Yes | - | USB Charging Port | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISW001V1 STMicroelectronics | In Stock | - | Datasheet | - | Module | - | - | Obsolete | 1 (Unlimited) | - | Reference Design | Arc Welder | - | - | - | - | - | - | - | - | - | - | Board(s) | Yes | - | Input 185 ~ 265 VAC | No | 135A, 80V Output | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-IKM001V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | dSPIN™ | Obsolete | Not Applicable | - | Power Management | Motor Controller/Driver, Stepper | - | - | - | - | SPI | 7A | - | - | - | L6470 | Board(s), Accessories | Yes | - | - | Yes, MCU, 32-Bit | On-Board LEDs | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IFN003V1 STMicroelectronics | 2049 | - | Datasheet | - | - | - | STM32 | Obsolete | Not Applicable | - | Power Management | Motor Controller/Driver | - | - | - | 48V | USB | - | - | - | - | L6230, STM32F103 | Board(s) | Yes | ARM | Motors (PMSM) | Yes, MCU, 32-Bit | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EVALSTPM3X-3PH STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | Energy/Power Meter | - | - | - | - | - | - | - | - | - | STM8S903, STPM33, STPM34 | Board(s) | - | - | - | Yes, MCU, 8-Bit | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IFP030V1 STMicroelectronics | 11 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Interface | Digital Signal Termination | - | - | - | - | - | - | - | - | - | SCLT3-8BQ7 | Board(s) | Yes | - | 8-Channel (Octal) | - | SPI Interface | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-VNH5180A STMicroelectronics | 2347 | - | Datasheet | - | - | Bulk | VIPower™ | Active | 1 (Unlimited) | - | Power Management | Motor Controller/Driver | - | - | - | - | - | 8A | - | - | - | VNH5180A | Board(s) | Yes | - | Single-H-Bridge Driver | Yes, MCU, 8-Bit | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EVAL-L9779WD-SPI STMicroelectronics | 2331 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Power Management | Engine Control | - | - | - | - | - | - | - | - | - | L9779WD-SPI | Board(s) | Yes | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() STEVAL-ILD002V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | Power | Opto/Lighting | Ballast Control | 264V | 1 | - | - | - | - | - | - | - | L6574 | Board(s) | Yes | - | 20W (3U T3 Lamp), 180 ~ 264 VAC, Dimmable | No | Preheating Ignition | 180V | 264V | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-IHM017V1 STMicroelectronics | In Stock | - | Datasheet | - | 100 | - | - | Obsolete | Not Applicable | - | Power Management | Motor Controller/Driver | - | - | - | - | - | - | 32 | - | - | ST7FMC2S4 | Board(s) | Yes | ARM | Motors (BLDC) | Yes, MCU, 8-Bit | ICC Interface | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-CCC002V1 STMicroelectronics | 42 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | Interface | USB Type-C™ | - | - | - | - | - | - | - | - | - | STUSB1600A | Board(s) | - | - | - | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EV-VN7007ALH STMicroelectronics | In Stock | - | Datasheet | - | - | - | VIPower™ | Active | 1 (Unlimited) | - | Power Management | High Side Driver (Internal FET) | - | - | - | - | - | - | - | - | - | VN7007ALH | Board(s) | - | - | 1-Channel (Single) | - | On-Board LEDs | - | - | - | - | - | ROHS3 Compliant | - |