- Supplied Contents
- Board Type
- Main Purpose
- Outputs and Type
- Utilized IC / Part
- Regulator Topology
- Voltage - Output
- Part Status
- Frequency - Switching
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Evaluation Kit
Attribute column
Manufacturer
STMicroelectronics Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Voltage-Input | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Operating Supply Voltage | Interface | Output Current | Current - Output | Voltage - Output | Frequency - Switching | Utilized IC / Part | Supplied Contents | Evaluation Kit | Board Type | Power - Output | Main Purpose | Outputs and Type | Regulator Topology | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVLVIP25L-10WSB STMicroelectronics | In Stock | - | Datasheet | - | - | VIPer™ plus | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5V | 60kHz | VIPer25 | Board(s) | Yes | Fully Populated | 10W | AC/DC, Primary Side | 1, Isolated | Flyback | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-ISC001V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 15V | 60kHz | L6565 | Board(s) | Yes | Fully Populated | 30W | AC/DC, Primary Side | 1, Isolated | Flyback | No | - | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-ISA048V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 6V~12V | - | ST8R00 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Up | - | Boost | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-ISA026V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.3V | 250kHz | L6732 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | No | - | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-ISA139V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.43V | - | PM6644 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | - | - | ROHS3 Compliant | - | ||
![]() EVL6563S-200ZRC STMicroelectronics | 11 |
| Datasheet | 200 | - | - | Active | 1 (Unlimited) | - | - | - | 500mA | - | 400V | 40kHz min | L6563 | Board(s) | Yes | Fully Populated | 200W | AC/DC, Non-Isolated | 2, Non-Isolated | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-ISA112V1 STMicroelectronics | 12 |
| Datasheet | - | - | VIPer™ plus | Active | 1 (Unlimited) | 60°C | - | - | - | - | 12V | - | VIPer06 | Board(s) | Yes | Fully Populated | 4W | AC/DC, Primary Side | 1, Non-Isolated | Flyback | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISA024V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.3V | 250kHz | L6725 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | No | - | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-ISA063V2 STMicroelectronics | 34 |
| Datasheet | - | - | - | Obsolete | 1 (Unlimited) | - | 5.5V | - | - | - | 1.2V~5.5V | 1.5MHz | STBB1 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Up or Down | 1, Non-Isolated | Buck-Boost | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISA025V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.3V | 400kHz | L6730 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EVAL4973 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.3V~40V | 100kHz | L4973 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | No | - | ROHS3 Compliant | Contains Lead | ||
![]() EVAL6926D STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 0.6V~5.5V | 600kHz | L6926 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | No | - | ROHS3 Compliant | Lead Free | ||
![]() ST1S09DEMOBO12 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1.5MHz | ST1S09 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Down | - | Buck | - | - | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-SPDC01V2 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | 85°C | - | - | - | - | 0.6V~5V | Adjustable | SPDC12L00010 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-ISA129V1 STMicroelectronics | 14 |
| Datasheet | - | - | VIPER™ | Active | 1 (Unlimited) | - | - | - | - | - | 16V | 115kHz | VIPer16 | Board(s) | Yes | Fully Populated | - | AC/DC, Primary Side | 1, Isolated | Flyback | - | - | ROHS3 Compliant | - | ||
![]() ST1S09IDEMOBO12 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1.5MHz | ST1S09 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Down | - | Buck | - | - | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-ISA130V1 STMicroelectronics | 20 | - | Datasheet | - | - | VIPER™ | Active | 1 (Unlimited) | - | - | - | - | - | 12V | 30kHz | VIPer06 | Board(s) | Yes | Fully Populated | - | AC/DC, Primary Side | 1, Non-Isolated | Buck | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-CBL012V1 STMicroelectronics | 11 |
| Datasheet | - | - | - | Active | 1 (Unlimited) | - | - | I2C, USB | - | - | - | - | LNBH26 | Board(s) | Yes | Fully Populated | - | Special Purpose DC/DC, LNB | 2, Non-Isolated | Boost | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-ISA172V2 STMicroelectronics | 830 | - | Datasheet | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 48V or 52V | 100kHz | STM32F334C8, VIPer27 | Board(s) | Yes | Fully Populated | 2kW | AC/DC, Primary and Secondary Side with PFC | 1, Non-Isolated | Flyback | - | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-ISA070V1 STMicroelectronics | In Stock | - | Datasheet | SOIC | 2.8V~5.5V | - | Active | 1 (Unlimited) | - | - | - | - | 3A | 0.8V~5.5V | 1.5MHz | ST1S31 | Board(s) | Yes | Fully Populated | - | DC/DC, Step Down | 1, Non-Isolated | Buck | No | No SVHC | ROHS3 Compliant | - |