- Board Type
- Contents
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- Type
- RoHS Status
- Core Processor
- Utilized IC / Part
- Series
- Core Architecture
- Evaluation Kit
Attribute column
Manufacturer
STMicroelectronics Evaluation Boards - Embedded - MCU, DSP
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Memory Types | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Interface | Memory Size | Number of Bits | Core Processor | Data Bus Width | Utilized IC / Part | Evaluation Kit | Core Architecture | Contents | Board Type | Platform | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NUCLEO-F746ZG STMicroelectronics | In Stock | - | Datasheet | - | Fixed | - | - | - | STM32F7 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | - | 32 | ARM® Cortex®-M7 | - | STM32F746ZG, mbed-Enabled Development | Yes | ARM | Board(s) | Evaluation Platform | Nucleo-144 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NUCLEO-F103RB STMicroelectronics | In Stock | - | Datasheet | - | Fixed | LQFP | - | - | STM32F1 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | 12V | USB | - | 32 | ARM® Cortex®-M3 | 32b | STM32F103RB, mbed-Enabled Development | Yes | ARM | Board(s) | Evaluation Platform | Nucleo-64 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32L152C-DISCO STMicroelectronics | 16 | - | Datasheet | - | Fixed | - | - | Bulk | STM32L1 | Active | 1 (Unlimited) | MCU 32-Bit | 50°C | 0°C | 5V | - | - | 32 | ARM® Cortex®-M3 | - | STM32L152 | Yes | ARM | Board(s), LCD | Evaluation Platform | Discovery | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32L4R9I-DISCO STMicroelectronics | 30 | - | Datasheet | - | Fixed | - | - | - | STM32L4 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | - | - | ARM® Cortex®-M4 | - | STM32L4R9 | - | ARM | Board(s), OLED | Evaluation Platform | Discovery | - | - | ROHS3 Compliant | - | ||
![]() STM32F0DISCOVERY STMicroelectronics | In Stock | - | Datasheet | - | Fixed | - | - | - | STM32F0 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | 5V | USB | - | 32 | ARM® Cortex®-M0 | - | STM32F051R8T6 | Yes | ARM | Board(s) | Evaluation Platform | Discovery | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32F3DISCOVERY STMicroelectronics | 6 | - | Datasheet | PCB | Fixed | - | - | - | STM32F3 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | 3.3V | USB | - | 32 | ARM® Cortex®-M4 | - | STM32F303VCT6 | Yes | ARM | Board(s) | Evaluation Platform | Discovery | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32F769I-EVAL STMicroelectronics | 2415 | - | Datasheet | - | Fixed | - | - | - | STM32F7 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | - | 32 | ARM® Cortex®-M7 | - | STM32F769 | Yes | ARM | Board(s) | Evaluation Platform | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32L100C-DISCO STMicroelectronics | 2 | - | Datasheet | External | Fixed | - | - | - | STM32L1 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | 5V | USB | - | 32 | ARM® Cortex®-M3 | 32b | STM32L100 | Yes | ARM | Board(s) | Evaluation Platform | Discovery | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32L496G-DISCO STMicroelectronics | 2106 | - | Datasheet | - | Fixed | - | - | - | STM32L4 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | - | - | ARM® Cortex®-M4 | - | STM32L496 | - | ARM | Board(s), LCD | Evaluation Platform | Discovery | - | - | ROHS3 Compliant | - | ||
![]() NUCLEO-L053R8 STMicroelectronics | In Stock | - | Datasheet | - | Fixed | - | - | - | STM32L0 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | 12V | USB | - | 32 | ARM® Cortex®-M0+ | 32b | STM32L053R8, mbed-Enabled Development | Yes | ARM | Board(s) | Evaluation Platform | Nucleo-64 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NUCLEO-F302R8 STMicroelectronics | In Stock | - | Datasheet | - | Fixed | - | - | - | STM32F3 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | 12V | USB | - | 32 | ARM® Cortex®-M4 | 32b | STM32F302R8, mbed-Enabled Development | Yes | ARM | Board(s) | Evaluation Platform | Nucleo-64 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32F4DISCOVERY STMicroelectronics | 4 | - | Datasheet | - | Fixed | - | - | - | STM32F4 | Obsolete | 1 (Unlimited) | MCU 32-Bit | - | - | 5V | USB | - | 32 | ARM® Cortex®-M4 | 32b | STM32F407VGT6 | Yes | ARM | Board(s) | Evaluation Platform | Discovery | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32L0538-DISCO STMicroelectronics | 1 | - | Datasheet | - | Fixed | - | RAM | - | STM32L0 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | 8kB | 32 | ARM® Cortex®-M0+ | - | STM32L053C8 | Yes | ARM | Board(s) | Evaluation Platform | Discovery | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM3220G-EVAL STMicroelectronics | 1 | - | Datasheet | - | Fixed | 120 | - | - | - | Active | 1 (Unlimited) | MCU 32-Bit | - | - | 5V | CAN, Ethernet, I2C, I2S, RS-232, USB | - | 32 | ARM® Cortex®-M3 | 32b | STM32 F2 | Yes | ARM | Board(s), LCD | Evaluation Platform | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32F469I-DISCO STMicroelectronics | 2885 | - | Datasheet | - | Fixed | - | RAM, SDRAM | - | STM32F4 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | 324kB | 32 | ARM® Cortex®-M4 | - | STM32F469 | Yes | ARM | Board(s) | Evaluation Platform | Discovery | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32F3348-DISCO STMicroelectronics | 5000 | - | Datasheet | - | Fixed | - | RAM | - | STM32F3 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | 16kB | 32 | - | - | STM32F3348 | Yes | ARM | Board(s) | Evaluation Platform | Discovery | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NUCLEO-F446RE STMicroelectronics | 7 | - | Datasheet | - | Fixed | - | - | - | STM32F4 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | - | 32 | ARM® Cortex®-M4 | - | STM32F446RE, mbed-Enabled Development | Yes | ARM | Board(s) | Evaluation Platform | Nucleo-64 | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SPC560D-DIS STMicroelectronics | 11 | - | Datasheet | - | Fixed | - | - | Bulk | - | Active | 1 (Unlimited) | MCU 32-Bit | - | - | 12V | USB | - | 32 | e200 | 32b | SPC560D | Yes | - | Board(s) | Evaluation Platform | Discovery | - | No SVHC | ROHS3 Compliant | - | ||
![]() STM32F0308-DISCO STMicroelectronics | 5000 | - | Datasheet | - | Fixed | - | RAM | - | - | Active | 1 (Unlimited) | MCU 32-Bit | - | - | 5V | Serial | - | 32 | ARM® Cortex®-M0 | 32b | STM32 F0 | Yes | ARM | Board(s) | Evaluation Platform | Discovery | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32F411E-DISCO STMicroelectronics | 10 | - | Datasheet | - | Fixed | - | RAM | - | STM32F4 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | 5V | I2C, I2S, SDIO, SPI, USART | 128kB | 32 | ARM® Cortex®-M4 | 32b | STM32F411VE | Yes | ARM | Board(s) | Evaluation Platform | - | - | No SVHC | ROHS3 Compliant | Lead Free |