- Amplifier Type
- Board Type
- Channels per IC
- Supplied Contents
- Utilized IC / Part
- Evaluation Kit
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- REACH SVHC
- Output Type
- Slew Rate
Attribute column
Manufacturer
STMicroelectronics Evaluation Boards - Op Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | Description/Function | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tool Is For Evaluation Of | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Output Type | Operating Supply Voltage | Note | Slew Rate | Amplifier Type | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Utilized IC / Part | Supplied Contents | Filter Type | Product Type | Evaluation Kit | Current - Output / Channel | -3db Bandwidth | Number of Lines | DC Resistance (DCR) (Max) | Board Type | Current Rating (Max) | Impedance @ Frequency | Channels per IC | Product | Current - Supply (Main IC) | Kit Contents | Product Category | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STEVAL-CCA057V2 STMicroelectronics | 32 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 8-MSOP Package | Board(s) | - | - | Yes | - | - | - | - | Bare (Unpopulated) | - | - | 2 - Dual | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() STEVAL-CCA057V4 STMicroelectronics | 31 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 8-DFN-EP Package | Board(s) | - | - | Yes | - | - | - | - | Bare (Unpopulated) | - | - | 2 - Dual | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() STEVAL-AETKT1V2 STMicroelectronics | 54 | - | Datasheet | - | - | STEVAL | - | - | - | - | - | - | STMicroelectronics | - | Bulk | Active | - | TSC2011, TSC2010, TSC2012 | - | - | - | - | - | - | - | Current Sense | - | - | - | - | Single-Ended | 2.7 V to 5.5 V | - | - | Current Sense | 2.7V ~ 5.5V | - | TSC2010, TSC2011, TSC2012 | Board(s) | - | - | - | 36 mA | 750 kHz | - | - | Fully Populated | - | - | 1 - Single | Evaluation Kits | 1.5 mA | Evaluation Board with Daughter Boards TSC2011/TSC2010/TSC2012 | - | - | - | - | - | - | - | ||
![]() STEVAL-CCA058V1 STMicroelectronics | 2263 | - | - | - | - | - | STMicroelectronics | - | 1 | TS921IDT | STMicroelectronics | - | STMicroelectronics | - | Bulk | Active | Details | TS921IDT | 7.513354 oz | - | Bulk | - | - | - | - | Operational Amplifiers | - | - | - | Development Tools | - | - | - | - | - | - | - | - | Board(s) | - | Amplifier IC Development Tools | - | - | - | - | - | Partially Populated | - | - | - | Development Kits | - | Training kit with Daughter Amplifier and Comparator Board | Amplifier IC Development Tools | - | - | - | - | - | - | ||
![]() STEVAL-AETKT2V1 STMicroelectronics | 8 | - | - | - | - | - | STMicroelectronics | Bidirectional Current Sense Amplifier | 1 | Current Sense Amplifiers | STMicroelectronics | + 125 C | STMicroelectronics | - 40 C | Bulk | Active | Details | TSC210, TSC213 | 0.465616 oz | - | Bulk | - | - | - | - | Current Sense | - | - | - | Development Tools | Single-Ended | 2.7 V to 26 V | - | 0.85V/μs | Current Sense | 2.7V ~ 26V | - | TSC210, TSC213 | Board(s) | - | Amplifier IC Development Tools | - | - | 100 kHz | - | - | Fully Populated | - | - | 1 - Single | Expansion Boards | 65 μA | 1 x Mother Board, 2 x Daughter Boards TSC213/TSC210 | Amplifier IC Development Tools | - | - | - | - | - | - | ||
![]() STEVAL-AETKT1V1 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | - | Pulse Electronics | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | -55°C ~ 125°C | - | BBBK | 0.063 L x 0.031 W (1.60mm x 0.80mm) | - | - | - | - | - | - | - | Single-Ended | - | - | - | Current Sense | 2.7V ~ 5.5V | - | TSC2011 | Board(s) | - | - | - | 36 mA | 750 kHz | 1 | 50mOhm | Fully Populated | 500mA | 11 Ohms @ 100 MHz | 1 - Single | - | 16 mA | - | - | 0.037 (0.95mm) | - | - | - | - | - | ||
![]() STEVAL-ISQ007V1 STMicroelectronics | 11 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 125°C | -40°C | - | - | Single-Ended | - | - | 0.9V/μs | Current Sense | 4V~24V | 60mA | TSC101 | Board(s) | - | - | Yes | - | 450kHz | - | - | Fully Populated | - | - | 1 - Single | - | 165μA | - | - | - | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() STEVAL-ISQ010V1 STMicroelectronics | 39 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -40°C | - | - | Single-Ended | 5.5V | - | 0.4V/μs | Current Sense | 3.5V~5.5V | 30mA | TSC102 | Board(s) | - | - | Yes | - | 800kHz | - | - | Fully Populated | - | - | 1 - Single | - | 420μA | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() STEVAL-CCA057V3 STMicroelectronics | 28 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 10-MSOP Package | Board(s) | - | - | Yes | - | - | - | - | Bare (Unpopulated) | - | - | 2 - Dual | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() STEVAL-CCA022V1 STMicroelectronics | 13 |
| Datasheet | - | SOT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | SC-70-5, SOT-23-5 Packages | Board(s) | - | - | Yes | - | - | - | - | Bare (Unpopulated) | - | - | 1 - Single | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() STEVAL-CCA057V1 STMicroelectronics | 39 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 8-SOIC Package | Board(s) | - | - | Yes | - | - | - | - | Bare (Unpopulated) | - | - | 2 - Dual | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() STEVAL-CCA057V5 STMicroelectronics | 26 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 8-DFN Package | Board(s) | - | - | Yes | - | - | - | - | Bare (Unpopulated) | - | - | 2 - Dual | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() STEVAL-CCA036V1 STMicroelectronics | 35 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 4.7μF | - | - | - | - | - | General Purpose | - | - | 8-SOIC Package | Board(s) | - | - | Yes | - | - | - | - | Bare (Unpopulated) | - | - | 1 - Single | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - |