- Sensor Type
- Utilized IC / Part
- Supplied Contents
- Interface
- Embedded
- Sensing Range
- Voltage - Supply
- Series
- Sensitivity
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
STMicroelectronics Evaluation Boards - Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Base Part Number | Output Type | Operating Supply Voltage | Interface | Utilized IC / Part | Supplied Contents | Evaluation Kit | Sensor Type | Sensitivity | Embedded | Sensing Range | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EK3L02AL STMicroelectronics | In Stock | - | Datasheet | - | - | - | Box | - | Obsolete | 1 (Unlimited) | - | - | 3.7V~18V | - | - | - | IC | LIS3L02AL | Board(s) | Yes | Accelerometer, 3 Axis | Vdd/5 V/g | - | ±2g | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() STEVAL-IFS012V9 STMicroelectronics | In Stock | - | - | - | - | TSSOP | - | - | Obsolete | 1 (Unlimited) | - | - | 2.7V~5.5V | - | - | - | I2C | STLM75DS2F | Board(s) | Yes | Temperature | ±0.5°C | No | -55°C ~ 125°C | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IFS017V8 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Box | - | Obsolete | 1 (Unlimited) | - | - | 2.2V~3.6V | - | - | 3.6V | Serial | STTS2004 | Board(s) | Yes | Temperature | - | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI044V1 STMicroelectronics | In Stock | - | Datasheet | - | Socket | - | - | MEMS | Obsolete | 1 (Unlimited) | - | - | - | - | Analog | 3.6V | Analog | LPR530AL | Board(s) | Yes | Gyroscope, 2 Axis | 3.33mV/°/s | No | ±300°/sec | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI013V1 STMicroelectronics | 20 |
| Datasheet | - | - | - | - | MEMS | Active | 1 (Unlimited) | - | - | 2.16V~3.6V | - | - | - | I2C, SPI | LIS302DL | Board(s) | Yes | Accelerometer, 3 Axis | 18 ~ 72mg/Digit | No | ±2.3g, 9.2g | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI035V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | MEMS | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Analog | LPR530AL | Board(s) | Yes | Gyroscope, 2 Axis | 3.3mV/°/s | Yes, MCU, 8-Bit | ±300°/sec | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VL53L1X-SATEL STMicroelectronics | 117 | - | Datasheet | - | - | - | Bulk | FlightSense™ | Active | 1 (Unlimited) | - | - | 2.8V~5V | VL53L1 | - | - | - | VL53L1X | Board(s) | - | Light, 3D Time-of-Flight (ToF) | - | - | - | - | - | - | - | ||
![]() STV-974/552S-R02 STMicroelectronics | In Stock | - | Datasheet | - | - | Module | Box | - | Obsolete | 1 (Unlimited) | - | - | - | STV974 | - | - | I2C | STV0974E, VS6552 | Board(s), Cable(s) | Yes | CMOS Imaging, Color (RGB) | 30FPS | Yes, DSP | VGA | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() STEVAL-IFS012V2 STMicroelectronics | 28 |
| Datasheet | - | - | TSSOP | Box | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | 2.7V~5.5V | - | - | - | I2C | STTS75 | Board(s) | Yes | Temperature | ±0.5°C | No | -55°C ~ 125°C | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IFS012V6 STMicroelectronics | In Stock | - | Datasheet | - | - | SOIC | Box | - | Obsolete | 1 (Unlimited) | - | - | 2.7V~5.5V | - | - | - | I2C | STDS75M2F | Board(s) | Yes | Temperature | ±0.5°C | No | -55°C ~ 125°C | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKSBOX1V1 STMicroelectronics | 100 | - | Datasheet | 26 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | STM32L4R9 | Board(s) | - | Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature | - | Yes, MCU, 32-Bit | - | - | - | - | - | ||
![]() STEVAL-MKI197V1 STMicroelectronics | 52 | - | Datasheet | - | - | - | Bulk | - | Active | 1 (Unlimited) | - | - | 1.71V~3.6V | - | - | - | I2C, Serial, SPI | LSM6DSOX | Board(s) | - | Accelerometer, Gyroscope, 3 Axis | - | - | ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-MKI186V1 STMicroelectronics | 37 | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 1.71V~3.6V | - | - | - | Serial, SPI | IIS3DHHC | Board(s) | - | Accelerometer, 3 Axis | 0.076mg/Digit | No | ±2.5g | - | - | - | - | ||
![]() STEVAL-MKI185V1 STMicroelectronics | 34 | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 1.71V~3.6V | - | - | - | I2C, SPI | IIS2MDC | Board(s) | - | Magnetic, Magnetometer | - | No | ±49.152g | - | - | - | - | ||
![]() STEVAL-MKI178V2 STMicroelectronics | 19 | - | Datasheet | - | - | - | Bulk | - | Active | 1 (Unlimited) | - | - | 1.71V~3.6V | - | - | - | I2C, SPI | LSM6DSL | Board(s) | - | Accelerometer, Gyroscope, 3 Axis | - | No | ±2g, 4g, 8g, 16g, ±125dps, 245dps, 500dps, 1000dps, 2000dps | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-STWINKT1 STMicroelectronics | In Stock | - | Datasheet | 8 Weeks | - | - | Bulk | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EK3L02AQ STMicroelectronics | In Stock | - | Datasheet | - | - | - | Box | - | Obsolete | 1 (Unlimited) | - | - | 2.4V~3.6V | - | - | - | IC | LIS3L02AQ | Board(s) | Yes | Accelerometer, 3 Axis | Vdd/5, Vdd/15 = V/g | - | ±2g, 6g | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STEVAL-MKI196V1 STMicroelectronics | 25 | - | Datasheet | - | - | - | - | iNEMO | Active | 1 (Unlimited) | - | - | 1.71V~3.6V | - | - | - | I2C, Serial, SPI | LSM6DSO | Board(s) | - | Accelerometer, Gyroscope, 3 Axis | - | - | ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec | - | - | - | - | ||
![]() STEVAL-MKI187V1 STMicroelectronics | 36 |
| Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | STM32F412 | Board(s) | - | Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature | - | Yes, MCU, 32-Bit | - | - | - | - | - | ||
![]() STEVAL-MKI202V1K STMicroelectronics | 46 | - | Datasheet | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | STDS75 | Board(s) | - | Temperature | - | - | - | - | - | - | - |