- Sensor Type
- Utilized IC / Part
- Supplied Contents
- Interface
- Embedded
- Sensing Range
- Voltage - Supply
- Series
- Sensitivity
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
STMicroelectronics Evaluation Boards - Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Operating Supply Voltage | Number of Channels | Interface | Utilized IC / Part | Supplied Contents | Evaluation Kit | Sensor Type | Core Architecture | Sensing Method | Sensitivity | Embedded | Sensing Range | Sensitivity (mV/G) | Features | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STEVAL-MKI029V1 STMicroelectronics | In Stock | - | Datasheet | - | - | Box | MEMS | Obsolete | 1 (Unlimited) | - | - | 4.5V | 5V | - | I2C, SCI | LIS331DLH, STM8S207R6T6 | Board(s) | Yes | Accelerometer, 3 Axis | - | - | 3.9mg/digit, 2mg/digit, 1mg/digit | Yes, MCU, 8-Bit | ±2g, 4g, 8g | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-IFS001V1 STMicroelectronics | In Stock | - | Datasheet | - | - | Bulk | MEMS | Obsolete | 1 (Unlimited) | - | - | 2.16V~3.6V | - | - | I2C, SPI | LIS3LV02DQ | Board(s) | Yes | Accelerometer, 3 Axis | - | - | 1024LSb/g | Yes, MCU, 8-Bit | ±2g, 6g | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STEVAL-MKI169V1 STMicroelectronics | 39 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | - | 2.4V~3.6V | - | 3 | I2C, SPI | I3G4250D | Board(s) | Yes | Gyroscope, 3 Axis | - | - | 8.75mdps/digit, 17.5mdps/digit, 70mdps/digit | No | ±250°/sec, ±500°/sec, ±2000°/sec | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() STEVAL-MKI045V1 STMicroelectronics | In Stock | - | Datasheet | Socket | - | - | MEMS | Obsolete | 1 (Unlimited) | - | - | - | - | - | Analog | LPY503AL | Board(s) | Yes | Gyroscope, 2 Axis | - | - | 33.3mV/°/s | No | ±30°/sec | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-IFS006V2 STMicroelectronics | In Stock | - | Datasheet | - | - | Box | - | Obsolete | 1 (Unlimited) | 85°C | - | 7V~32V | - | - | - | SPT01-335DEE, ST7LITEUS5, TDE1708DFT | Board(s) | Yes | Proximity, Inductive | - | - | Adjustable | Yes, MCU, 8-Bit | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI124V1 STMicroelectronics | In Stock | - | Datasheet | - | Module | Bulk | MEMS | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | L3GD20, LPS331AP, LSM303DLHC | Board(s) | Yes | Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature | - | - | Multiple | No | Multiple Ranges | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI071V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | MEMS | Obsolete | 1 (Unlimited) | - | - | 5V USB | - | - | Analog and Digital | LY330ALH | Board(s) | Yes | Gyroscope, 1 Axis | - | - | 3.752mV/°/s | Yes, MCU, 8-Bit | ±300°/sec | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI096V1 STMicroelectronics | In Stock | - | Datasheet | Plug-In | - | Box | MEMS | Obsolete | 1 (Unlimited) | - | - | 5V USB | - | - | Analog | LPR450AL | Board(s) | Yes | Gyroscope, 2 Axis | - | - | 2mV/°/s | Yes, MCU, 8-Bit | ±500°/sec | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI038V1 STMicroelectronics | In Stock | - | Datasheet | - | - | Box | MEMS | Obsolete | 1 (Unlimited) | - | - | - | - | - | Analog | LPY550AL | Board(s) | Yes | Gyroscope, 2 Axis | - | - | 2mV/°/s | No | ±500°/sec | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() STEVAL-MKI087V1 STMicroelectronics | In Stock | - | Datasheet | Socket | - | Box | MEMS, nano | Obsolete | 1 (Unlimited) | - | - | - | - | - | I2C, SPI | LIS331DL | Board(s) | Yes | Accelerometer, 3 Axis | - | - | 18mg/digit, 72mg/digit | No | ±2.3g, 9.2g | - | - | No | Unknown | ROHS3 Compliant | Contains Lead | ||
![]() P-NUCLEO-6180X1 STMicroelectronics | 11 |
| Datasheet | - | - | Box | FlightSense™ | Active | 1 (Unlimited) | - | - | - | - | - | I2C | STM32F401RE, VL6180X, mbed-Enabled Development | Board(s) | Yes | Light, 3D Time-of-Flight (ToF) | ARM | Optical | - | Yes, MCU, 32-Bit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-MKI091V1 STMicroelectronics | In Stock | - | Datasheet | Plug-In | - | Box | MEMS, nano | Obsolete | 1 (Unlimited) | - | - | - | - | - | I2C, SPI | LIS331DLM | Board(s) | Yes | Accelerometer, 3 Axis | - | - | 64LSB/G, 32LSB/g, 16LSB/g | No | ±2g, 4g, 8g | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-IFR003V1 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | M41T83 | Board(s) | Yes | Temperature | - | - | - | No | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI167V1 STMicroelectronics | 45 |
| Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | - | 2.16V~3.6V | - | 3 | I2C, SPI | H3LIS200DL | Board(s) | Yes | Accelerometer, 3 Axis | - | - | 780mV/g, 1560mV/g | - | ±100g, ±200g | 1560 mV/g | I2C | - | No SVHC | ROHS3 Compliant | - | ||
![]() STEVAL-MKI133V1 STMicroelectronics | In Stock | - | Datasheet | Socket | - | - | MEMS | Obsolete | 1 (Unlimited) | 85°C | -40°C | 2.16V~3.6V | 3.6V | - | I2C, SPI | LSM303D | Board(s) | Yes | Accelerometer, Magnetometer | - | - | 0.061 ~ 0.732mg/LSB, 0.08 ~ 0.479mgauss/LSB | No | ±2g, 4g, 6g, 8g, 16g, ±2 ~ 12gauss | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI179V1 STMicroelectronics | 70 | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | - | 1.62V~3.6V | - | - | I2C, SPI | LIS2DW12 | Board(s) | - | Accelerometer, 3 Axis | - | - | - | No | ±2g, 4g, 8g, 16g | - | - | - | - | Non-RoHS Compliant | - | ||
![]() STEVAL-MKI142V1 STMicroelectronics | 45 |
| Datasheet | Socket | - | Box | - | Active | 1 (Unlimited) | - | - | 1.7V~3.6V | 1.8V | - | Digital | LPS25H | Board(s) | Yes | Pressure | - | - | - | - | 260 ~ 1260 mbar | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI099V1 STMicroelectronics | In Stock | - | Datasheet | Socket | - | Box | MEMS | Obsolete | 1 (Unlimited) | - | - | - | - | - | Analog | LPR403AL | Board(s) | Yes | Gyroscope, 2 Axis | - | - | 33.3mV/°/s | Yes, MCU, 8-Bit | ±30°/sec | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI095V1 STMicroelectronics | In Stock | - | Datasheet | Plug-In | - | Box | MEMS | Obsolete | 1 (Unlimited) | - | - | 5V USB | - | - | Analog | LPR4150AL | Board(s) | Yes | Gyroscope, 2 Axis | - | - | 0.67mV/°/s | Yes, MCU, 8-Bit | ±1500°/sec | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI092V2 STMicroelectronics | 35 |
| Datasheet | - | - | - | MEMS, nano | Active | 1 (Unlimited) | - | - | - | - | - | I2C, SPI | LIS331HH | Board(s) | - | Accelerometer, 3 Axis | - | - | 12mg/digit, 6mg/digit, 3mg/digit | No | ±6g, 12g, 24g | - | - | - | - | ROHS3 Compliant | - |