- Sensor Type
- Utilized IC / Part
- Supplied Contents
- Interface
- Embedded
- Sensing Range
- Voltage - Supply
- Series
- Sensitivity
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
STMicroelectronics Evaluation Boards - Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Operating Supply Voltage | Interface | Utilized IC / Part | Supplied Contents | Evaluation Kit | Sensor Type | Sensitivity | Embedded | Sensing Range | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STEVAL-MKI106V1 STMicroelectronics | In Stock | - | Datasheet | Socket | - | Box | - | Not For New Designs | 1 (Unlimited) | - | - | 2.16V~3.6V | - | I2C | LSM303DLHC | Board(s) | Yes | Accelerometer, Magnetometer | 1 ~ 12mg/LSB, ±1%FS/gauss | No | ±2g, 4g, 8g, 16g, ±1.3 ~ 8.1 gauss | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-MKI034V1 STMicroelectronics | 43 | - | Datasheet | - | 100 | - | MEMS | Obsolete | 1 (Unlimited) | - | - | - | - | Analog and Digital | LPR510AL | Board(s) | Yes | Gyroscope, 2 Axis | 10mV/°/s | Yes, MCU, 8-Bit | ±100°/sec | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-MKI168V1 STMicroelectronics | 31 | - | Datasheet | - | - | Bulk | - | Active | 1 (Unlimited) | - | - | 1.71V~3.6V | - | I2C, SPI | IIS2DH | Board(s) | Yes | Accelerometer, 3 Axis | 0.98 mg/digit, 1.95 mg/digit, 3.91 mg/digit, 11.72 mg/digit | No | ±2g, 4g, 8g, 16g | - | No SVHC | Non-RoHS Compliant | - | ||
![]() STEVAL-MKI158V1 STMicroelectronics | 13 | - | Datasheet | Standard | - | Box | - | Active | 1 (Unlimited) | - | - | 2.4V~3.6V | 3.6V | I2C, SPI | AIS3624DQ | Board(s) | Yes | Accelerometer, 3 Axis | 11.7mg/digit, 5.9mg/digit, 2.9mg/digit | No | ±6g, 12g, 24g | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-MKI153V1 STMicroelectronics | 12 | - | Datasheet | Socket | - | Box | - | Active | 1 (Unlimited) | - | - | 2.16V~3.6V | 3.6V | I2C, SPI | H3LIS331DL | Board(s) | Yes | Accelerometer, 3 Axis | 195mg/digit, 98mg/digit, 49mg/digit | - | ±100g, ±200g, ±400g | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-IFS012V12 STMicroelectronics | 28 |
| Datasheet | - | Module | Box | - | Obsolete | 1 (Unlimited) | 125°C | -40°C | 2.7V~3.6V | - | I2C | STTS424E02BDN3F | Board(s) | Yes | Temperature | ±1°C | No | -40°C ~ 125°C | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI016V1 STMicroelectronics | In Stock | - | Datasheet | - | - | Box | MEMS | Obsolete | 1 (Unlimited) | - | - | 2.7V~3.3V | 18V | Analog | LIS344AL | Board(s) | Yes | Accelerometer, 3 Axis | 0.100 x Vdd = V/g | No | ±3.5g | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI119V1 STMicroelectronics | 2099 | - | Datasheet | - | - | - | iNEMO | Obsolete | 1 (Unlimited) | - | - | - | 3V | USB | L3GD20, LSM303DLHC | Board(s) | Yes | Accelerometer, Gyroscope, Magnetometer, 3 Axis | - | Yes, MCU, 32-Bit | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI062V2 STMicroelectronics | In Stock | - | Datasheet | - | Module | Box | iNEMO | Obsolete | 1 (Unlimited) | 125°C | -55°C | 5V USB | - | I2C, USB | LPR430AL, LY330ALH, LSM303DLH, LPS001DL, STM32F103RE, STLM75 | Board(s) | Yes | Accelerometer, Gyroscope, Magnetometer, Pressure, Temperature | Multiple | Yes, MCU, 32-Bit | ±2g,4g,8g; 300 ~ 1100mbar; 300°/sec; -55 ~125°C | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI089V1 STMicroelectronics | In Stock | - | Datasheet | - | 24-DIP | Box | MEMS, nano | Obsolete | 1 (Unlimited) | - | - | - | - | I2C, SPI | LIS331DLH | Board(s) | Yes | Accelerometer, 3 Axis | 3.9mg/digit, 2mg/digit, 1mg/digit | No | ±2g, 4g, 8g | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-IFS002V2 STMicroelectronics | In Stock | - | Datasheet | - | - | - | MEMS | Obsolete | 1 (Unlimited) | - | - | - | - | Analog and Digital | LIS302ALB, LIS302DL | Board(s) | Yes | Accelerometer, 3 Axis | - | No | ±2g, 8g | No | - | ROHS3 Compliant | Contains Lead | ||
![]() STEVAL-ICB007V1 STMicroelectronics | 42 |
| Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3.3V | I2C | STMP321, STM32 | Board(s) | Yes | Touch, Capacitive | - | Yes, MCU, 32-Bit | 3 Button/Key | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI078V1 STMicroelectronics | In Stock | - | Datasheet | - | - | Box | MEMS | Obsolete | 1 (Unlimited) | - | - | 5V USB | - | Analog and Digital | LPR450AL | Board(s) | Yes | Gyroscope, 2 Axis | 2mV/°/s | Yes, MCU, 8-Bit | ±500°/sec | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI050V1 STMicroelectronics | 44 |
| Datasheet | Socket | - | - | MEMS | Obsolete | 1 (Unlimited) | - | - | - | - | Analog | LY550ALH | Board(s) | Yes | Accelerometer, 3 Axis | 2mV/°/s | No | ±500°/sec | No | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-MKI128V5 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 1.91V~3.6V | - | - | HTS221, LIS3MDL, LPS22HB, LSM6DS3H, UVIS25 | Board(s) | Yes | Accelerometer, Gyroscope, Humidity, Magnetometer, Pressure, Temperature | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STEVAL-MKI107V1 STMicroelectronics | In Stock | - | Datasheet | Socket | - | - | MEMS | Obsolete | 1 (Unlimited) | - | - | 2.4V~3.6V | - | I2C, SPI | L3G4200D | Board(s) | Yes | Gyroscope, 3 Axis | 70m°/s, 17.5m°/s, 8.75m°/s | No | ±250°/sec, ±500°/sec, ±2000°/sec | No | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-IFS004V1 STMicroelectronics | In Stock | - | Datasheet | - | Metal | Box | - | Obsolete | 1 (Unlimited) | - | - | 4V~36V | 36V | Analog | TDE0160 | Board(s) | Yes | Proximity | - | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STEVAL-ICB004V1 STMicroelectronics | In Stock | - | Datasheet | - | - | Box | S-Touch™ | Obsolete | 1 (Unlimited) | - | - | 5V | 3.3V | I2C, SPI | STMPE811 | Board(s), Cable(s) | Yes | Touch Screen | - | Yes, MCU, 32-Bit | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EK3LV02DL STMicroelectronics | In Stock | - | Datasheet | - | - | Box | - | Obsolete | 1 (Unlimited) | - | - | 2.16V~3.6V | - | I2C, SPI | LIS3LV02DL | Board(s) | Yes | Accelerometer, 3 Axis | 1024LSB/g, 340LSB/g | - | ±2g, 6g | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() STEVAL-MKI151V1 STMicroelectronics | 1 | - | Datasheet | - | - | Box | - | Active | 1 (Unlimited) | - | - | 1.71V~3.6V | - | I2C, SPI | LIS2DH12 | Board(s) | - | Accelerometer, 3 Axis | 1mg/digit, 2mg/digit, 4mg/digit, 12mg/digit | No | ±2g, 4g, 8g, 16g | - | - | ROHS3 Compliant | Lead Free |