- Diode Type
- Reach Compliance Code
- Configuration
- ECCN Code
- Output Current-Max
- Ihs Manufacturer
- Number of Elements
- Part Life Cycle Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Diode Element Material
- Number of Phases
Attribute column
Manufacturer
STMicroelectronics Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Date Of Intro | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Qualification | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Terminal Position | Terminal Form | Reach Compliance Code | Current Rating | Base Part Number | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Product Type | Number of Phases | Operating Temperature Range | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Voltage - Peak Reverse (Max) | Reverse Recovery Time-Max | Reverse Test Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L6210 STMicroelectronics | 896 | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C TA | Tube | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | 100V | - | - | - | 2A | L6210 | 16 | - | - | - | - | - | 2 | 1mA | Dual | Single Phase | 1mA @ 40V | 2A | 1.2V @ 1A | - | 2A | - | - | - | - | - | - | 1 | - | 50V | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | 19.18mm | 6.35mm | No | ROHS3 Compliant | Contains Lead | ||
![]() BF3510TV STMicroelectronics | 1000 | - | Datasheet | Chassis Mount, Screw | QC Terminal | ISOTOP | - | 4 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 50W | - | - | - | - | - | - | 150°C TJ | Tray | - | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | UPPER | UNSPECIFIED | unknown | - | BF3510 | 4 | - | - | - | Not Qualified | - | - | - | - | Single Phase | 10μA @ 800V | - | - | ISOLATED | - | 10μA | 300A | 35A | 35A | 1.4V | - | 1 | - | - | - | - | 300A | - | - | 1kV | - | - | - | - | - | 9.1mm | 38.2mm | 25.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() STBR1508B2Y-TR STMicroelectronics | 286 | - | Datasheet | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | DPAK HV | - | - | STMicroelectronics | - | - | 2500 | - | - | - | - | STMicroelectronics | - | STMicroelectronics | - | - | - | - | - | - | - | - | - | - | DPAK HV 2L | - | - | - | - | Active | AEC-Q101 | Details | - | - | - | -40°C ~ 175°C (TJ) | Reel | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 1 μA @ 800 V | - | 1.09 V @ 15 A | - | - | - | - | - | 15 A | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | 800 V | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | ||
![]() STTH120RQ06-M2Y STMicroelectronics | In Stock | - | Datasheet | - | - | ECOPACK2-9 | - | - | - | - | - | - | - | 200 | - | - | 60 A | - | 12 A | - | + 175 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | 600 V | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 A | - | - | - | - | - | - 40 C to + 175 C | - | - | - | - | - | - | - | - | - | Ultrafast Bridge Modules | 1.45 V | - | 5.6 mm | 22.5 mm | 20.5 mm | - | - | - | ||
![]() STPS0520Z10K STMicroelectronics | 6900 | - | Datasheet | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | 0.22 V | - | STMICROELECTRONICS | - | - | - | - | - | 1 | - | 1 | 125 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | - | Active | - | - | - | - | - | - | No | - | - | - | - | - | e3 | - | - | - | - | EAR99 | Matte Tin (Sn) | GENERAL PURPOSE | EXTREME FAST SWITCHING, FREE WHEELING DIODE | 8541.10.00.70 | - | - | DUAL | GULL WING | not_compliant | - | - | - | - | - | R-PDSO-G2 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.5 A | - | - | - | 1 | - | - | 20 V | - | - | 5.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYT30-800 STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | - | SILICON | 1 | - | - | - | - | 1.9 V | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | 62 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | compliant | - | - | - | - | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | 30 A | - | - | - | 1 | - | - | 800 V | - | - | 200 A | 100 µA | - | 0.13 µs | - | - | - | - | - | - | - | - | - | - | ||
![]() BYW08-50R STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | - | SILICON | 1 | - | - | - | - | 1.05 V | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | METAL | - | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | 80 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | EFFICIENCY | - | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | compliant | - | - | - | - | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | ANODE | - | - | - | 80 A | - | - | - | 1 | - | - | 50 V | - | - | 1500 A | 50 µA | - | 0.06 µs | - | - | - | - | - | - | - | - | - | - | ||
![]() STTB3006P STMicroelectronics | 130 | - | Datasheet | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | 1.4 V | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | 60 W | - | - | - | Yes | - | - | - | - | - | e3 | - | - | - | - | EAR99 | MATTE TIN | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | SNUBBER DIODE, SOFT FACTOR IS 0.5, HIGH PERFORMANCE | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | not_compliant | - | - | 2 | CECC | - | R-PSFM-T2 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 30 A | - | - | - | 1 | - | - | 600 V | - | - | 700 A | - | - | 0.11 µs | - | - | - | - | - | - | - | - | - | - | ||
![]() BYT12-200 Thomson Components-Mostek Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STBR3012L2Y-TR STMicroelectronics | 251 | - | Datasheet | - | - | HU3PAK-9 | - | - | - | - | - | - | - | 600 | - | - | 45 A | - | 2 uA | - | + 175 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 1.2 kV | - | - | AEC-Q101 | RoHS Compliant | - | 0.081836 oz | 1.2 kV | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 A | - | - | - | - | - | - 40 C to + 175 C | - | - | - | - | - | - | - | - | - | - | 1.05 V | - | 3.5 mm | 14 mm | 11.8 mm | - | - | - | ||
![]() BYW08-150 STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | - | SILICON | 1 | - | - | - | - | 1.05 V | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | METAL | - | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | 80 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | EFFICIENCY | - | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | compliant | - | - | - | - | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | 80 A | - | - | - | 1 | - | - | 150 V | - | - | 1500 A | 50 µA | - | 0.06 µs | - | - | - | - | - | - | - | - | - | - | ||
![]() STPS3L60-C2 STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | 0.61 V | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | - | Obsolete | DO-201AD | - | - | - | - | - | Yes | - | - | - | - | - | e3 | - | - | - | - | EAR99 | MATTE TIN | POWER | - | 8541.10.00.80 | - | - | AXIAL | WIRE | not_compliant | - | - | 2 | - | - | O-PALF-W2 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | 3 A | - | - | - | 1 | - | - | 60 V | DO-201AD | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STPSC8C065D-L STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | - | SILICON CARBIDE | 2 | - | 2019-04-18 | - | - | 1.75 V | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 175 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | POWER | - | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | compliant | - | - | - | - | - | R-PSFM-T2 | - | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | 8 A | - | - | - | 1 | - | - | 650 V | TO-220AC | - | 62 A | 65 µA | - | - | 650 V | - | - | - | - | - | - | - | - | - | ||
![]() STTH40P03S STMicroelectronics | 5268 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STPR1620CR STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | - | SILICON | 3 | - | - | - | - | 0.99 V | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 2 | 150 °C | - | PLASTIC/EPOXY | R-PSIP-T3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | unknown | - | - | 3 | - | - | R-PSIP-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 8 A | - | - | - | 1 | - | - | 200 V | - | - | 80 A | - | - | 0.03 μs | - | - | - | - | - | - | - | - | - | - | ||
![]() BYT12-1000R STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | - | SILICON | 1 | - | - | - | - | 1.9 V | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | 26 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | unknown | - | - | - | - | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | ANODE | - | - | - | 12 A | - | - | - | 1 | - | - | 1000 V | - | - | 75 A | 50 μA | - | 0.155 μs | - | - | - | - | - | - | - | - | - | - | ||
![]() BYX65-300 STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | - | SILICON | 1 | - | - | - | - | 1.5 V | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 150 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | VERY FAST RECOVERY | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | compliant | - | - | - | - | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | 30 A | - | - | - | 1 | - | - | 300 V | - | - | 300 A | 10000 μA | - | 0.1 μs | - | - | - | - | - | - | - | - | - | - | ||
![]() STPS320S STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | 0.84 V | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | - | - | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | EAR99 | MATTE TIN | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | DUAL | C BEND | not_compliant | - | - | 2 | - | - | R-PDSO-C2 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 3 A | - | - | - | 1 | - | - | 20 V | - | - | 75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYW88-100R STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | - | SILICON | 1 | - | - | - | - | 1.25 V | - | STMICROELECTRONICS | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | 12.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | - | - | UPPER | SOLDER LUG | unknown | - | - | - | - | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | - | ANODE | - | - | - | 12 A | - | - | - | 1 | - | - | 100 V | - | - | 230 A | 3000 µA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STPS20H100 STMicroelectronics | 244 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |