- Diode Type
- Reach Compliance Code
- Configuration
- ECCN Code
- Output Current-Max
- Ihs Manufacturer
- Number of Elements
- Part Life Cycle Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Diode Element Material
- Number of Phases
Attribute column
Manufacturer
STMicroelectronics Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBYT03-200 STMicroelectronics | In Stock | - | Datasheet | - | YES | SILICON | 2 | 1.5 V | STMICROELECTRONICS | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | e3 | EAR99 | Matte Tin (Sn) | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | C BEND | not_compliant | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 200 V | - | 60 A | 20 µA | 0.06 µs | ||
![]() STPS41L30CR STMicroelectronics | In Stock | - | Datasheet | - | NO | SILICON | 3 | 0.38 V | STMICROELECTRONICS | - | - | 2 | - | - | PLASTIC/EPOXY | PLASTIC, I2PAK-3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | Yes | e3 | EAR99 | TIN | POWER | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | not_compliant | 3 | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 20 A | 1 | 30 V | - | 220 A | - | - | ||
![]() STPS20H100CG-1 STMicroelectronics | In Stock | - | Datasheet | - | YES | SILICON | 3 | 0.88 V | STMICROELECTRONICS | - | - | 2 | - | - | PLASTIC/EPOXY | R-PSIP-T3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | EAR99 | - | HIGH VOLTAGE POWER | - | 8541.10.00.80 | SINGLE | GULL WING | compliant | 3 | - | R-PSSO-G2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 10 A | 1 | 100 V | TO-263AB | 250 A | - | - | ||
![]() STTA5012TV1 STMicroelectronics | In Stock | - | Datasheet | - | NO | SILICON | 4 | 2.1 V | STMICROELECTRONICS | ISOTOP | - | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, ISOTOP-4 | RECTANGULAR | FLANGE MOUNT | Obsolete | ISOTOP | 62.5 W | Yes | - | EAR99 | NICKEL | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | UPPER | UNSPECIFIED | not_compliant | 4 | - | R-PUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 25 A | 1 | 1200 V | - | 210 A | - | 0.11 µs | ||
![]() STTB1206DI STMicroelectronics | 388888 | - | Datasheet | - | NO | SILICON | 2 | 1.4 V | STMICROELECTRONICS | - | - | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, ISOLATED TO-220AC, 2 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AC | 24 W | Yes | e3 | EAR99 | MATTE TIN | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | HIGH PERFORMANCE, SNUBBER DIODE, SOFT FACTOR IS 0.9 | 8541.10.00.80 | SINGLE | THROUGH-HOLE | not_compliant | 2 | CECC | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 12 A | 1 | 600 V | - | 280 A | - | 0.1 µs | ||
![]() STTA5012TV2 STMicroelectronics | In Stock | - | Datasheet | - | NO | SILICON | 4 | 2.1 V | STMICROELECTRONICS | ISOTOP | - | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, ISOTOP-4 | RECTANGULAR | FLANGE MOUNT | Obsolete | ISOTOP | 62.5 W | Yes | - | EAR99 | NICKEL | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | UPPER | UNSPECIFIED | not_compliant | 4 | - | R-PUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 25 A | 1 | 1200 V | - | 210 A | - | 0.11 µs | ||
![]() STPS630CT STMicroelectronics | In Stock | - | Datasheet | - | NO | - | 3 | 0.84 V | STMICROELECTRONICS | - | - | - | - | - | - | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | Yes | e3 | EAR99 | Matte Tin (Sn) | POWER | LOW LEAKAGE CURRENT | - | SINGLE | THROUGH-HOLE | not_compliant | - | - | R-PSFM-T3 | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 3 A | - | 30 V | TO-220AB | 75 A | - | - | ||
![]() STPS5L25B-1 STMicroelectronics | In Stock | - | Datasheet | - | NO | SILICON | 3 | 0.47 V | STMICROELECTRONICS | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSIP-T3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | EFFICIENCY | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | compliant | 3 | - | R-PSIP-T3 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 5 A | 1 | 25 V | - | 75 A | - | - | ||
![]() SMBYW02-100 STMicroelectronics | In Stock | - | Datasheet | - | YES | SILICON | 2 | 1.25 V | STMICROELECTRONICS | - | 1 | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | e3 | EAR99 | MATTE TIN | EFFICIENCY | - | 8541.10.00.80 | DUAL | C BEND | not_compliant | - | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 100 V | - | 50 A | 20 µA | 0.035 µs | ||
![]() BYX65-50R STMicroelectronics | In Stock | - | Datasheet | - | NO | SILICON | 1 | 1.5 V | STMICROELECTRONICS | - | - | 1 | 150 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | 50 W | - | - | EAR99 | - | VERY FAST RECOVERY | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 30 A | 1 | 50 V | - | 300 A | 10000 µA | 0.1 µs | ||
![]() STPSC20G12WL STMicroelectronics | 77 | - | Datasheet | 25 Weeks | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | ||
![]() STTH6003TV STMicroelectronics | In Stock | - | Datasheet | - | NO | SILICON | 4 | - | STMICROELECTRONICS | ISOTOP | - | 2 | - | - | PLASTIC/EPOXY | R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Obsolete | ISOTOP | - | - | - | EAR99 | - | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | UNSPECIFIED | unknown | 4 | - | R-PUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 30 A | 1 | 300 V | - | 400 A | - | 0.055 µs | ||
![]() BYW81-150R STMicroelectronics | In Stock | - | Datasheet | - | NO | SILICON | 1 | 1.25 V | STMICROELECTRONICS | - | - | 1 | 150 °C | -40 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | 22 W | - | - | EAR99 | - | EFFICIENCY | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 15 A | 1 | 150 V | - | 200 A | 15 µA | 0.035 µs | ||
![]() TMBYV10-30FILM STMicroelectronics | In Stock | - | Datasheet | - | YES | SILICON | 2 | 0.85 V | STMICROELECTRONICS | - | - | 1 | 125 °C | -65 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | END | WRAP AROUND | unknown | - | - | O-LELF-R2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 1 A | 1 | 30 V | - | 50 A | 500 μA | - | ||
![]() BYW88-800R STMicroelectronics | In Stock | - | Datasheet | - | NO | SILICON | 1 | 1.25 V | STMICROELECTRONICS | - | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | 12.5 W | - | - | EAR99 | - | GENERAL PURPOSE | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | UPPER | SOLDER LUG | unknown | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 12 A | 1 | 800 V | - | 230 A | 3000 μA | - | ||
![]() BYW08-200R STMicroelectronics | In Stock | - | Datasheet | - | NO | SILICON | 1 | 1.05 V | STMICROELECTRONICS | - | - | 1 | 150 °C | -40 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | 80 W | - | - | EAR99 | - | EFFICIENCY | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 80 A | 1 | 200 V | - | 1500 A | 50 μA | 0.06 μs | ||
![]() BY233-600A STMicroelectronics | In Stock | - | Datasheet | - | NO | SILICON | 2 | 1.5 V | STMICROELECTRONICS | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | 20 W | - | - | EAR99 | - | FAST RECOVERY | FREE WHEELING, SNUBBER DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | unknown | - | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 600 V | - | 100 A | 20 μA | 0.15 μs | ||
![]() BYW78-150R STMicroelectronics | In Stock | - | Datasheet | - | NO | SILICON | 1 | 1.1 V | STMICROELECTRONICS | - | - | 1 | 150 °C | -40 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | 60 W | - | - | EAR99 | - | EFFICIENCY | - | 8541.10.00.80 | UPPER | SOLDER LUG | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 50 A | 1 | 150 V | - | 1500 A | 50 μA | 0.06 μs | ||
![]() STPS30L60CRCTR STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STPS3045G-TR STMicroelectronics | In Stock | - | Datasheet | - | YES | SILICON | 2 | 0.63 V | STMICROELECTRONICS | - | - | 1 | 175 °C | - | PLASTIC/EPOXY | D2PAK-3 | RECTANGULAR | SMALL OUTLINE | Obsolete | TO-263 | - | No | e0 | EAR99 | TIN LEAD | POWER | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | not_compliant | 3 | - | R-PSSO-G2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 30 A | 1 | 45 V | - | 200 A | 80000 μA | - |