- Diode Type
- Reach Compliance Code
- Configuration
- ECCN Code
- Output Current-Max
- Ihs Manufacturer
- Number of Elements
- Part Life Cycle Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Diode Element Material
- Number of Phases
Attribute column
Manufacturer
STMicroelectronics Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Automotive | ECCN (US) | EU RoHS | Factory Pack Quantity | Forward Voltage-Max (VF) | HTS | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak Reverse Voltage | Power Dissipation (Max) | PPAP | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Standard Package Name | Supplier Package | Supplier Temperature Grade | SVHC | SVHC Exceeds Threshold | Vr - Reverse Voltage | Packaging | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Brand Name | Configuration | Diode Type | Case Connection | Max Surge Current | Output Current-Max | Number of Phases | Operating Temperature Range | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BYX65-300 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | SILICON | 1 | - | - | - | - | 1.5 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -65 °C | METAL | - | - | - | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | VERY FAST RECOVERY | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | Not Qualified | - | SINGLE | RECTIFIER DIODE | CATHODE | - | 30 A | 1 | - | - | 300 V | - | 300 A | - | 10000 μA | - | 0.1 μs | - | - | - | - | - | - | ||
![]() STTB506B-TR STMicroelectronics | 2 | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | PLASTIC/EPOXY | R-PSSO-G2 | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | DPAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | SOFT FACTOR IS 1, LOW POWER LOSS, HIGH PERFORMANCE | 8541.10.00.80 | - | SINGLE | GULL WING | - | unknown | 3 | - | R-PSSO-G2 | Not Qualified | - | SINGLE | RECTIFIER DIODE | CATHODE | - | 5 A | 1 | - | - | 600 V | - | - | - | - | - | 0.095 μs | - | - | - | - | - | - | ||
![]() STPS260CE STMicroelectronics | In Stock | - | Datasheet | - | - | YES | SILICON | 4 | - | - | - | - | 0.91 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 150 °C | - | PLASTIC/EPOXY | - | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | GENERAL PURPOSE | - | 8541.10.00.80 | - | DUAL | GULL WING | - | not_compliant | - | - | R-PDSO-G4 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | - | 1 A | - | - | - | 60 V | - | 10 A | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH120RQ06-M2Y STMicroelectronics | In Stock | - | Datasheet | - | ECOPACK2-9 | - | - | - | - | - | - | 200 | - | - | 60 A | - | 12 A | - | - | - | - | - | + 175 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | 600 V | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 400 A | - | - | - 40 C to + 175 C | - | - | - | - | - | - | - | - | Ultrafast Bridge Modules | 1.45 V | - | 5.6 mm | 22.5 mm | 20.5 mm | ||
![]() BYW88-300R STMicroelectronics | In Stock | - | Datasheet | - | - | NO | SILICON | 1 | - | - | - | - | 1.25 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | - | - | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | - | - | - | - | - | - | 12.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | unknown | - | - | O-MUPM-D1 | Not Qualified | - | SINGLE | RECTIFIER DIODE | ANODE | - | 12 A | 1 | - | - | 300 V | - | 230 A | - | 3000 μA | - | - | - | - | - | - | - | - | ||
![]() DMV1500HF5 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | SILICON | 3 | - | - | - | - | 1.4 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | - | - | RECTANGULAR | FLANGE MOUNT | - | Obsolete | TO-220AB | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | MATTE TIN | HIGH VOLTAGE FAST RECOVERY | - | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | 3 | - | R-PSFM-T3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | - | 6 A | 1 | - | - | 1500 V | TO-220AB | 80 A | - | - | - | 0.125 μs | - | - | - | - | - | - | ||
![]() STPS30L60CRCTR STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STPS3045G-TR STMicroelectronics | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | 0.63 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175 °C | - | PLASTIC/EPOXY | D2PAK-3 | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | TO-263 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | GULL WING | - | not_compliant | 3 | - | R-PSSO-G2 | Not Qualified | - | SINGLE | RECTIFIER DIODE | CATHODE | - | 30 A | 1 | - | - | 45 V | - | 200 A | - | 80000 μA | - | - | - | - | - | - | - | - | ||
![]() BYW88-1000R STMicroelectronics | In Stock | - | Datasheet | - | - | NO | SILICON | 1 | - | - | - | - | 1.25 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | - | - | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | - | - | - | - | - | - | 12.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | unknown | - | - | O-MUPM-D1 | Not Qualified | - | SINGLE | RECTIFIER DIODE | ANODE | - | 12 A | 1 | - | - | 1000 V | - | 230 A | - | 3000 μA | - | - | - | - | - | - | - | - | ||
![]() STPS1H100A High Voltage Power Schottky Rectifier Diode STMicroelectronics | 520 |
| - | - | - | - | - | - | No | EAR99 | Compliant with Exemption | - | - | 8541.10.00.80 | - | - | - | J-Lead | - | - | 1 | - | - | 175 | - | -65 | Surface Mount | - | - | - | - | - | - | 2.7(Max) | 4.6(Max) | - | - | 2.95(Max) | - | - | 2 | 0.86@2A | 50 | 4 | - | 100 | - | - | No | - | - | - | DO-214-AC | SMA | - | Yes | Yes | - | Tape and Reel | - | - | Active | - | Schottky Diode | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYV10-40 STMicroelectronics | 490 | - | Datasheet | - | - | - | - | - | No | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | Through Hole | - | - | 1@Ta=60C | - | - | 125 | - | -65 | Through Hole | - | - | - | - | - | - | - | 5.2(Max) | - | - | - | - | - | 2 | 0.85@3A | 50 | 500 | - | 40 | - | - | No | - | - | - | DO-204-AL | DO-41 | - | - | - | - | - | - | - | Obsolete | - | Small Signal Schottky Diode | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.71(Max) | - | - | - | ||
![]() 1N6642U02D STMicroelectronics | In Stock | - | Datasheet | 30 Weeks | - | YES | SILICON | 2 | No | EAR99 | Not Compliant | - | 0.8 V | - | - | STMICROELECTRONICS | - | - | STMicroelectronics | 1N6642U02D | 0.3 | 100 | - | 175 | - | -65 | Surface Mount | - | 1 | 175 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-N2 | 2.03 | 4.57 | RECTANGULAR | SMALL OUTLINE | 1.97 | Active | LCC | 2 | 1.2@0.1A | 2 | 0.05@75V | 20 | 100 | - | - | No | NOT SPECIFIED | 5.72 | - | LCC | LCC | Industrial | Yes | Yes | - | Tray | - | - | Active | EAR99 | Switching Diode | - | - | FREE WHEELING DIODE | 8541.10.00.70 | Rectifier Diodes | DUAL | NO LEAD | NOT SPECIFIED | compliant | 2 | - | R-PDSO-N2 | Not Qualified | STMicroelectronics | Single | RECTIFIER DIODE | - | - | 0.3 A | - | - | 20 | 100 V | - | 2 A | Single | - | 100 | 0.02 µs | - | - | - | - | - | - | ||
![]() STPS16L45CFP STMicroelectronics | 12888 | - | Datasheet | - | - | NO | SILICON | 3 | - | - | - | - | 0.45 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | PLASTIC/EPOXY | R-PSFM-T3 | - | - | RECTANGULAR | FLANGE MOUNT | - | Obsolete | TO-220FP | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | MATTE TIN | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | 3 | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | - | 8 A | 1 | - | - | 45 V | TO-220AB | 180 A | - | - | - | - | - | - | - | - | - | - | ||
![]() STTA3006CP STMicroelectronics | 32363 | - | Datasheet | - | - | NO | SILICON | 3 | - | - | - | - | 1.8 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | - | - | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | MATTE TIN | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | 3 | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | 15 A | 1 | - | - | 600 V | - | 230 A | - | - | - | 0.065 μs | - | - | - | - | - | - | ||
![]() STPR620CF STMicroelectronics | In Stock | - | Datasheet | - | - | NO | SILICON | 3 | - | - | - | - | 1.3 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 150 °C | - | PLASTIC/EPOXY | ISOWATT220AB, 3 PIN | - | - | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | TIN LEAD | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | 3 | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | - | 3 A | 1 | - | - | 200 V | - | 30 A | - | - | - | 0.03 μs | - | - | - | - | - | - | ||
![]() BYT12-400R STMicroelectronics | In Stock | - | Datasheet | - | - | NO | SILICON | 1 | - | - | - | - | 1.5 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | METAL | - | - | - | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | Not Qualified | - | SINGLE | RECTIFIER DIODE | ANODE | - | 12 A | 1 | - | - | 400 V | - | 200 A | - | 15 μA | - | 0.1 μs | - | - | - | - | - | - | ||
![]() STPS60L15CW STMicroelectronics | In Stock | - | Datasheet | - | - | NO | SILICON | 3 | - | - | - | - | 0.33 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | PLASTIC/EPOXY | R-PSFM-T3 | - | - | RECTANGULAR | FLANGE MOUNT | - | Obsolete | TO-247AC | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | MATTE TIN | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | 3 | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | - | 30 A | 1 | - | - | 15 V | TO-247AD | 400 A | - | - | - | - | - | - | - | - | - | - | ||
![]() STPR1020CG-TR STMicroelectronics | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | PLASTIC/EPOXY | D2PAK-3 | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | TO-263 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | GULL WING | - | compliant | 3 | - | R-PSSO-G2 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | - | 5 A | 1 | - | - | 200 V | - | 50 A | - | - | - | 0.03 μs | - | - | - | - | - | - | ||
![]() STPR1610CT STMicroelectronics | In Stock | - | Datasheet | - | - | NO | SILICON | 3 | - | - | - | - | 1.25 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 150 °C | -65 °C | PLASTIC/EPOXY | - | - | - | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | MATTE TIN | ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | SINGLE | THROUGH-HOLE | - | not_compliant | - | - | R-PSFM-T3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | - | 8 A | 1 | - | - | 100 V | TO-220AB | 80 A | - | 50 μA | - | 0.03 μs | - | - | - | - | - | - | ||
![]() BYW92-150R STMicroelectronics | In Stock | - | Datasheet | - | - | NO | SILICON | 1 | - | - | - | - | 1.3 V | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | METAL | - | - | - | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | EFFICIENCY | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | Not Qualified | - | SINGLE | RECTIFIER DIODE | ANODE | - | 35 A | 1 | - | - | 150 V | - | 500 A | - | 50 μA | - | 0.05 μs | - | - | - | - | - | - |