- Diode Type
- Reach Compliance Code
- Configuration
- ECCN Code
- Output Current-Max
- Ihs Manufacturer
- Number of Elements
- Part Life Cycle Code
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Diode Element Material
- Number of Phases
Attribute column
Manufacturer
STMicroelectronics Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | Saturation Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESM243-200 STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.5 V | STMICROELECTRONICS | - | - | 1 | 165 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | 110 W | - | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 60 A | 1 | 200 V | - | 800 A | 10000 μA | 0.1 μs | - | - | - | ||
![]() STPS320U STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.84 V | STMICROELECTRONICS | - | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | e3 | Yes | EAR99 | MATTE TIN | POWER | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | C BEND | - | not_compliant | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 20 V | - | 75 A | - | - | - | - | - | ||
![]() BYT60-600 Thomson-CSF Compsants Specific | In Stock | - | Datasheet | NO | - | - | - | 1.9 V | THOMSON-CSF COMPSANTS SPECIFIC | - | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 60 A | 1 | 600 V | - | 400 A | - | 0.065 μs | - | - | - | ||
![]() STTH12010TV2 STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1.7 V | STMICROELECTRONICS | ISOTOP | - | 2 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Obsolete | ISOTOP | - | - | - | - | EAR99 | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 4 | R-PUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 60 A | 1 | 1000 V | - | 400 A | 200 µA | 0.115 µs | 1000 V | - | - | ||
![]() BY214-100 STMicroelectronics | In Stock | - | Datasheet | NO | - | - | - | 1.2 V | STMICROELECTRONICS | - | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | GENERAL PURPOSE | - | - | - | - | - | not_compliant | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 6 A | 1 | 100 V | - | 400 A | - | - | - | - | - | ||
![]() BYX65-100R STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.5 V | STMICROELECTRONICS | - | - | 1 | 150 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | 50 W | - | - | - | EAR99 | - | VERY FAST RECOVERY | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 30 A | 1 | 100 V | - | 300 A | 10000 µA | 0.1 µs | - | - | - | ||
![]() STPS10H100CG-1 STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 3 | - | 0.85 V | STMICROELECTRONICS | - | - | 2 | - | - | PLASTIC/EPOXY | I2PAK-3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | EAR99 | - | HIGH VOLTAGE POWER | LOW CURRENT LEAKAGE | 8541.10.00.80 | SINGLE | GULL WING | - | compliant | - | 3 | R-PSSO-G2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 5 A | 1 | 100 V | TO-263AB | 180 A | - | - | - | - | - | ||
![]() STPS330U STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.84 V | STMICROELECTRONICS | - | 1 | 1 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | e3 | Yes | EAR99 | MATTE TIN | POWER | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | C BEND | - | not_compliant | - | 2 | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 30 V | - | 75 A | - | - | - | - | - | ||
![]() ESM243-200R STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.5 V | STMICROELECTRONICS | - | - | 1 | 165 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | 110 W | - | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 60 A | 1 | 200 V | - | 800 A | 10000 µA | 0.1 µs | - | - | - | ||
![]() STTH6003TV1 STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1.25 V | STMICROELECTRONICS | - | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | Yes | - | - | EAR99 | NICKEL | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | R-PUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 30 A | 1 | 300 V | - | 400 A | 60 µA | 0.055 µs | 300 V | - | - | ||
![]() STTB6006TV2 STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1.4 V | STMICROELECTRONICS | ISOTOP | - | 2 | 150 °C | -65 °C | PLASTIC/EPOXY | R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Obsolete | ISOTOP | - | Yes | - | - | EAR99 | - | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | SNUBBER DIODE, SOFT FACTOR IS 0.5, HIGH PERFORMANCE | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 4 | R-PUFM-X4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | - | 30 A | 1 | 600 V | - | 700 A | - | 0.11 µs | - | - | - | ||
![]() TMMBAT47 STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1 V | STMICROELECTRONICS | - | - | 1 | 125 °C | -65 °C | GLASS | GLASS, MINIMELF-2 | ROUND | LONG FORM | Active | MELF | 0.33 W | No | - | - | EAR99 | - | GENERAL PURPOSE | FAST SWITCHING | 8541.10.00.70 | END | WRAP AROUND | - | compliant | - | 2 | O-LELF-R2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 0.35 A | 1 | 20 V | - | 7.5 A | 10 µA | 0.01 µs | - | - | - | ||
![]() BYX64-600R STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.4 V | STMICROELECTRONICS | - | - | 1 | 150 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | 50 W | - | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 30 A | 1 | 600 V | - | 300 A | 50 µA | 0.2 µs | - | - | - | ||
![]() STPS4030CG STMicroelectronics | 50000 | - | Datasheet | YES | SILICON | 2 | - | 0.4 V | STMICROELECTRONICS | - | - | 2 | - | - | PLASTIC/EPOXY | PLASTIC, D2PAK-3 | RECTANGULAR | SMALL OUTLINE | Obsolete | TO-263 | - | Yes | e3 | - | EAR99 | Matte Tin (Sn) | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | - | not_compliant | - | 3 | R-PSSO-G2 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 20 A | 1 | 30 V | TO-263AB | 220 A | - | - | - | - | - | ||
![]() ESM243-400 STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.5 V | STMICROELECTRONICS | - | - | 1 | 165 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | 110 W | - | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 60 A | 1 | 400 V | - | 800 A | 10000 µA | 0.1 µs | - | - | - | ||
![]() ESM244-600 STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.5 V | STMICROELECTRONICS | - | - | 1 | 165 °C | -65 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | 110 W | - | - | - | EAR99 | - | FAST SOFT RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 60 A | 1 | 600 V | - | 800 A | 6000 µA | 0.2 µs | - | - | - | ||
![]() TMBYV10-20FILM STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.85 V | STMICROELECTRONICS | - | - | 1 | 125 °C | -65 °C | GLASS | O-LELF-R2 | ROUND | LONG FORM | Obsolete | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | END | WRAP AROUND | - | unknown | - | - | O-LELF-R2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 1 A | 1 | 20 V | - | 50 A | 500 µA | - | - | - | - | ||
![]() BAT46W STMicroelectronics | In Stock | - | Datasheet | YES | SILICON | 3 | 1 | 1 V | STMICROELECTRONICS | - | - | - | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | - | 8541.10.00.70 | DUAL | GULL WING | 260 | compliant | 30 | - | R-PDSO-G3 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 0.15 A | 1 | 100 V | - | 0.75 A | - | - | - | 0.23 W | 1 | ||
![]() STPR620CF STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 3 | - | 1.3 V | STMICROELECTRONICS | - | - | 2 | 150 °C | - | PLASTIC/EPOXY | ISOWATT220AB, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | e0 | - | EAR99 | TIN LEAD | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | not_compliant | - | 3 | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 3 A | 1 | 200 V | - | 30 A | - | 0.03 μs | - | - | - | ||
![]() BYT12-400R STMicroelectronics | In Stock | - | Datasheet | NO | SILICON | 1 | - | 1.5 V | STMICROELECTRONICS | - | - | 1 | 150 °C | -40 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | 20 W | - | - | - | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 12 A | 1 | 400 V | - | 200 A | 15 μA | 0.1 μs | - | - | - |