- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Number of Elements | Power Dissipation (Max) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | RMS Current (Irms) | Peak Non-Repetitive Surge Current | Reverse Voltage | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Frequency Band | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS30L40CW STMicroelectronics | 254 | - | Datasheet | - | - | - | Radial, Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | 2 | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 40V | SINGLE | - | - | - | 30A | - | STPS30L40 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 360μA @ 40V | - | 550mV @ 15A | 15A | 360μA | 150°C Max | 220A | - | - | 500mV | 40V | 15A | 1 | - | 360μA | 40V | TO-247AC | - | 220A | - | 1 Pair Common Cathode | 220A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BYW99W-200 STMicroelectronics | 6 | - | Datasheet | - | - | - | Radial, Through Hole | Through Hole | TO-247-3 | - | - | SILICON | 2 | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | SINGLE | - | NOT SPECIFIED | not_compliant | 35A | NOT SPECIFIED | BYW99 | 3 | R-PSFM-T3 | Not Qualified | 200V | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | 15A | Standard | 20μA @ 200V | - | 850mV @ 12A | - | - | -40°C~150°C | 200A | - | - | 850mV | 200V | 15A | 1 | 40 ns | 20μA | - | TO-247AC | - | - | 200V | 1 Pair Common Cathode | - | 40 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAR43SFILM STMicroelectronics | 6825 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 4.535924g | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | 7pF | 30V | - | GULL WING | 260 | - | 100mA | 30 | BAR43 | 3 | - | - | - | Dual | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 500nA @ 30V | 250mW | 1V @ 100mA | 100mA | 500nA | 150°C Max | 750mA | 0.1A | - | 1V | 30V | 100mA | - | 5 ns | 500nA | 30V | - | - | 750mA | - | 1 Pair Series Connection | 750mA | 5 ns | 150°C | - | 1.5mm | 2.9mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54SFILM STMicroelectronics | 2501 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 45.359237g | SILICON | 2 | 0.25W | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | - | 8541.10.00.70 | 7pF | 30V | DUAL | GULL WING | 260 | - | 300mA | 30 | BAT54 | 3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1μA @ 30V | - | 900mV @ 100mA | 300mA | 1μA | -40°C~150°C | 1A | - | 300mA DC | 400mV | 40V | 300mA | - | 5 ns | 1μA | 40V | - | - | 1A | - | 1 Pair Series Connection | 1.25A | 5 ns | 150°C | - | 1.5mm | 2.9mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAR43CFILM STMicroelectronics | 677 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 4.535924g | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 7pF | 30V | DUAL | GULL WING | 260 | - | 100mA | 30 | BAR43 | 3 | - | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 500nA @ 30V | 250mW | 1V @ 100mA | 100mA | - | 150°C Max | - | 0.1A | - | 1V | 30V | 100mA | - | 5 ns | 500nA | 30V | - | - | 750mA | 30V | 1 Pair Common Cathode | 750mA | - | 150°C | - | 1.5mm | 2.9mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS15H100CB-TR STMicroelectronics | 15000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 100V | SINGLE | GULL WING | 260 | - | 15A | 30 | STPS15 | 3 | R-PSSO-G2 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 3μA @ 100V | - | 800mV @ 7.5A | 7.5A | 3μA | 175°C Max | 75A | - | - | 670mV | 100V | 7.5A | 1 | - | 3μA | 100V | - | - | 75A | - | 1 Pair Common Cathode | 75A | - | - | - | 2.4mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS40150CG-TR STMicroelectronics | 36688 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 150V | SINGLE | GULL WING | 245 | - | 40A | 30 | STPS401 | 3 | R-PSSO-G2 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 8μA @ 150V | - | 920mV @ 20A | 40A | 8μA | 175°C Max | 250A | - | - | 1V | 150V | 20A | 1 | - | 8μA | 150V | - | - | 250A | - | 1 Pair Common Cathode | 250A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54AFILM STMicroelectronics | 9823 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | 0.25W | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | - | 8541.10.00.70 | 10pF | 30V | DUAL | GULL WING | 260 | - | 300mA | 30 | BAT54 | 3 | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1μA @ 30V | - | 900mV @ 100mA | 200mA | 1μA | -40°C~150°C | 1A | - | 300mA DC | 400mV | 40V | 300mA | - | 5 ns | 100μA | 40V | - | - | 1A | - | 1 Pair Common Anode | 600mA | 5 ns | - | - | 1.4mm | 3.04mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAR43AFILM STMicroelectronics | 6000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 45.359237g | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 7pF | 30V | DUAL | GULL WING | 260 | - | 100mA | 30 | BAR43 | 3 | - | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 500nA @ 30V | 250mW | 1V @ 100mA | 100mA | - | 150°C Max | - | 0.1A | - | 1V | 30V | 100mA | - | 5 ns | 500nA | 30V | - | - | 750mA | 30V | 1 Pair Common Anode | 750mA | - | 150°C | - | 1.5mm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54SWFILM STMicroelectronics | 22372 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -40°C | - | - | 8541.10.00.70 | 10pF | 30V | DUAL | GULL WING | 260 | - | 300mA | 30 | BAT54 | 3 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1μA @ 30V | - | 900mV @ 100mA | 300mA | 1μA | -40°C~150°C | 1A | - | 300mA DC | 900mV | 40V | 300mA | - | 5 ns | 1μA | 40V | - | - | 1A | - | 1 Pair Series Connection | 1A | 5 ns | - | - | 1.1mm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS1545CG-TR STMicroelectronics | 4000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 45V | SINGLE | GULL WING | 245 | - | 15A | 30 | STPS1545 | 3 | R-PSSO-G2 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 100μA @ 45V | - | 570mV @ 7.5A | 7.5A | 100μA | 175°C Max | 150A | - | - | 840mV | 45V | 7.5A | 1 | - | 100μA | 45V | - | - | 150A | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS20H100CT STMicroelectronics | 29627 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 4.535924g | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE POWER | AVALANCHE RATED | 8541.10.00.80 | - | 100V | SINGLE | - | - | - | 20A | - | STPS20 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 4.5μA @ 100V | - | 770mV @ 10A | 20A | 4.5μA | 175°C Max | 250A | - | - | 880mV | 100V | 10A | 1 | - | 4.5μA | 100V | TO-220AB | 30A | 250A | - | 1 Pair Common Cathode | 250A | - | - | - | 9.15mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH3003CW STMicroelectronics | 7680 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Radial, Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 175°C | -65°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | 300V | SINGLE | - | - | - | 30A | - | STTH30 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 40μA @ 300V | - | 1.25V @ 15A | 30A | - | 175°C Max | 140A | - | - | 1V | 300V | 15A | 1 | 40 ns | 40μA | 300V | - | - | 140A | 300V | 1 Pair Common Cathode | 140A | 40 ns | - | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS70-04FILM STMicroelectronics | 3001 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 4.535924g | SILICON | 2 | 0.2W | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.60 | 2pF | 70V | - | GULL WING | 260 | - | 70mA | 30 | BAS70 | - | - | - | - | Dual | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 10μA @ 70V | - | 1V @ 15mA | 30mA | 200nA | 150°C Max | - | 0.07A | 70mA DC | 410mV | 70V | 70mA | - | - | 10μA | 70V | - | - | 1A | - | 1 Pair Series Connection | 100mA | - | - | ULTRA HIGH FREQUENCY | 950μm | 2.9mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS20H100CG-TR STMicroelectronics | 8000 | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | AVALANCHE RATED | 8541.10.00.80 | - | 100V | SINGLE | GULL WING | 245 | - | 20A | 30 | STPS20 | 3 | R-PSSO-G2 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 4.5μA @ 100V | - | 770mV @ 10A | 20A | 4.5μA | 175°C Max | 250A | - | - | 880mV | 100V | 10A | 1 | - | 4.5μA | 100V | - | - | 250A | - | 1 Pair Common Cathode | 250A | - | - | - | 4.6mm | 10.4mm | 9.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH6002CW STMicroelectronics | 6000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Radial, Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | SINGLE | - | - | - | 60A | - | STTH6002 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 30μA @ 200V | - | 1.05V @ 30A | 30A | - | 175°C Max | 330A | - | - | 1.05V | 200V | 30A | 1 | 27 ns | 30μA | 200V | TO-247AC | - | 330A | 200V | 1 Pair Common Cathode | 330A | 27 ns | 175°C | - | 24.45mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS15H100CB STMicroelectronics | 597 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | 4.535924g | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 100V | SINGLE | GULL WING | 260 | - | 15A | 30 | STPS15 | 3 | R-PSSO-G2 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 3μA @ 100V | - | 800mV @ 7.5A | 15A | 3μA | 175°C Max | 75A | - | - | 670mV | 100V | 7.5A | 1 | - | 3μA | 100V | - | 10A | 75A | - | 1 Pair Common Cathode | 75A | - | - | - | 2.4mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS41H100CG-TR STMicroelectronics | 7000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | POWER | - | 8541.10.00.80 | - | 100V | SINGLE | GULL WING | 245 | - | 40A | 30 | STPS41 | 3 | R-PSSO-G2 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 10μA @ 100V | - | 800mV @ 20A | 40A | 10μA | 175°C Max | 220A | - | - | 900mV | 100V | 20A | 1 | - | 10mA | 100V | - | - | 220A | - | 1 Pair Common Cathode | 220A | - | - | - | 9.35mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS40L45CG-TR STMicroelectronics | 1000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 45V | SINGLE | GULL WING | - | - | 40A | - | STPS40 | 3 | R-PSSO-G2 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 600μA @ 45V | - | 530mV @ 20A | 40A | - | 150°C Max | - | - | - | 690mV | 45V | 20A | 1 | - | 600μA | 45V | - | - | 230A | - | 1 Pair Common Cathode | 230A | - | - | - | 9.35mm | 10.4mm | 4.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAT54AWFILM STMicroelectronics | 50 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | 4.535924g | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) - hot dipped | 150°C | -40°C | - | - | 8541.10.00.70 | 10pF | 30V | DUAL | GULL WING | 260 | - | 300mA | 30 | BAT54 | 3 | - | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 1μA @ 30V | - | 900mV @ 100mA | 300mA | 1μA | -40°C~150°C | 1A | - | 300mA DC | 900mV | 40V | 300mA | - | 5 ns | 100μA | 40V | - | - | 1A | - | 1 Pair Common Anode | 1A | 5 ns | - | - | 1.1mm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free |