- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | RMS Current (Irms) | Peak Non-Repetitive Surge Current | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPSC8TH13TI STMicroelectronics | 1000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | 6.000006g | - | 2 | - | Tube | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -40°C | POWER | - | - | - | SINGLE | - | - | - | - | - | STPSC8 | - | - | - | Dual | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 80μA @ 650V | - | - | 1.75V @ 8A | ISOLATED | 8A | - | -40°C~175°C | - | 8A | - | - | 1.56V | 650V | 8A | 1 | 0ns | 335μA | 650V | TO-220AB | - | 75A | - | 1 Pair Series Connection | - | 420A | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STTH1506TPI STMicroelectronics | 82 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Radial, Through Hole | Through Hole | TOP-3 Insulated | 3 | - | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | HYPER FAST RECOVERY | - | 8541.10.00.80 | 600V | SINGLE | - | NOT SPECIFIED | not_compliant | 15A | NOT SPECIFIED | STTH1506 | 3 | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 600V | 50W | - | 3.6V @ 15A | ISOLATED | 15A | - | 150°C Max | 130A | - | - | - | 3.6V | 600V | 15A | 1 | 35 ns | 20μA | 600V | - | - | 130A | 600V | 1 Pair Series Connection | - | - | 35 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS41H100CTY STMicroelectronics | 50 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | - | - | SILICON | 2 | 175°C | Tube | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | POWER | LOW LEAKAGE CURRENT | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS41 | - | R-PSFM-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 100V | - | - | 670mV @ 20A | - | - | - | -40°C~175°C | - | - | - | - | - | 100V | 20A | 1 | - | - | - | TO-220AB | - | - | - | 1 Pair Common Cathode | 10μA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH2002CG STMicroelectronics | 28000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 2 | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | 200V | SINGLE | GULL WING | 245 | - | 20A | 30 | STTH2 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | - | 1.1V @ 10A | - | 30A | - | 175°C Max | 90A | - | - | - | 1.25V | 200V | 15A | 1 | 27 ns | 10μA | 200V | - | - | 90A | 200V | 1 Pair Common Cathode | - | 90A | 27 ns | 4.6mm | 10.28mm | 9.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS40L45CG STMicroelectronics | 44 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | GULL WING | 245 | - | - | 30 | STPS40 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 600μA @ 45V | - | - | 530mV @ 20A | - | 40A | - | 150°C Max | - | 20A | - | 20A | 690mV | - | - | 1 | - | 600μA | 45V | - | - | 230A | - | 1 Pair Common Cathode | - | 230A | - | 4.6mm | 10.4mm | 9.35mm | No | - | ROHS3 Compliant | - | ||
![]() STPS120L15TV STMicroelectronics | 1000 |
| Datasheet | 31 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | 4 | - | SILICON | 2 | - | Tube | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Nickel (Ni) | 125°C | -65°C | POWER | - | - | 15V | UPPER | UNSPECIFIED | - | - | 60A | - | STPS120 | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 22mA @ 12V | - | - | 430mV @ 60A | ISOLATED | 60A | 22mA | -55°C~150°C | 1.2kA | - | - | - | 430mV | 15V | 60A | 1 | - | 22mA | 15V | - | - | 1.2kA | - | 2 Independent | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH15AC06CT STMicroelectronics | 4000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 2 | - | Tube | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH15 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | - | - | 1.9V @ 7.5A | - | 15A | - | -40°C~150°C | 80A | - | - | - | 2.2V | 600V | 7.5A | 1 | 50 ns | 10μA | 600V | TO-220AB | - | 80A | 600V | 1 Pair Common Cathode | - | 80A | 35 ns | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH806TTI STMicroelectronics | 2000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 2 | - | Tube | TURBOSWITCH™ | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | ULTRA FAST RECOVERY | - | 8541.10.00.80 | 600V | SINGLE | - | - | - | 8A | - | STTH806 | 3 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 27W | - | 3.6V @ 8A | ISOLATED | 8A | - | 150°C Max | 80A | 8A | - | - | 3.6V | 600V | 8A | 1 | 30 ns | 10μA | 600V | TO-220AB | 14A | 80A | 600V | 1 Pair Series Connection | - | 80A | 30 ns | 9.15mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS16045TV STMicroelectronics | 2369 | - | Datasheet | 31 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Chassis Mount, Panel, Screw | Chassis Mount | ISOTOP | 4 | - | SILICON | 2 | - | Tube | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Nickel (Ni) | 150°C | -55°C | POWER | FREEWHEELING DIODE | - | 45V | UPPER | UNSPECIFIED | - | - | 160A | - | STPS160 | 4 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | - | - | 690mV @ 80A | ISOLATED | 160A | 1mA | 150°C Max | 900A | - | - | - | 900mV | 45V | 80A | 1 | - | 1mA | 45V | - | - | 900A | - | 2 Independent | - | 900A | - | 9.1mm | 38.2mm | 25.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS20100CT STMicroelectronics | 100 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE POWER | - | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | STPS20100 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 100V | - | - | 950mV @ 20A | - | 10A | 150μA | 175°C Max | 200A | - | - | - | 950mV | 100V | 10A | 1 | - | 150μA | 100V | TO-220AB | - | 200A | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS40M100CR STMicroelectronics | 22965 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | 3 | - | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 150°C | - | EFFICIENCY | - | 8541.10.00.80 | - | SINGLE | - | - | not_compliant | - | - | STPS40 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 70μA @ 100V | - | - | 780mV @ 20A | - | 40A | - | 150°C Max | - | - | - | - | 780mV | 100V | 20A | 1 | - | - | 100V | - | - | - | - | 1 Pair Common Cathode | 70μA | 530A | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STTH12010TV1 STMicroelectronics | 300 | - | Datasheet | 31 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Chassis Mount, Panel, Screw | Chassis Mount | ISOTOP | 4 | - | SILICON | 2 | - | Tube | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Nickel (Ni) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | - | 100V | UPPER | UNSPECIFIED | - | - | 60A | - | STTH120 | 4 | - | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 1000V | - | 60A | 2V @ 60A | ISOLATED | 60A | - | 150°C Max | 400A | - | 1000V | - | 2V | 1kV | 60A | 1 | 115 ns | 20μA | 1kV | - | - | 400A | 1kV | 2 Independent | - | 400A | 115 ns | 9.1mm | 38.2mm | 25.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS30170CW STMicroelectronics | 60005 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Radial, Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | 170V | SINGLE | - | - | - | 30A | - | STPS30170 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 170V | - | - | 920mV @ 15A | - | 15A | 20μA | 175°C Max | 220A | - | - | - | 920mV | 170V | 15A | 1 | - | 20μA | 170V | TO-247AC | - | 220A | - | 1 Pair Common Cathode | - | 220A | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS40170CGY-TR STMicroelectronics | 1100000 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | - | - | - | Cut Tape (CT) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | - | - | - | 175°C | -40°C | - | - | - | - | - | - | - | - | - | - | STPS401 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 170V | - | - | 920mV @ 20A | - | 40A | 30mA | -40°C~175°C | 250A | - | - | - | - | 170V | 20A | - | - | 30μA | 170V | - | - | 250A | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STTH1002CG-TR STMicroelectronics | 10 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 200V | SINGLE | GULL WING | 245 | - | 16A | 30 | STTH10 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | - | - | 1.1V @ 5A | - | 10A | - | 175°C Max | 50A | 8A | - | - | 1.25V | 200V | 8A | 1 | 25 ns | 5μA | 200V | - | - | 50A | 200V | 1 Pair Common Cathode | - | - | 25 ns | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS40M120CT STMicroelectronics | 50 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 2 | - | Tube | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | - | - | SINGLE | - | - | - | - | - | STPS40 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 370μA @ 120V | - | - | 790mV @ 20A | - | 40A | 70mA | 150°C Max | 220A | - | - | - | 790mV | 120V | 20A | 1 | - | 370μA | 120V | TO-220AB | - | 220A | - | 1 Pair Common Cathode | - | 220A | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30L120CFP STMicroelectronics | 12750 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 Full Pack | 3 | - | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPS30L120 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 120V | - | - | 880mV @ 15A | ISOLATED | - | - | 150°C Max | - | - | - | - | 1.08V | 120V | 15A | 1 | - | - | - | TO-220AB | - | 220A | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH2003CR STMicroelectronics | 1000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | 3 | - | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | STTH2 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 300V | - | - | 1.25V @ 10A | - | 20A | - | 175°C Max | 110A | - | - | - | 1.25V | 300V | 10A | 1 | 35 ns | 20μA | 300V | - | - | 110A | 300V | 1 Pair Common Cathode | - | - | 35 ns | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS40SM120CT STMicroelectronics | 1072 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 2 | - | Tube | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | - | - | SINGLE | - | - | - | - | - | STPS40 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 275μA @ 120V | - | - | 830mV @ 20A | - | 40A | 275μA | 150°C Max | 210A | - | - | - | 830mV | 120V | 20A | 1 | - | 275μA | 120V | TO-220AB | - | 210A | - | 1 Pair Common Cathode | - | 210A | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH100W04CW STMicroelectronics | 5385 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | 6.500007g | SILICON | 2 | - | Tube | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | - | - | SINGLE | - | - | - | - | - | STTH10 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 400V | - | - | 1.45V @ 50A | - | 100A | - | 175°C Max | 350A | - | - | - | 1.75V | 400V | 50A | 1 | 50 ns | 250μA | 400V | - | - | 350A | - | 1 Pair Common Cathode | - | 350A | 500 ns | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | - |