- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Manufacturer Package Identifier | Number of Elements | Operating Temperature (Max.) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS20H100CGY-TR STMicroelectronics | 1000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | 3 | - | SILICON | - | 2 | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | - | POWER | LOW LEAKAGE CURRENT | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS20 | - | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 4.5μA @ 100V | - | 770mV @ 10A | - | 10A | - | -40°C~175°C | - | - | - | - | 770mV | - | - | 1 | - | - | 100V | - | - | - | - | 1 Pair Common Cathode | 4.5μA | 250A | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS10LCD100CFP STMicroelectronics | 20000 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | - | - | SILICON | - | 2 | 175°C | Tube | - | - | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | - | - | - | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS10 | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5μA @ 100V | - | 840mV @ 5A | ISOLATED | - | - | 175°C Max | - | 5A | - | - | - | 100V | 5A | 1 | - | - | - | - | TO-220AB | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS41L60CG-TR STMicroelectronics | 1000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | - | 2 | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 60V | SINGLE | GULL WING | 245 | - | 40A | 30 | STPS41 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 600μA @ 60V | - | 600mV @ 20A | - | 40A | 600μA | 150°C Max | 220A | - | - | - | 770mV | 60V | 20A | 1 | - | 600μA | 60V | - | - | 220A | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS1545CG STMicroelectronics | 1850 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | - | 2 | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 45V | SINGLE | GULL WING | 245 | not_compliant | 15A | 30 | STPS1545 | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | - | 570mV @ 7.5A | - | - | 100μA | 175°C Max | 150A | - | - | - | 840mV | 45V | 7.5A | 1 | - | - | - | - | - | 150A | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FERD60M45CT STMicroelectronics | 55 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | - | 3 | 2.299997g | SILICON | - | 2 | - | Tube | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD60 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 550μA @ 45V | - | 550mV @ 30A | - | 60A | - | 175°C Max | 275A | - | - | - | 550mV | 45V | 30A | 1 | - | 25mA | - | - | TO-220AB | 275A | - | 1 Pair Common Cathode | - | - | - | - | 45V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS40SM100CT STMicroelectronics | 724 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | - | 2 | - | Tube | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | - | 225 | - | - | - | STPS40 | 3 | - | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 45μA @ 100V | - | 810mV @ 20A | - | 40A | 45μA | 150°C Max | 530A | - | - | - | 810mV | 100V | 20A | 1 | - | 45μA | 100V | - | TO-220AB | 530A | - | 1 Pair Common Cathode | - | 530A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPSC16H065CT STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | - | 3 | 6.000006g | - | - | 2 | - | Tube | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -40°C | POWER | - | - | - | - | SINGLE | - | - | - | - | - | STPSC16 | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 80μA @ 650V | - | 1.75V @ 8A | - | 16A | - | -40°C~175°C | - | 8A | - | - | 1.56V | 650V | 8A | 1 | 0ns | 335μA | 650V | - | TO-220AB | 75A | - | 1 Pair Common Cathode | - | 420A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPS30L30CG STMicroelectronics | 25814 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | D2Pak | 2 | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | LOW POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 30V | SINGLE | GULL WING | 245 | not_compliant | 30A | 30 | STPS30L30 | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 60V | - | 460mV @ 15A | - | 15A | 1.5mA | 150°C Max | 220A | - | - | - | 570mV | 30V | 15A | 1 | - | 1.5mA | 30V | - | - | 220A | - | 1 Pair Common Cathode | - | 220A | - | 150°C | - | 4.83mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH1302CG-TR STMicroelectronics | 22800 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | SILICON | - | 2 | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | SINGLE | GULL WING | 245 | not_compliant | 13A | 30 | STTH1302 | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 6μA @ 200V | - | 1.1V @ 6.5A | - | 13A | - | 175°C Max | 70A | - | - | - | 1.25V | 200V | 6.5A | 1 | 25 ns | 6μA | 200V | - | - | 70A | 200V | 1 Pair Common Cathode | - | - | 25 ns | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH16003TV1 STMicroelectronics | 1260 |
| Datasheet | 31 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Chassis Mount, Panel, Screw | Chassis Mount | ISOTOP | - | 4 | - | SILICON | - | 2 | - | Tube | - | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Nickel (Ni) | 150°C | -55°C | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | - | - | 300V | UPPER | UNSPECIFIED | - | - | 180A | - | STTH160 | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 200μA @ 300V | - | 1.2V @ 80A | ISOLATED | 160A | - | 150°C Max | 800A | - | - | - | 1.2V | 300V | 60A | 1 | 80 ns | 200μA | 300V | - | - | 800A | 300V | 2 Independent | - | 800A | 80 ns | - | - | 9.1mm | 38.2mm | 25.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FERD30H60CG-TR STMicroelectronics | 1000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | SILICON | - | 2 | 175°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | EFFICIENCY | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD30 | - | R-PSSO-G2 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 170μA @ 60V | - | 585mV @ 15A | - | 30A | - | 175°C Max | - | - | 60V | 15A | - | - | - | 1 | - | - | - | 60V | - | - | - | 1 Pair Common Cathode | 170μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPSC2006CW STMicroelectronics | 598 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Through Hole | Through Hole | TO-247-3 | - | 3 | - | - | - | 2 | - | Tube | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -40°C | POWER | - | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | - | STPSC2006 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 150μA @ 600V | - | 1.7V @ 10A | - | 20A | 150μA | -40°C~175°C | 40A | - | - | - | 1.7V | 600V | 10A | 1 | 0 s | 150μA | 600V | - | - | 160A | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1002CBY-TR STMicroelectronics | 747 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | - | 2 | - | Cut Tape (CT) | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | - | - | SINGLE | GULL WING | 260 | - | - | 30 | STTH10 | 3/2 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | - | 1.1V @ 5A | - | 16A | 40μA | -40°C~175°C | - | 8A | - | - | 1.25V | 200V | 8A | 1 | 25 ns | 5μA | 200V | - | - | 50A | - | 1 Pair Common Cathode | - | - | 20 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS40M80CT STMicroelectronics | 750 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | - | 2 | - | Tube | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | POWER | LOW LEAKAGE CURRENT | - | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPS40 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 65μA @ 80V | - | 735mV @ 20A | - | 40A | 65μA | 175°C Max | 200A | - | - | - | 920mV | 80V | 20A | 1 | - | 65μA | 80V | - | TO-220AB | 200A | - | 1 Pair Common Cathode | - | 200A | - | - | - | 15.75mm | 10.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH10LCD06CFP STMicroelectronics | 96 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | - | SILICON | - | 2 | - | Tube | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | - | STTH10 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | - | 2V @ 5A | ISOLATED | - | - | 175°C Max | 60A | 5A | - | - | - | 600V | 5A | 1 | 50 ns | 5μA | 600V | - | TO-220AB | 60A | 600V | 1 Pair Common Cathode | - | - | 100 ns | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STPS2045CGY-TR STMicroelectronics | 1000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | - | 2 | - | Cut Tape (CT) | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | POWER | AVALANCHE RATED, FREE WHEELING DIODE | - | - | - | SINGLE | GULL WING | 245 | not_compliant | - | 30 | STPS2045 | 3/2 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | - | 570mV @ 10A | - | - | 15mA | -40°C~175°C | 180A | - | - | - | 840mV | 45V | 10A | 1 | - | - | - | - | - | 180A | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH60L06TV1 STMicroelectronics | 1000 |
| Datasheet | 31 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Chassis Mount, Panel, Screw | Chassis Mount | ISOTOP | - | 4 | - | SILICON | - | 2 | - | Tube | - | - | - | Active | 1 (Unlimited) | 4 | EAR99 | NICKEL | 150°C | -55°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | - | - | 600V | UPPER | UNSPECIFIED | NOT SPECIFIED | not_compliant | 80A | NOT SPECIFIED | STTH60 | 4 | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 600V | - | 1.55V @ 60A | ISOLATED | 80A | - | 150°C Max | 210A | - | - | - | 1.55V | 600V | 40A | 1 | 90 ns | 25μA | 600V | - | - | 210A | 600V | 2 Independent | - | 210A | 90 ns | - | - | 9.1mm | 38.2mm | 25.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH12012TV1 STMicroelectronics | 150000 | - | Datasheet | 31 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Chassis Mount, Panel, Screw | Chassis Mount | ISOTOP | - | 4 | - | SILICON | - | 2 | - | Tube | - | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Nickel (Ni) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | - | - | 1.2kV | UPPER | UNSPECIFIED | - | - | 60A | - | STTH120 | 4 | - | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30μA @ 1200V | 60A | 2.25V @ 60A | ISOLATED | 60A | - | 150°C Max | 420A | - | 1200V | - | 1.3V | 1.2kV | 60A | 1 | 125 ns | 30μA | 1.2kV | - | - | 420A | 1.2kV | 2 Independent | - | 420A | 125 ns | - | - | 9.1mm | 38.2mm | 25.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS40170CW STMicroelectronics | 3000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Radial, Through Hole | Through Hole | TO-247-3 | - | - | - | SILICON | - | 2 | - | Tube | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 170V | SINGLE | - | NOT SPECIFIED | not_compliant | 40A | NOT SPECIFIED | STPS401 | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 170V | - | 920mV @ 20A | - | - | 30μA | 175°C Max | 250A | - | - | - | 1V | 170V | 20A | 1 | - | - | - | - | TO-247AC | 250A | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH10002TV1 STMicroelectronics | 49 | - | Datasheet | 31 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Chassis Mount, Panel, Screw | Chassis Mount | ISOTOP | - | 4 | - | SILICON | - | 2 | - | Tube | - | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | MATTE TIN | 150°C | -55°C | ULTRA FAST RECOVERY | - | - | 45pF | 200V | UPPER | UNSPECIFIED | 225 | - | 100A | - | STTH10 | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 150A | 1V @ 50A | ISOLATED | 50A | - | 150°C Max | 750A | - | - | - | 1V | 200V | 50A | 1 | 65 ns | 50μA | 200V | - | - | 750A | 200V | 2 Independent | - | 750A | 65 ns | - | - | 9.1mm | 38.2mm | 25.5mm | No | No SVHC | ROHS3 Compliant | Lead Free |