- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS30150CG-TR STMicroelectronics | 2000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | 150V | SINGLE | GULL WING | 245 | - | 30A | 30 | STPS30150 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 6.5μA @ 150V | 920mV @ 15A | 30A | 6.5μA | 175°C Max | 220A | - | - | - | 1V | 150V | 15A | 1 | - | 6.5μA | 150V | - | - | 220A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH30W03CW STMicroelectronics | 86000 | - | Datasheet | - | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | SILICON | 2 | - | Tube | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | - | - | SINGLE | - | - | - | - | - | STTH30 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.4V @ 15A | 30A | - | 175°C Max | - | - | - | - | 1.6V | 300V | 15A | 1 | 20ns | 100μA | 300V | - | - | 150A | - | 300V | 1 Pair Common Cathode | - | 150A | 230 ns | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS10120CT STMicroelectronics | 31518 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | Tube | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | POWER | - | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | STPS10120 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 6μA @ 120V | 850mV @ 5A | 10A | 6μA | 175°C Max | 120A | 5A | - | - | 960mV | 120V | 5A | 1 | - | 6μA | 120V | - | TO-220AB | 120A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS640CBY-TR STMicroelectronics | 5875 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | 2 | - | Cut Tape (CT) | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -40°C | FAST RECOVERY POWER | FREE WHEELING DIODE | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS64 | - | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | 630mV @ 3A | 6A | - | -40°C~150°C | - | - | - | - | - | 40V | 3A | 1 | - | 1A | 40V | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | 2.4mm | 6.6mm | 6.2mm | - | - | ROHS3 Compliant | - | ||
![]() STPS40SM60CT STMicroelectronics | 1 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | - | - | SINGLE | - | - | - | - | - | STPS40 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 90μA @ 60V | 625mV @ 20A | 40A | - | 150°C Max | - | - | - | - | 625mV | 60V | 20A | 1 | - | 90μA | 60V | - | TO-220AB | 400A | - | - | 1 Pair Common Cathode | - | 400A | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STTH10LCD06CT STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | STTH10 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | 2V @ 5A | 10A | - | 175°C Max | 45A | 5A | - | - | 2.35V | 600V | 5A | 1 | 50 ns | 1μA | 600V | - | TO-220AB | 60A | - | 600V | 1 Pair Common Cathode | - | - | 100 ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FERD30M45CR STMicroelectronics | 72 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-262-3 Full Pack, I2Pak | - | - | - | SILICON | 2 | 175°C | Tube | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD30 | - | R-PSIP-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 600μA @ 45V | 470mV @ 15A | 30A | - | 175°C Max | - | - | - | - | - | 45V | 15A | 1 | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | 600μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS3045CG STMicroelectronics | 9745 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | 45V | SINGLE | GULL WING | 245 | - | 30A | 30 | STPS3045 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | 570mV @ 15A | 30A | 200μA | 200°C Max | 220A | - | - | - | 840mV | 45V | 15A | 1 | - | 200μA | 45V | - | - | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | - | 4.6mm | 10.4mm | 9.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS30H60CG-TR STMicroelectronics | 1000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | POWER | AVALANCHE RATED | 8541.10.00.80 | 60V | SINGLE | GULL WING | - | - | 30A | - | STPS30H60 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 60μA @ 60V | 660mV @ 15A | 30A | 60μA | 175°C Max | 230A | - | - | - | 820mV | 60V | 15A | 1 | - | 60μA | 60V | - | - | 230A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH30R03CG-TR STMicroelectronics | 652 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HYPER FAST RECOVERY | - | 8541.10.00.80 | - | SINGLE | GULL WING | 245 | - | - | 30 | STTH30 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 300V | 1.9V @ 15A | 30A | - | 175°C Max | 120A | - | - | - | 1.9V | 300V | 15A | 1 | 35 ns | 20μA | 300V | - | - | 120A | - | 300V | 1 Pair Common Cathode | - | - | 35 ns | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS2545CG-TR STMicroelectronics | 10 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | GULL WING | 245 | - | - | - | STPS2545 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 125μA @ 45V | 570mV @ 12.5A | 25A | 125μA | 175°C Max | 200A | - | - | - | 570mV | 45V | 12.5A | 1 | - | 125μA | 45V | - | - | 200A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FERD40U45CT STMicroelectronics | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | Through Hole | Through Hole | TO-220-3 | - | 3 | 2.299997g | SILICON | 2 | - | Tube | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | - | - | - | SINGLE | - | - | - | - | - | FERD40 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 1.8mA @ 45V | 460mV @ 20A | 40A | - | 175°C Max | 275A | - | - | - | 460mV | 45V | 20A | 1 | - | 50mA | 45V | - | TO-220AB | 275A | - | - | 1 Pair Common Cathode | - | - | - | 45V | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH20LCD06CT STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STTH2 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | 2V @ 10A | - | - | 175°C Max | - | - | - | - | 2.35V | 600V | 10A | 1 | 50 ns | - | - | - | TO-220AB | 80A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS2545CGY-TR STMicroelectronics | 1000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | SILICON | 2 | 175°C | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | - | - | GENERAL PURPOSE | - | - | - | SINGLE | GULL WING | 245 | not_compliant | - | 30 | STPS2545 | 3/2 | R-PSSO-G2 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 125μA @ 45V | 840mV @ 25A | - | - | -40°C~175°C | - | 12.5A | 45V | 12.5A | - | - | - | 1 | - | - | - | 45V | - | - | 200A | - | 1 Pair Common Cathode | 125μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS40L45CGY-TR STMicroelectronics | 294 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | SILICON | 2 | - | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -40°C | POWER | FREE WHEELING DIODE | - | - | SINGLE | GULL WING | 245 | not_compliant | - | 30 | STPS40 | - | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 600μA @ 45V | 530mV @ 20A | - | 280mA | -40°C~150°C | 230A | - | - | - | - | 45V | 20A | 1 | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS4045CWY STMicroelectronics | 993 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-247-3 | - | - | - | SILICON | 2 | - | Tube | Automotive, AEC-Q101 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -40°C | FAST RECOVERY POWER | FREE WHEELING DIODE | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS404 | - | R-PSFM-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | 760mV @ 20A | - | - | -40°C~175°C | - | - | 45V | 20A | 940mV | - | - | 1 | - | - | - | 45V | - | 220A | - | - | 1 Pair Common Cathode | 200μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS10170CT STMicroelectronics | 10 |
| Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | - | - | SILICON | 2 | - | Tube | - | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPS10170 | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 170V | 920mV @ 5A | - | 10μA | 175°C Max | 75A | 5A | - | - | 1V | 170V | 5A | 1 | - | - | - | - | TO-220AB | 75A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH2002CR STMicroelectronics | 24750 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | SINGLE | - | 245 | not_compliant | - | NOT SPECIFIED | STTH2 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.1V @ 10A | - | - | 175°C Max | 90A | - | - | - | 1.25V | 200V | 15A | 1 | 27 ns | 10μA | - | - | - | 90A | - | 200V | 1 Pair Common Cathode | - | - | 27 ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH1002CGY-TR STMicroelectronics | 1019 |
| Datasheet | 15 Weeks | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | - | SILICON | 2 | 175°C | Tape & Reel (TR) | Automotive, AEC-Q101 | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | - | SINGLE | GULL WING | 245 | - | - | 30 | STTH10 | 3/2 | R-PSSO-G2 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.1V @ 5A | - | - | -40°C~175°C | - | 8A | 200V | 8A | - | - | - | 1 | 25ns | - | - | 200V | - | - | 50A | - | 1 Pair Common Cathode | 5μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH20W02CW STMicroelectronics | 93 | - | Datasheet | - | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | SILICON | 2 | - | Tube | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | - | - | SINGLE | - | - | - | - | - | STTH2 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.2V @ 10A | 20A | - | 175°C Max | - | - | - | - | 1.4V | 200V | 10A | 1 | 20ns | 100μA | 200V | - | - | 80A | - | 200V | 1 Pair Common Cathode | - | 80A | 110 ns | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | - |