- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Natural Thermal Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS40SM120CTN STMicroelectronics | 428 |
| Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS40 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 275μA @ 120V | - | 830mV @ 20A | - | 40A | - | 150°C Max | - | - | - | 20A | 830mV | 120V | 30A | 1 | - | 275μA | 120V | - | - | 210A | - | - | 1 Pair Common Cathode | - | 210A | - | 0.93 °C/W | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPS3045CP STMicroelectronics | 158 | - | Datasheet | - | - | Radial, Through Hole | Through Hole | TO-218-3, TO-218AC | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | 45V | SINGLE | - | - | - | 30A | - | STPS3045 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | - | 570mV @ 15A | - | 30A | - | 200°C Max | - | - | - | - | 840mV | 45V | 15A | 1 | - | 200μA | 45V | - | - | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() STPS2060CT STMicroelectronics | 8500 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | yes | Obsolete | Not Applicable | 3 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HIGH VOLTAGE POWER | LOW CAPACITANCE, LOW NOISE | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPS2060 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 60V | - | 800mV @ 10A | - | 20A | 150μA | 150°C Max | 200A | - | - | - | 940mV | 60V | 10A | 1 | - | 150μA | 60V | - | TO-220AB | 200A | - | - | 1 Pair Common Cathode | - | 200A | - | - | 9.15mm | 10.4mm | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS1545CR STMicroelectronics | 43000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | Tube | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | SINGLE | - | - | - | - | - | STPS1545 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | - | 570mV @ 7.5A | - | 7.5A | 100μA | 175°C Max | 150A | - | - | - | 840mV | 45V | 7.5A | 1 | - | 100μA | 45V | - | - | 150A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STPS30L60CG-TR STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | POWER | - | 8541.10.00.80 | 60V | SINGLE | GULL WING | 245 | - | 30A | 30 | STPS30L60 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 480μA @ 60V | - | 600mV @ 15A | - | 30A | 480μA | 150°C Max | 230A | - | - | - | 750mV | 60V | 15A | 1 | - | 480μA | 60V | - | - | 230A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH6112TV1 STMicroelectronics | 526 | - | Datasheet | - | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | - | 4 | - | SILICON | 2 | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, HIGH RELIABILITY, SNUBBER DIODE | - | 1.2kV | UPPER | UNSPECIFIED | 225 | - | 60A | NOT SPECIFIED | STTH61 | 4 | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 1200V | 60A | 2.25V @ 30A | ISOLATED | 30A | - | 150°C Max | 250A | - | 1200V | - | 1.95V | 1.2kV | 30A | 1 | 115 ns | 20μA | 1.2kV | - | - | 250A | - | 1.2kV | 2 Independent | - | - | 115 ns | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FERD30H60CTS STMicroelectronics | 2000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | TO-220-3 | NO | - | - | SILICON | 2 | 175°C | - | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD30 | - | R-PSFM-T3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 170μA @ 60V | - | 585mV @ 15A | - | 30A | - | 175°C Max | - | - | 60V | 15A | - | - | - | 1 | - | - | - | 60V | TO-220AB | - | - | - | 1 Pair Common Cathode | 170μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPSC20H065CWY STMicroelectronics | 11 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | Through Hole | Through Hole | TO-247-3 | - | 3 | - | - | 2 | 175°C | Tube | Automotive, AEC-Q101, ECOPACK®2 | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | POWER | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPSC20 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | - | 1.75V @ 10A | - | 20A | - | -40°C~175°C | - | - | - | - | - | 650V | 10A | 1 | - | - | 650V | - | - | - | - | - | 1 Pair Common Cathode | 100μA | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPS10H100CG STMicroelectronics | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | 100V | SINGLE | GULL WING | 245 | not_compliant | 10A | 30 | STPS10 | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3.5μA @ 100V | - | 730mV @ 5A | - | - | 3.5μA | 175°C Max | 180A | 5A | - | - | 850mV | 100V | 5A | 1 | - | 3.5μA | 100V | - | - | 180A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH30W02CW STMicroelectronics | 10 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-247-3 | - | 3 | 6.500007g | SILICON | 2 | - | Tube | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH30 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | - | 1.2V @ 15A | - | 30A | - | 175°C Max | 140A | - | - | - | 1.4V | 200V | 15A | 1 | 25 ns | 50μA | 200V | - | - | 140A | - | - | 1 Pair Common Cathode | - | 140A | 200 ns | - | 20.15mm | 15.75mm | 5.15mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPR1620CT STMicroelectronics | 100 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | 150°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | 200V | SINGLE | - | 245 | not_compliant | 16A | NOT SPECIFIED | STPR1620 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | - | 990mV @ 8A | - | - | - | 150°C Max | 80A | 8A | - | - | 1.25V | 200V | 8A | 1 | 30 ns | 50μA | - | - | TO-220AB | 80A | - | 200V | 1 Pair Common Cathode | - | - | 30 ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPSC6TH13TI STMicroelectronics | 10000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 8 months ago) | Through Hole | Through Hole | TO-220-3 | - | 3 | 6.000006g | - | 2 | - | Tube | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -40°C | POWER | - | - | - | SINGLE | - | - | - | - | - | STPSC6 | - | - | - | Dual | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 650V | - | 1.75V @ 6A | ISOLATED | 6A | - | -40°C~175°C | - | 6A | - | - | 1.56V | 650V | 6A | 1 | 0ns | 250μA | 650V | - | TO-220AB | 60A | - | - | 1 Pair Series Connection | - | 400A | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPS20L45CG STMicroelectronics | 388 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | POWER | FREEWHEELING DIODE | 8541.10.00.80 | 45V | SINGLE | GULL WING | 245 | - | 20A | 30 | STPS20 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | - | 550mV @ 10A | - | 20A | 200μA | 150°C Max | 180A | - | - | - | 730mV | 45V | 10A | 1 | - | 200μA | 45V | - | - | 180A | - | - | 1 Pair Common Cathode | - | 180A | - | - | 4.6mm | 10.4mm | 9.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS40SM120CR STMicroelectronics | 200 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | Tube | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | - | - | SINGLE | - | - | - | - | - | STPS40 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 275μA @ 120V | - | 830mV @ 20A | - | 40A | 275μA | 150°C Max | 210A | - | - | - | 830mV | 120V | 20A | 1 | - | 275μA | 120V | - | - | 210A | - | - | 1 Pair Common Cathode | - | 210A | - | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30L45CR STMicroelectronics | 8000 | - | Datasheet | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | - | Obsolete | Not Applicable | 3 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | 45V | SINGLE | - | - | - | 30A | - | STPS30L45 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400μA @ 45V | - | 550mV @ 15A | - | 30A | 400μA | 150°C Max | 220A | - | - | - | 740mV | 45V | 15A | 1 | - | 400μA | 45V | - | - | 220A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH60AC06CWL STMicroelectronics | 1000 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | 175°C | - | - | - | - | - | - | - | - | - | - | - | STTH60 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 1.75V @ 30A | - | 60A | - | 175°C Max | - | - | - | - | 2V | 600V | 30A | - | 70 ns | - | 600V | - | - | - | - | - | 1 Pair Common Cathode | - | 280A | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPSC20H065CT STMicroelectronics | 58 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-220-3 | - | 3 | - | - | 2 | 175°C | Tube | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | POWER | - | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPSC20 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 100μA @ 650V | - | 1.75V @ 10A | - | 20A | - | -40°C~175°C | - | - | - | - | 1.56V | 650V | 10A | 1 | - | 100μA | 650V | - | TO-220AB | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH9012TV1 STMicroelectronics | 40 | - | Datasheet | 31 Weeks | - | Chassis Mount, Screw, Surface Mount | Chassis Mount | ISOTOP | - | 4 | - | SILICON | 2 | - | Tube | - | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Nickel (Ni) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | - | 1.2kV | UPPER | UNSPECIFIED | - | - | - | - | STTH9012 | 4 | - | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30μA @ 1200V | - | 2.1V @ 45A | ISOLATED | 45A | - | 150°C Max | 420A | - | 1200V | - | 1.8V | 1.2kV | 45A | 1 | 125 ns | 30μA | 1.2kV | - | - | 420A | - | 1.2kV | 2 Independent | - | - | 125 ns | - | 12.2mm | 38.2mm | 25.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FERD40L60CTS STMicroelectronics | 2500 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | TO-220-3 | NO | - | - | SILICON | 2 | 150°C | - | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD40 | - | R-PSFM-T3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 1.1mA @ 60V | - | 545mV @ 20A | - | - | - | 150°C Max | - | - | 60V | 20A | - | - | - | 1 | - | - | - | 60V | - | - | 250A | - | 1 Pair Common Cathode | 1100μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS50U100CT STMicroelectronics | 150 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPS50 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 100V | - | 730mV @ 25A | - | 25A | 40mA | 150°C Max | 250A | - | - | - | 730mV | 100V | 25A | 1 | - | 200μA | 100V | - | TO-220AB | 250A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |