- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS40M120CTN STMicroelectronics | 913 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | - | Tube | - | - | - | Obsolete | Not Applicable | 3 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | - | - | - | SINGLE | - | - | - | - | - | STPS40 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 370μA @ 120V | - | 790mV @ 20A | - | 40A | - | 150°C Max | - | - | - | - | 790mV | 120V | 20A | 1 | - | 370μA | 120V | - | TO-220AB | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | - | - | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPS30SM60CG-TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | - | Cut Tape (CT) | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | GULL WING | - | - | - | - | STPS30 | - | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 65μA @ 60V | - | 625mV @ 15A | - | 30A | - | 150°C Max | - | - | - | - | 625mV | 60V | 15A | 1 | - | 65μA | 60V | - | - | 300A | - | - | 1 Pair Common Cathode | - | 300A | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30SM80CT STMicroelectronics | 9 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | - | - | - | SINGLE | - | - | - | - | - | STPS30 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40μA @ 80V | - | 790mV @ 15A | - | 30A | 40μA | 175°C Max | 220A | - | - | - | 965mV | 80V | 15A | 1 | - | 40μA | 80V | - | TO-220AB | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | - | - | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BYW51G-200 STMicroelectronics | 115 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | SINGLE | GULL WING | 245 | not_compliant | 10A | 30 | BYW51 | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 200V | - | 850mV @ 8A | - | - | - | 150°C Max | 100A | - | - | - | 1.15V | 200V | 10A | 1 | 35 ns | 15μA | - | - | - | 100A | - | 200V | 1 Pair Common Cathode | - | - | 35 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FERD20L60CTS STMicroelectronics | 50000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | TO-220-3 | NO | - | - | SILICON | 2 | 150°C | - | - | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD20 | - | R-PSFM-T3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 970μA @ 60V | - | 575mV @ 10A | - | - | - | 150°C Max | - | - | 60V | 10A | - | - | - | 1 | - | - | - | 60V | TO-220AB | - | 140A | - | 1 Pair Common Cathode | 970μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FERD20H60CTS STMicroelectronics | 50000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | - | - | Through Hole | TO-220-3 | NO | - | - | SILICON | 2 | 175°C | - | - | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | EFFICIENCY | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD20 | - | R-PSFM-T3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 200μA @ 60V | - | 575mV @ 10A | - | - | - | 175°C Max | - | - | 60V | 10A | - | - | - | 1 | - | - | - | 60V | TO-220AB | - | 130A | - | 1 Pair Common Cathode | 200μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS40SM60CR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | - | STPS40 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 90μA @ 60V | - | 625mV @ 20A | - | 40A | - | 150°C Max | - | - | - | - | 625mV | 60V | 20A | 1 | - | 90μA | 60V | - | - | 400A | - | - | 1 Pair Common Cathode | - | 400A | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BAT54CFILM STMicroelectronics | 210000 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 4.535924g | SILICON | 2 | - | 0.25W | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -40°C | - | - | 8541.10.00.70 | 7pF | 30V | DUAL | GULL WING | 260 | - | 300mA | 30 | BAT54 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 30V | - | 900mV @ 100mA | - | 300mA | 1μA | -40°C~150°C | 1A | - | - | 300mA DC | 900mV | 40V | 300mA | - | 5 ns | 1μA | 40V | - | - | 1A | - | - | 1 Pair Common Cathode | - | 1.25A | 5 ns | 150°C | - | - | 1.5mm | 3.04mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS15M80CG-TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | SINGLE | GULL WING | 245 | - | - | - | STPS15 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 80V | - | 725mV @ 7.5A | - | 15A | 25μA | 175°C Max | 220A | - | - | - | 870mV | 80V | 7.5A | 1 | - | 25μA | 80V | - | - | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | - | - | - | 4.6mm | 10.4mm | 9.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPR620CT STMicroelectronics | 8500 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | - | - | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | SINGLE | - | NOT SPECIFIED | not_compliant | 6A | NOT SPECIFIED | STPR620 | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | - | 990mV @ 3A | - | - | - | 150°C Max | 30A | 3A | - | - | - | 200V | 3A | 1 | 30 ns | 50μA | - | - | TO-220AB | - | - | 200V | 1 Pair Common Cathode | - | - | 30 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS15SM80CT STMicroelectronics | 50 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | yes | Obsolete | Not Applicable | 3 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | - | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPS15 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 80V | - | 780mV @ 7.5A | - | 15A | 20μA | 175°C Max | 150A | - | - | - | 955mV | 80V | 7.5A | 1 | - | 20μA | 80V | - | TO-220AB | 150A | - | - | 1 Pair Common Cathode | - | 150A | - | - | - | - | 15.75mm | 10.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH8003CY STMicroelectronics | 30 |
| Datasheet | - | - | - | Radial, Through Hole | Through Hole | TO-247-3 | - | 247 | - | SILICON | 2 | - | - | Tube | Q Automotive | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -55°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 300V | SINGLE | - | - | - | 80A | - | STTH8003 | 3 | R-PSIP-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 80μA @ 300V | - | 1.25V @ 40A | - | 40A | - | 175°C Max | 400A | - | - | - | 1.25V | 300V | 40A | 1 | 60 ns | 80μA | 300V | - | - | 400A | - | 300V | 1 Pair Common Cathode | - | 400A | 60 ns | - | - | - | 20.3mm | 15.9mm | 5.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS3045CR STMicroelectronics | 1147 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | Not Applicable | 3 | EAR99 | Tin (Sn) | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | - | STPS3045 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | - | 570mV @ 15A | - | 30A | 200μA | 200°C Max | 220A | - | - | - | 840mV | 45V | 15A | 1 | - | 200μA | 45V | - | - | 220A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STPSC8H065CT STMicroelectronics | In Stock | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | - | 3 | 6.000006g | - | 2 | - | - | Tube | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -40°C | POWER | - | - | - | - | SINGLE | - | - | - | - | - | STPSC8H065 | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 40μA @ 650V | - | 1.75V @ 4A | - | 8A | - | -40°C~175°C | - | 4A | - | - | 1.75V | 650V | 4A | 1 | 0 s | 170μA | 650V | - | TO-220AB | 38A | - | - | 1 Pair Common Cathode | - | 200A | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPS30M80CFP STMicroelectronics | 47 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 175°C | - | EFFICIENCY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPS30 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40μA @ 80V | - | 745mV @ 15A | ISOLATED | 30A | 40μA | 175°C Max | 220A | - | - | - | 910mV | 80V | 15A | 1 | - | 40μA | 80V | - | TO-220AB | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | - | - | - | 16.4mm | 10.7mm | 4.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FERD60U45CT STMicroelectronics | In Stock | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | - | 3 | 2.299997g | SILICON | 2 | - | - | Tube | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | - | - | - | - | SINGLE | - | - | - | - | - | FERD60 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 1500μA @ 45V | - | 500mV @ 30A | - | 60A | - | 175°C Max | 300A | - | - | - | 510mV | 45V | 30A | 1 | - | 50mA | 45V | - | TO-220AB | 300A | - | - | 1 Pair Common Cathode | - | - | - | - | 45V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS2045CH STMicroelectronics | 32363 | - | Datasheet | - | OBSOLETE (Last Updated: 8 months ago) | - | - | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | NO | - | - | SILICON | 2 | 175°C | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | EFFICIENCY | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS2045 | - | R-PSIP-T3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | - | 840mV @ 20A | - | - | - | 175°C Max | - | - | 45V | 10A | - | - | - | 1 | - | - | - | 45V | - | - | 150A | - | 1 Pair Common Cathode | 100μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT30-09P6FILM STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | SILICON | 2 | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | MATTE TIN | 150°C | -65°C | - | - | 8541.10.00.70 | 22μF | 30V | DUAL | FLAT | 260 | - | 300mA | 30 | BAT30 | 6 | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 30V | - | 530mV @ 300mA | - | 300mA | 5μA | 150°C Max | 1A | 0.3A | - | 300mA DC | 580mV | 30V | 300mA | - | - | 50μA | 30V | - | - | 1A | - | - | 2 Independent | - | 1A | - | - | - | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH20003TV1 STMicroelectronics | 1300 |
| Datasheet | 31 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Chassis Mount, Panel, Screw | Chassis Mount | ISOTOP | - | 4 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | MATTE TIN | 150°C | -55°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | - | - | 300V | UPPER | UNSPECIFIED | 225 | - | 200A | NOT SPECIFIED | STTH2 | 4 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 200μA @ 300V | - | 1.2V @ 100A | ISOLATED | 200A | - | 150°C Max | 100A | - | - | - | 1.2V | 300V | 100A | 1 | 90 ns | 200μA | 300V | - | - | 100A | - | 300V | 2 Independent | - | 100A | 90 ns | - | - | - | 9.1mm | 38.2mm | 25.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH6110TV1 STMicroelectronics | 1000 |
| Datasheet | 31 Weeks | - | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | - | 4 | - | SILICON | 2 | - | - | Tube | - | - | - | Active | 1 (Unlimited) | 4 | EAR99 | Nickel (Ni) | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT, SNUBBER DIODE, HIGH RELIABILITY | - | - | 1kV | UPPER | UNSPECIFIED | - | - | 60A | - | STTH61 | 4 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 1000V | 60A | 2V @ 30A | ISOLATED | 30A | - | - | 240A | - | 1000V | - | 2V | 1kV | 30A | 1 | 100 ns | 15μA | 1kV | - | - | 240A | - | 1kV | 2 Independent | - | - | 100 ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |