- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Elements | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Reverse Voltage | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS40150CT STMicroelectronics | 30000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | 150V | SINGLE | - | - | - | 40A | - | STPS401 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 8μA @ 150V | 920mV @ 20A | - | 40A | 8μA | 175°C Max | 250A | - | - | - | 920mV | 150V | 20A | 1 | - | 8μA | 150V | TO-220AB | 250A | - | 1 Pair Common Cathode | 250A | - | - | 9.15mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS6045CW STMicroelectronics | 2 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Radial, Through Hole | Through Hole | TO-247-3 | 3 | - | 4.535924g | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | 45V | SINGLE | - | - | - | 60A | - | STPS60 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 45V | 630mV @ 30A | - | 60A | 500μA | 175°C Max | 400A | - | - | - | 840mV | 45V | 30A | 1 | - | 500μA | 45V | TO-247AC | 400A | - | 1 Pair Common Cathode | 400A | - | - | 20.15mm | 15.75mm | 5.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH6003CW STMicroelectronics | 30000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Radial, Through Hole | Through Hole | TO-247-3 | 3 | TO-247-3 | - | - | - | Tube | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | - | 300V | - | - | - | - | 60A | - | STTH6003 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 60μA @ 300V | 1.25V @ 30A | - | 60A | - | 175°C Max | 300A | - | 300V | 30A | 1V | 300V | 30A | - | 55 ns | 60μA | 300V | - | 300A | 300V | 1 Pair Common Cathode | 300A | 55 ns | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STTH1002CT STMicroelectronics | 3000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 200V | SINGLE | - | - | - | 10A | - | STTH10 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.1V @ 5A | - | 5A | - | 175°C Max | 50A | 8A | - | - | 1.1V | 200V | 8A | 1 | 25 ns | 5μA | 200V | TO-220AB | 50A | 200V | 1 Pair Common Cathode | 50A | 25 ns | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS40170CT STMicroelectronics | 11527 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | 170V | SINGLE | - | - | - | 40A | - | STPS401 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 170V | 920mV @ 20A | - | 20A | 30μA | 175°C Max | 250A | - | - | - | 920mV | 170V | 20A | 1 | - | 30μA | 170V | TO-220AB | 250A | - | 1 Pair Common Cathode | 250A | - | - | 9.15mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH802CB-TR STMicroelectronics | 14850 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | - | SILICON | 2 | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 200V | SINGLE | GULL WING | 260 | - | 8A | 30 | STTH802 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 4μA @ 200V | 1.1V @ 4A | - | 2A | - | 175°C Max | 50A | 4A | - | - | 950mV | 200V | 4A | 1 | 20 ns | 4μA | 200V | - | 50A | 200V | 1 Pair Common Cathode | 50A | 20 ns | 175°C | 2.63mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1002CFP STMicroelectronics | 911 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 Full Pack | 3 | - | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 200V | SINGLE | - | - | - | 10A | - | STTH10 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.1V @ 5A | ISOLATED | 16A | - | 175°C Max | 50A | 8A | - | - | 1.25V | 200V | 8A | 1 | 25 ns | 5μA | 200V | TO-220AB | 50A | 200V | 1 Pair Common Cathode | 50A | 25 ns | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS20L60CT STMicroelectronics | 2650 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | POWER | LOW FORWARD VOLTAGE | 8541.10.00.80 | 60V | SINGLE | - | - | - | 20A | - | STPS20 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 350μA @ 60V | 600mV @ 10A | - | 20A | 350μA | 150°C Max | 220A | - | - | - | 560mV | 60V | 10A | 1 | - | 350μA | 60V | TO-220AB | 220A | - | 1 Pair Common Cathode | 220A | - | - | 9.15mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS15L60CB STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | 60V | SINGLE | GULL WING | - | - | 15A | - | STPS15 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | 620mV @ 7.5A | - | 15A | 200μA | 150°C Max | 75A | - | - | - | 820mV | 60V | 7.5A | 1 | - | 200μA | 60V | - | 75A | - | 1 Pair Common Cathode | 75A | - | - | 2.4mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS10150CG-TR STMicroelectronics | 4000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | - | SILICON | 2 | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Bright Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | 150V | SINGLE | GULL WING | 245 | - | 5A | 30 | STPS10150 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2μA @ 150V | 920mV @ 5A | - | 10A | 2μA | 175°C Max | 120A | 5A | - | - | 1V | 150V | 5A | 1 | - | 2μA | 150V | - | 120A | - | 1 Pair Common Cathode | - | - | - | 9.35mm | 10.4mm | 4.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH2002CFP STMicroelectronics | 34450 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-3 Full Pack | 3 | - | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | 8541.10.00.80 | 200V | SINGLE | - | NOT SPECIFIED | not_compliant | 20A | NOT SPECIFIED | STTH2 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.1V @ 10A | ISOLATED | 20A | - | 175°C Max | 90A | - | - | - | 1.1V | 200V | 10A | 1 | 27 ns | 10μA | 200V | TO-220AB | 90A | 200V | 1 Pair Common Cathode | 90A | 27 ns | - | 9.3mm | 10.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1602CG-TR STMicroelectronics | 3400 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | - | SILICON | 2 | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 200V | SINGLE | GULL WING | 245 | - | 20A | 30 | STTH1602 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 6μA @ 200V | 1.1V @ 8A | - | 20A | - | 175°C Max | 80A | - | - | - | 1.25V | 200V | 10A | 1 | 26 ns | 6μA | 200V | - | 80A | 200V | 1 Pair Common Cathode | 80A | 26 ns | - | 4.6mm | 10.4mm | 9.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS3045CT STMicroelectronics | 1700 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | 4.535924g | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | 45V | SINGLE | - | - | - | 30A | - | STPS3045 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | 570mV @ 15A | - | 30A | 200μA | 200°C Max | 220A | - | - | - | 570mV | 45V | 15A | 1 | - | 200μA | 45V | TO-220AB | 220A | - | 1 Pair Common Cathode | 220A | - | - | 9.15mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS200170TV1 STMicroelectronics | In Stock | - | Datasheet | 31 Weeks | ACTIVE (Last Updated: 8 months ago) | Nickel | Chassis Mount, Panel, Screw | Chassis Mount | ISOTOP | 4 | - | - | SILICON | 2 | Tube | - | Active | 1 (Unlimited) | 4 | EAR99 | - | 150°C | -55°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | - | 170V | UPPER | UNSPECIFIED | - | - | 200A | - | STPS200170 | 4 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 170V | 830mV @ 100A | ISOLATED | 200A | 200μA | 150°C Max | 700A | - | - | - | 630mV | 170V | 100A | 1 | - | 200μA | 170V | - | 700A | - | 2 Independent | 700A | - | - | 9.1mm | 38.2mm | 25.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS2045CT STMicroelectronics | 700 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-220-3 | 3 | - | 4.535924g | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | 45V | SINGLE | - | - | - | 20A | - | STPS2045 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | 570mV @ 10A | - | 10A | 100μA | 175°C Max | 180A | - | - | - | 570mV | 45V | 10A | 1 | - | 100μA | 45V | TO-220AB | 180A | - | 1 Pair Common Cathode | 180A | - | - | 9.15mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1602CT STMicroelectronics | 100 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 200V | SINGLE | - | - | - | 16A | - | STTH1602 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 6μA @ 200V | 1.1V @ 8A | - | 20A | - | 175°C Max | 80A | - | - | - | 1.1V | 200V | 10A | 1 | 26 ns | 6μA | 200V | TO-220AB | 80A | 200V | 1 Pair Common Cathode | 80A | 26 ns | - | 9.15mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH2003CT STMicroelectronics | 24000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | 4.535924g | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -65°C | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | 300V | SINGLE | - | - | - | 20A | - | STTH2 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 300V | 1.25V @ 10A | - | 20A | - | 175°C Max | 110A | - | - | - | 1.25V | 300V | 10A | 1 | 35 ns | 20μA | 300V | TO-220AB | 110A | 300V | 1 Pair Common Cathode | 110A | 35 ns | - | 15.75mm | 10.4mm | 4.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS3045CW STMicroelectronics | 600 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-247-3 | 3 | - | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | 45V | SINGLE | - | - | - | 30A | - | STPS3045 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | 570mV @ 15A | - | 30A | 200μA | 200°C Max | 220A | - | - | - | 840mV | 45V | 15A | 1 | - | 200μA | 45V | TO-247AC | 220A | - | 1 Pair Common Cathode | 220A | - | - | 20.15mm | 15.75mm | 5.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS20150CT STMicroelectronics | 6000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | 150V | SINGLE | - | NOT SPECIFIED | not_compliant | 20A | NOT SPECIFIED | STPS20150 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 150V | 920mV @ 10A | - | 10A | 5μA | 175°C Max | 180A | - | - | - | 1V | 150V | 10A | 1 | - | 5μA | 150V | TO-220AB | 180A | - | 1 Pair Common Cathode | 180A | - | - | 9.15mm | 10.4mm | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS60H100CT STMicroelectronics | 11600 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | POWER | - | 8541.10.00.80 | 100V | SINGLE | - | - | - | 60A | - | STPS60 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 100V | 840mV @ 30A | - | 60A | 10μA | 175°C Max | 300A | - | - | - | 980mV | 100V | 30A | 1 | - | 10μA | 100V | TO-220AB | 300A | - | 1 Pair Common Cathode | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |