- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS69-05WFILM STMicroelectronics | 4000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | - | 15V | - | DUAL | GULL WING | NOT SPECIFIED | unknown | 10mA | NOT SPECIFIED | BAS69 | 3 | - | Not Qualified | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Schottky | 230nA @ 15V | - | 570mV @ 10mA | - | 10mA | 230nA | 150°C Max | 2A | 0.01A | - | 10mA DC | 500mV | 15V | 10mA | - | - | 230nA | 15V | - | - | 2A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS16H100CG STMicroelectronics | 12888 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE POWER | - | 8541.10.00.80 | - | 100V | - | SINGLE | GULL WING | 245 | not_compliant | 16A | 30 | STPS16 | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3.6μA @ 100V | - | 770mV @ 8A | - | 16A | 3.6μA | 175°C Max | 200A | 8A | - | - | - | 100V | 8A | 1 | - | 3.6μA | 100V | - | - | - | - | - | 1 Pair Common Cathode | - | 200A | - | 4.6mm | 10.4mm | 9.35mm | - | - | ROHS3 Compliant | - | ||
![]() STPS20S100CR STMicroelectronics | 37650 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | Tube | - | - | - | Obsolete | Not Applicable | 3 | - | EAR99 | - | 175°C | -65°C | POWER | - | 8541.10.00.80 | - | - | - | SINGLE | - | - | - | - | - | STPS20 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3.5μA @ 100V | - | 850mV @ 10A | - | 20A | 3.5μA | 175°C Max | 180A | - | - | - | - | 100V | 10A | 1 | - | 3.5μA | 100V | - | - | 180A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH16R04CFP STMicroelectronics | 750 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | - | SILICON | 2 | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 3 | Through Hole | EAR99 | - | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE, SOFT FACTOR IS 0.4 | 8541.10.00.80 | - | - | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | STTH16 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | - | 1.5V @ 8A | ISOLATED | 16A | - | -40°C~175°C | 120A | 8A | - | - | 1.75V | 400V | 8A | 1 | 50 ns | 10μA | 400V | - | TO-220AB | 120A | - | 400V | 1 Pair Common Cathode | - | 120A | 50 ns | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() BAT41SWFILM STMicroelectronics | 2086 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 3μF | 100V | - | DUAL | GULL WING | NOT SPECIFIED | - | 200mA | NOT SPECIFIED | BAT41 | 3 | - | Not Qualified | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | - | 1V @ 200mA | - | 200mA | 100nA | 150°C Max | 1A | 0.2A | - | 200mA DC | 1V | 100V | 200mA | - | - | 20μA | 100V | - | - | 1A | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAR46AFILM STMicroelectronics | 500 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 10pF | 100V | 230mW | DUAL | GULL WING | 260 | - | 150mA | 30 | BAR46 | 3 | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 75V | 230mW | 450mV @ 10mA | - | 150mA | 5μA | 150°C Max | - | 0.15A | - | 150mA DC | 1V | 100V | 150mA | - | - | 5μA | 100V | - | - | - | - | - | 1 Pair Common Anode | - | - | - | 950μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS4045CT STMicroelectronics | 762 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | - | - | - | SILICON | 2 | 175°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS404 | 3 | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | - | 760mV @ 20A | - | - | - | 175°C Max | - | 40A | - | - | - | 45V | 20A | 1 | - | - | - | - | TO-220AB | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS40170CG STMicroelectronics | 595 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 2 | - | SILICON | 2 | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 170V | - | SINGLE | GULL WING | 245 | not_compliant | 40A | 30 | STPS401 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 170V | - | 920mV @ 20A | - | - | 30μA | 175°C Max | 250A | - | - | - | - | 170V | 20A | 1 | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() STTH61R04TV2 STMicroelectronics | 1000 |
| Datasheet | 31 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | - | 4 | ISOTOP® | - | - | - | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | STTH61 | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 400V | - | 1.45V @ 30A | - | 30A | - | 150°C Max | 350A | - | 400V | 30A | 1.45V | 400V | 30A | - | 65 ns | 15μA | 400V | - | - | 350A | - | 400V | 2 Independent | - | - | 65 ns | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS15M80CFP STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | - | Obsolete | Not Applicable | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | - | - | - | - | SINGLE | - | - | - | - | - | STPS15 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 80V | - | 725mV @ 7.5A | ISOLATED | 15A | - | 175°C Max | - | - | - | - | 870mV | 80V | 7.5A | 1 | - | 25μA | 80V | - | TO-220AB | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | 16.4mm | 10.7mm | 4.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS20M80CT STMicroelectronics | 45000 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | Tube | - | - | - | Obsolete | Not Applicable | 3 | - | EAR99 | - | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | - | - | - | 6.7kW | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS20 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 80V | - | 740mV @ 10A | - | 20A | 30μA | 175°C Max | 220A | - | - | - | 905mV | 80V | 10A | 1 | - | 30μA | 80V | - | TO-220AB | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | 15.75mm | 10.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FERD40U50CFP STMicroelectronics | 1083 |
| Datasheet | 15 Weeks | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | - | - | SILICON | 2 | 175°C | Tube | - | - | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | FERD40 | - | R-PSFM-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 800μA @ 50V | - | 490mV @ 20A | ISOLATED | 20A | - | 175°C Max | - | - | - | - | - | 50V | 20A | 1 | - | - | - | - | TO-220AB | - | - | - | 1 Pair Common Cathode | 460μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH8L02DDJFY-TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | Surface Mount, Wettable Flank | 8-PowerVDFN | YES | - | - | SILICON | 2 | 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, ECOPACK®2 | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH8L02 | - | R-PDSO-F6 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 200V | - | 1.1V @ 8A | CATHODE | - | - | -40°C~175°C | - | - | 200V | 4A | - | - | - | 1 | 40ns | - | - | 200V | - | - | 75A | - | 2 Independent | 3μA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS40SM60CG-TR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Cut Tape (CT) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | - | SINGLE | GULL WING | - | - | - | - | STPS40 | - | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 90μA @ 60V | - | 625mV @ 20A | - | 40A | - | 150°C Max | - | - | - | - | 625mV | 60V | 20A | 1 | - | 90μA | 60V | - | - | 400A | - | - | 1 Pair Common Cathode | - | 400A | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPS6045CP STMicroelectronics | 775 | - | Datasheet | - | - | - | Radial, Through Hole | Through Hole | TO-218-3 | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 45V | - | SINGLE | - | NOT SPECIFIED | not_compliant | 60A | NOT SPECIFIED | STPS60 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 45V | - | 630mV @ 30A | - | - | 500μA | 175°C Max | 400A | - | - | - | 840mV | 45V | 30A | 1 | - | - | - | - | TO-218AC | 400A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS20M80CFP STMicroelectronics | 19 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | - | Obsolete | Not Applicable | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | - | - | - | 6.7kW | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPS20 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 80V | - | 740mV @ 10A | ISOLATED | 20A | 30μA | 175°C Max | 220A | - | - | - | 905mV | 80V | 10A | 1 | - | 30μA | 80V | - | TO-220AB | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | 16.4mm | 10.7mm | 4.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPR1020CB-TR STMicroelectronics | 31288 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | - | SINGLE | GULL WING | 260 | - | 5A | 30 | STPR1020 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | - | 990mV @ 5A | - | 10A | - | -65°C~150°C | 50A | 5A | - | - | - | 200V | 5A | 1 | 30 ns | 50μA | 200V | - | - | 50A | - | 200V | 1 Pair Common Cathode | - | - | 30 ns | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS30M80CR STMicroelectronics | 4000 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | - | EFFICIENCY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS30 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40μA @ 80V | - | 745mV @ 15A | - | 30A | 40μA | 175°C Max | 220A | - | - | - | 910mV | 80V | 15A | 1 | - | 40μA | 80V | - | - | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | 10.75mm | 10.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30120CR STMicroelectronics | 1150 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | Tube | - | e3 | - | Obsolete | Not Applicable | 3 | - | EAR99 | MATTE TIN | 175°C | -65°C | POWER | - | 8541.10.00.80 | - | - | - | SINGLE | - | 225 | - | - | NOT SPECIFIED | STPS30120 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 15μA @ 120V | - | 920mV @ 15A | - | 15A | 15μA | 175°C Max | 180A | - | - | - | - | 120V | 15A | 1 | - | 15μA | 120V | - | - | 180A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS40SM80CR STMicroelectronics | 4000 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | Tube | - | - | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS40 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 80V | - | 800mV @ 20A | - | 40A | 50μA | 175°C Max | 200A | - | - | - | 985mV | 80V | 20A | 1 | 50 ns | 50μA | 80V | - | - | 200A | - | - | 1 Pair Common Cathode | - | 200A | - | 10.75mm | 10.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free |