- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FERD40U45CG-TR STMicroelectronics | 2500 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | 2.240009g | SILICON | 2 | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | GENERAL PURPOSE | - | - | - | - | SINGLE | GULL WING | - | - | - | - | FERD40 | - | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | FERD (Field Effect Rectifier Diode) | 1.8mA @ 45V | 460mV @ 20A | - | 40A | - | 175°C Max | 275A | - | - | - | 460mV | 45V | 20A | 1 | - | 50mA | 45V | - | - | 275A | - | - | 1 Pair Common Cathode | - | - | - | 45V | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS10150CG STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tube | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Bright Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | 150V | - | SINGLE | GULL WING | 245 | not_compliant | 5A | 30 | STPS10150 | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2μA @ 150V | 920mV @ 5A | - | 10A | 2μA | 175°C Max | 120A | 5A | - | - | 1V | 150V | 5A | 1 | - | 2μA | 150V | - | - | 120A | - | - | 1 Pair Common Cathode | - | 120A | - | - | 4.6mm | 10.4mm | 9.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH30L06CG STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | SILICON | 2 | - | Tube | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | 600V | - | SINGLE | GULL WING | 245 | not_compliant | 40A | 30 | STTH30 | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 600V | 1.55V @ 15A | - | - | - | 175°C Max | 130A | - | - | - | - | 600V | 20A | 1 | 85 ns | 15μA | - | - | - | - | - | 600V | 1 Pair Common Cathode | - | - | 85 ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS30M60CR STMicroelectronics | 1105 |
| Datasheet | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | Tube | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | - | STPS30 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 80μA @ 60V | 590mV @ 15A | - | 30A | - | 150°C Max | - | - | - | - | 590mV | 60V | 15A | 1 | - | 80μA | 60V | - | - | 400A | - | - | 1 Pair Common Cathode | - | 400A | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPS30L120CR STMicroelectronics | 1500 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | Tube | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | POWER | - | - | - | - | SINGLE | - | - | - | - | - | STPS30L120 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 120V | 880mV @ 15A | - | 30A | 200μA | 150°C Max | 220A | - | - | - | 1.08V | 120V | 15A | 1 | - | 200μA | 120V | - | - | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30170CFP STMicroelectronics | 150 |
| Datasheet | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | - | SILICON | 2 | 175°C | Tube | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | 170V | - | SINGLE | - | NOT SPECIFIED | - | 30A | NOT SPECIFIED | STPS30170 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 170V | 920mV @ 15A | ISOLATED | - | 20μA | 175°C Max | 220A | - | - | - | 920mV | 170V | 15A | 1 | - | - | - | - | TO-220AB | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS10M80CT STMicroelectronics | 26800 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | - | - | - | SINGLE | - | - | - | - | - | STPS10 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 80V | 705mV @ 5A | - | 10A | 20μA | 175°C Max | 150A | 5A | - | - | 850mV | 80V | 5A | 1 | - | 20μA | 80V | - | TO-220AB | 150A | - | - | 1 Pair Common Cathode | - | 150A | - | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT30SFILM STMicroelectronics | 99000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 30V | - | DUAL | GULL WING | NOT SPECIFIED | - | 300mA | NOT SPECIFIED | BAT30 | 3 | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 30V | 530mV @ 300mA | - | - | 5μA | 150°C Max | 1A | - | - | 300mA DC | 580mV | 30V | 300mA | - | - | 50μA | 30V | - | - | 1A | 1A | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS20L25CG-TR STMicroelectronics | 3581 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | 25V | - | SINGLE | GULL WING | 245 | not_compliant | 20A | 30 | STPS20 | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800μA @ 25V | 460mV @ 10A | - | - | 800μA | 150°C Max | 220A | - | - | - | 560mV | 25V | 10A | 1 | - | - | - | - | - | 220A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS10M80CFP STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | - | SILICON | 2 | - | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | SINGLE | - | - | - | - | - | STPS10 | 3 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 80V | 705mV @ 5A | ISOLATED | 10A | - | 175°C Max | - | 5A | - | - | 850mV | 80V | 5A | 1 | - | 20μA | 80V | - | TO-220AB | 150A | - | - | 1 Pair Common Cathode | - | 150A | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STTH16R04CG STMicroelectronics | 43000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tube | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE, SOFT FACTOR IS 0.4 | 8541.10.00.80 | - | - | SINGLE | GULL WING | - | - | - | - | STTH16 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.5V @ 8A | - | 16A | - | -40°C~175°C | 120A | 8A | - | - | 1.75V | 400V | 8A | 1 | 50 ns | 10μA | 400V | - | - | 120A | - | 400V | 1 Pair Common Cathode | - | 120A | 50 ns | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPS20M60CT STMicroelectronics | 393 |
| Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | Tube | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | - | - | - | SINGLE | - | - | - | - | - | STPS20 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 65μA @ 60V | 570mV @ 10A | - | 20A | 65μA | 150°C Max | 300A | - | - | - | 570mV | 60V | 10A | 1 | - | 65μA | 60V | - | TO-220AB | 300A | - | - | 1 Pair Common Cathode | - | 300A | - | - | 15.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1002CG STMicroelectronics | 10 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tube | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 200V | - | SINGLE | GULL WING | 245 | not_compliant | 10A | 30 | STTH10 | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.1V @ 5A | - | 8A | - | 175°C Max | 50A | 8A | - | - | - | 200V | 8A | 1 | 25 ns | 5μA | 200V | - | - | - | - | 200V | 1 Pair Common Cathode | - | 50A | 25 ns | - | 4.6mm | 10.4mm | 9.35mm | - | - | ROHS3 Compliant | - | ||
![]() STPS20L40CFP STMicroelectronics | 12888 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | - | SILICON | 2 | - | Tube | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPS20 | 3 | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 700μA @ 40V | 550mV @ 10A | ISOLATED | - | 700μA | 150°C Max | 180A | - | - | - | 730mV | 40V | 10A | 1 | - | - | - | - | TO-220AB | 180A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS40M120CR STMicroelectronics | 104 |
| Datasheet | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | Tube | - | - | Obsolete | Not Applicable | 3 | - | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | - | - | - | SINGLE | - | - | - | - | - | STPS40 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 370μA @ 120V | 790mV @ 20A | - | 40A | 70mA | 150°C Max | 220A | - | - | - | 790mV | 120V | 20A | 1 | - | 370μA | 120V | - | - | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() STTH16BC065CT STMicroelectronics | 70 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | - | - | - | Tube | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | STTH16 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 3.2V @ 8A | - | 16A | - | - | - | - | - | - | - | 650V | 16A | - | 40 ns | - | 650V | - | - | - | - | 650V | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS41L60CG STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tube | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | 60V | - | SINGLE | GULL WING | 245 | not_compliant | 40A | 30 | STPS41 | 3 | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 600μA @ 60V | 600mV @ 20A | - | - | 600μA | 150°C Max | 220A | - | - | - | 770mV | 60V | 20A | 1 | - | - | - | - | - | 220A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS40M60CG-TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Tape & Reel (TR) | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 23kW | SINGLE | GULL WING | 245 | - | - | 30 | STPS40 | 3 | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 110μA @ 60V | 595mV @ 20A | - | 40A | 110μA | 150°C Max | 220A | - | - | - | 730mV | 60V | 20A | 1 | - | 110μA | 60V | - | - | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | - | 4.6mm | 10.4mm | 9.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS20L60CTN STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-3 | NO | - | - | SILICON | 2 | 150°C | Tube | - | - | Obsolete | Not Applicable | 3 | - | EAR99 | - | - | - | POWER | - | - | - | - | SINGLE | - | - | - | - | - | STPS20 | - | R-PSFM-T3 | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 350μA @ 60V | 600mV @ 10A | - | - | - | 150°C Max | - | - | 60V | 10A | - | - | - | 1 | - | - | - | 60V | TO-220AB | - | 220A | - | 1 Pair Common Cathode | 350μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS30M60CG-TR STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | Cut Tape (CT) | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | GULL WING | - | - | - | - | STPS30 | - | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 80μA @ 60V | 590mV @ 15A | - | 30A | - | 150°C Max | - | - | - | - | 590mV | 60V | 15A | 1 | - | 80μA | 60V | - | - | 400A | - | - | 1 Pair Common Cathode | - | 400A | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - |