- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Natural Thermal Resistance | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS20SM80CR STMicroelectronics | 4000 | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | - | Tube | - | - | - | Obsolete | Not Applicable | 3 | EAR99 | - | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS20 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 80V | - | 780mV @ 10A | - | 20A | 25μA | 175°C Max | 220A | - | - | - | 945mV | 80V | 10A | 1 | - | 25μA | 80V | - | - | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | - | - | - | 10.75mm | 10.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTA3006CW STMicroelectronics | 45000 | - | Datasheet | - | - | - | Radial, Through Hole | Through Hole | TO-247-3 | - | - | - | SILICON | 2 | - | - | Tube | TURBOSWITCH™ | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | 600V | - | SINGLE | - | - | - | 30A | - | STTA300 | 3 | CECC | R-PSFM-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 480V | 22.5W | 1.8V @ 15A | - | 15A | - | 150°C Max | 230A | - | - | - | - | 600V | 15A | 1 | 65 ns | 100μA | 600V | - | TO-247AC | 230A | - | 600V | 1 Pair Common Cathode | - | - | 65 ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH1008DTI STMicroelectronics | 52388 | - | Datasheet | - | OBSOLETE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-220-2 | - | 2 | 2.299997g | SILICON | 2 | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -40°C | HIGH VOLTAGE HYPER FAST RECOVERY | SOFT FACTOR IS 0.8 | - | - | - | - | - | - | - | - | - | STTH10 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 800V | - | 2.5V @ 10A | ISOLATED | 10A | - | -65°C~175°C | 120A | - | - | - | 2.45V | 800V | 10A | 1 | 55 ns | 20μA | 800V | - | - | 120A | - | - | 1 Pair Series Connection | - | - | 40 ns | 800V | - | - | 15.9mm | 10.4mm | 4.6mm | No | - | ROHS3 Compliant | - | ||
![]() STPS30120CTN STMicroelectronics | 38 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | POWER | AVALANCHE RATED,LOW LEAKAGE CURRENT | - | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPS30120 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 15μA @ 120V | - | 920mV @ 15A | - | 30A | - | 175°C Max | - | - | - | - | - | 120V | 15A | 1 | - | 15μA | 120V | - | TO-220AB | 180A | - | - | 1 Pair Common Cathode | - | - | - | - | 1.3 °C/W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BYV541V-200 STMicroelectronics | 223 | - | Datasheet | - | - | - | - | Chassis Mount | ISOTOP | NO | - | - | SILICON | 2 | 150°C | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Nickel (Ni) | - | - | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | BYV54V | 4 | - | R-PUFM-X4 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | - | 850mV @ 50A | ISOLATED | - | - | 150°C Max | - | 50A | 200V | 50A | - | - | - | 1 | 60ns | - | - | 200V | - | - | 1000A | - | 2 Independent | 50μA | - | - | - | - | 200V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS40M60CR STMicroelectronics | 1148 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | Not Applicable | 3 | EAR99 | Matte Tin (Sn) - annealed | 150°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 23kW | SINGLE | - | - | - | - | - | STPS40 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 110μA @ 60V | - | 595mV @ 20A | - | 40A | 110μA | 150°C Max | 220A | - | - | - | 730mV | 60V | 20A | 1 | - | 110μA | 60V | - | - | 220A | - | - | 1 Pair Common Cathode | - | 220A | - | - | - | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS10L45CG STMicroelectronics | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | POWER | FREEWHEELING DIODE | 8541.10.00.80 | 45V | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | 10A | NOT SPECIFIED | STPS10 | 3 | - | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150μA @ 45V | - | 530mV @ 5A | - | 5A | 150μA | 150°C Max | 150A | 5A | - | - | 530mV | 45V | 5A | 1 | - | 150μA | 45V | - | - | 150A | - | - | 1 Pair Common Cathode | - | 150A | - | - | - | - | 4.6mm | 10.4mm | 9.35mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() BYT230PIV-400 STMicroelectronics | 4 | - | Datasheet | - | - | Nickel | Chassis Mount, Screw | Chassis Mount | ISOTOP | - | 4 | - | SILICON | 2 | - | 100W | Tube | - | - | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | 150°C | -40°C | - | FREE WHEELING DIODE | - | 400V | - | UPPER | UNSPECIFIED | NOT SPECIFIED | not_compliant | 30A | NOT SPECIFIED | BYT230 | 4 | - | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 35μA @ 400V | - | 1.5V @ 30A | ISOLATED | 30A | - | 150°C Max | 350A | - | - | - | 1.4V | 400V | 30A | 1 | 100 ns | 35μA | 400V | - | - | 350A | - | 400V | 2 Independent | - | - | 100 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS60L30CKY-TR STMicroelectronics | 37 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | - | 20 | - | SILICON | 2 | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 150°C | -40°C | FAST RECOVERY POWER | - | - | - | - | DUAL | GULL WING | 245 | - | - | 30 | STPS60 | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2mA @ 30V | - | 490mV @ 30A | - | 60A | 400mA | -40°C~150°C | 250A | - | - | - | - | 30V | 30A | 1 | - | 2mA | 30V | - | - | 250A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STPS20SM60CFP STMicroelectronics | 1138 |
| Datasheet | 25 Weeks | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | - | - | SILICON | 2 | 150°C | - | Tube | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) - annealed | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | - | - | not_compliant | - | - | STPS20 | - | - | R-PSFM-T3 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 40μA @ 60V | - | 645mV @ 10A | ISOLATED | - | 40μA | 150°C Max | 220A | - | - | - | - | 60V | 10A | 1 | - | - | - | - | TO-220AB | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS10170CB STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 2 | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | - | - | 30 | STPS10170 | 3 | - | R-PDSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 170V | - | 920mV @ 5A | - | 10A | 10μA | 175°C Max | 75A | 5A | - | - | 1V | 170V | 5A | 1 | - | 10μA | 170V | - | - | 75A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STPS15SM80CFP STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | yes | Obsolete | Not Applicable | 3 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | - | - | - | SINGLE | - | - | - | - | - | STPS15 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 20μA @ 80V | - | 780mV @ 7.5A | ISOLATED | 15A | 20μA | 175°C Max | 150A | - | - | - | 955mV | 80V | 7.5A | 1 | - | 20μA | 80V | - | TO-220AB | 150A | - | - | 1 Pair Common Cathode | - | 150A | - | - | - | - | 16.4mm | 10.7mm | 4.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS640CT STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-220-3 | - | - | - | SILICON | 2 | 150°C | - | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 3 | EAR99 | Matte Tin (Sn) | - | - | POWER | FREEWHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | 245 | not_compliant | - | NOT SPECIFIED | STPS64 | 3 | - | R-PSFM-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | 630mV @ 3A | - | - | - | 150°C Max | - | 3A | - | - | - | 40V | 3A | 1 | - | - | - | - | TO-220AB | - | 75A | - | 1 Pair Common Cathode | 10000μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS69-04WFILM STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 15V | - | DUAL | GULL WING | NOT SPECIFIED | unknown | 10mA | NOT SPECIFIED | BAS69 | 3 | - | - | Not Qualified | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 230nA @ 15V | - | 570mV @ 10mA | - | - | 230nA | 150°C Max | 2A | 0.01A | - | 10mA DC | 500mV | 15V | 10mA | - | - | 100μA | 15V | - | - | - | 2A | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BYW99P-200 STMicroelectronics | 10 | - | Datasheet | - | - | - | - | Through Hole | TO-218-3 | NO | - | - | SILICON | 2 | 150°C | 30W | Tube | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | BYW99 | 3 | - | R-PSFM-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 200V | - | 850mV @ 12A | - | - | - | -40°C~150°C | - | 15A | 200V | 15A | - | - | - | 1 | 40ns | - | - | 200V | - | - | 200A | - | 1 Pair Common Cathode | 15μA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPR1020CB STMicroelectronics | 46865 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | 200V | - | SINGLE | GULL WING | 260 | not_compliant | 5A | 30 | STPR1020 | 3 | - | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | - | 990mV @ 5A | - | 10A | - | -65°C~150°C | 50A | 5A | - | - | - | 200V | 5A | 1 | 30 ns | 50μA | 200V | - | - | 50A | - | 200V | 1 Pair Common Cathode | - | - | 30 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH802CB STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | 200V | - | SINGLE | GULL WING | 260 | not_compliant | 8A | 30 | STTH802 | 3 | - | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 4μA @ 200V | - | 1.1V @ 4A | - | 4A | - | 175°C Max | 50A | 4A | - | - | 1.25V | 200V | 4A | 1 | 20 ns | 4μA | 200V | - | - | 50A | - | 200V | 1 Pair Common Cathode | - | 50A | 20 ns | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH1602CR STMicroelectronics | 1744 |
| Datasheet | - | - | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | - | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | 200V | - | SINGLE | - | NOT SPECIFIED | not_compliant | 16A | NOT SPECIFIED | STTH1602 | 3 | - | R-PSIP-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 6μA @ 200V | - | 1.1V @ 8A | - | - | - | 175°C Max | 80A | - | - | - | - | 200V | 10A | 1 | 26 ns | 6μA | - | - | - | - | - | 200V | 1 Pair Common Cathode | - | - | 26 ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH10LCD06CG-TR STMicroelectronics | 20 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | - | Digi-Reel® | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | 8541.10.00.80 | - | - | SINGLE | GULL WING | 245 | not_compliant | - | 30 | STTH10 | 3 | - | R-PSSO-G2 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 600V | - | 2V @ 5A | - | - | - | 175°C Max | - | 5A | - | - | 2.35V | 600V | 5A | 1 | 50 ns | - | - | - | - | 60A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BYW51G-200-TR STMicroelectronics | 1000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | 200V | - | SINGLE | GULL WING | 245 | - | 10A | 30 | BYW51 | 3 | - | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 200V | - | 850mV @ 8A | - | 20A | - | 150°C Max | 100A | - | - | - | 1.15V | 200V | 10A | 1 | 35 ns | 15μA | 200V | - | - | 100A | - | 200V | 1 Pair Common Cathode | - | - | 35 ns | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |