- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS16170CT STMicroelectronics | 36688 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPS16170 | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 15μA @ 170V | - | 920mV @ 8A | - | 16A | 15μA | 175°C Max | 75A | 8A | - | - | 1V | 170V | 8A | 1 | - | 15μA | 170V | - | TO-220AB | 75A | - | - | 1 Pair Common Cathode | - | 75A | - | - | 15.75mm | 10.4mm | 4.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAT30-07P6FILM STMicroelectronics | In Stock | - | Datasheet | Gold | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | SILICON | 2 | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | MATTE TIN | 150°C | -65°C | - | - | 8541.10.00.70 | 22μF | 30V | DUAL | FLAT | 260 | - | 300mA | 30 | BAT30 | 6 | - | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 30V | - | 530mV @ 300mA | - | 300mA | 5μA | 150°C Max | 1A | 0.3A | - | 300mA DC | 580mV | 30V | 300mA | - | - | 5μA | 30V | - | - | 1A | - | - | 2 Independent | - | 1A | - | 10V | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS10SM80CT STMicroelectronics | 50 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STPS10 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 15μA @ 80V | - | 745mV @ 5A | - | 10A | - | 175°C Max | - | 5A | - | - | 745mV | 80V | 5A | 1 | - | 15μA | 80V | - | TO-220AB | 150A | - | - | 1 Pair Common Cathode | - | 150A | - | - | 15.75mm | 10.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH10BC065CT STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | - | - | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | STTH10 | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5μA @ 650V | - | 3.2V @ 5A | - | 2A | - | - | - | - | - | - | - | 650V | 5A | - | 70 ns | - | 650V | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS20L120CT STMicroelectronics | 65 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | SILICON | 1 | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | unknown | - | NOT SPECIFIED | STPS20 | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 120μA @ 120V | - | 860mV @ 10A | - | - | - | 150°C Max | - | 20A | - | - | 1V | 120V | 10A | 1 | - | - | - | - | TO-220AB | 200A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTA3006P STMicroelectronics | 388888 | - | Datasheet | - | Radial, Through Hole | Through Hole | SOD-93-2 | - | - | - | SILICON | 1 | - | - | Tube | TURBOSWITCH™ | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | SOFT FACTOR IS 0.4, FREE WHEELING DIODE, HIGH PERFORMANCE | 8541.10.00.80 | - | 600V | - | - | NOT SPECIFIED | not_compliant | 60A | NOT SPECIFIED | STTA300 | - | CECC | R-PSFM-T2 | Not Qualified | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 150μA @ 480V | 60W | 1.75V @ 30A | - | - | - | 150°C Max | 230A | - | - | - | 1.75V | 600V | 30A | 1 | 65 ns | 150μA | - | - | - | 230A | 300A | 600V | 2 Independent | - | - | 65 ns | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() STTA3006PIRG STMicroelectronics | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | DOP3I-2 Insulated (Straight Leads) | - | 2 | DOP3I | - | - | - | - | Tube | TURBOSWITCH™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 150°C | -65°C | - | - | - | - | 600V | - | - | - | - | 30A | - | STTA300 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 150μA @ 480V | 60W | 1.75V @ 30A | - | - | - | 150°C Max | 230A | - | 600V | 30A | 1.75V | 600V | 30A | - | 65 ns | 150μA | - | - | - | 230A | - | 600V | 2 Independent | - | - | 65 ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH200W06TV1 STMicroelectronics | 680 | - | Datasheet | - | Chassis Mount, Screw, Surface Mount | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | - | SILICON | 2 | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | 150°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH2 | - | - | - | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30μA @ 600V | - | 1.5V @ 100A | ISOLATED | 200A | - | 150°C Max | 800A | - | - | - | 1.25V | 600V | 100A | 1 | 75 ns | 300μA | 600V | - | - | 800A | - | - | 2 Independent | - | 800A | 2 μs | - | 12.2mm | 38.2mm | 25.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS40SM100CG STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | GULL WING | - | - | - | - | STPS40 | 3 | - | R-PSSO-G2 | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 45μA @ 100V | - | 810mV @ 20A | - | 40A | 45μA | 150°C Max | 530A | - | - | - | 810mV | 100V | 20A | 1 | - | 45μA | 100V | - | - | 530A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STTH3006TPI STMicroelectronics | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | TOP-3 Insulated | - | - | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HYPER FAST RECOVERY | - | 8541.10.00.80 | 16pF | 600V | SINGLE | - | 245 | not_compliant | 30A | NOT SPECIFIED | STTH30 | 3 | - | R-PSFM-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 600V | - | 3.6V @ 30A | ISOLATED | - | - | 150°C Max | 180A | - | - | - | - | 600V | 30A | 1 | 45 ns | 40μA | - | - | - | - | - | 600V | 1 Pair Series Connection | - | - | 45 ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS1545CB-TR STMicroelectronics | 50000 | - | Datasheet | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | FAST RECOVERY POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | GULL WING | - | - | - | - | STPS1545 | 3 | - | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 45V | - | 570mV @ 7.5A | - | 7.5A | - | 175°C Max | - | - | - | - | 840mV | 45V | 7.5A | 1 | - | 100μA | 45V | - | - | 150A | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STPS10SM80CR STMicroelectronics | 4000 | - | Datasheet | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | 3 | - | SILICON | 2 | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -65°C | EFFICIENCY | LOW LEAKAGE CURRENT | - | - | - | SINGLE | - | - | - | - | - | STPS10 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 15μA @ 80V | - | 745mV @ 5A | - | 10A | 16μA | 175°C Max | 150A | 5A | - | - | 880mV | 80V | 5A | 1 | - | 15μA | 80V | - | - | 150A | - | - | 1 Pair Common Cathode | - | 150A | - | - | 10.75mm | 10.4mm | 4.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STTH506TTI STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | - | - | SILICON | 2 | - | 17W | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | HYPER FAST RECOVERY | - | 8541.10.00.80 | - | 600V | SINGLE | - | 245 | not_compliant | 5A | NOT SPECIFIED | STTH506 | 3 | - | R-PSFM-T3 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 6μA @ 600V | - | 3.6V @ 5A | ISOLATED | - | - | 150°C Max | 60A | 5A | - | - | - | 600V | 5A | 1 | 25 ns | 6μA | - | - | TO-220AB | - | - | 600V | 1 Pair Series Connection | - | - | 25 ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BYT60P-400 STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | SOD-93-2 | NO | - | - | SILICON | 1 | 150°C | 100W | Tube | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | BYT60 | 2 | - | R-PSFM-T2 | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 60μA @ 400V | - | 1.5V @ 60A | CATHODE | - | - | 150°C Max | - | 60A | 400V | 60A | - | - | - | 1 | 100ns | - | - | 400V | - | - | 550A | - | 2 Independent | 60μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STTH61R04TV1 STMicroelectronics | In Stock | - | Datasheet | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | - | 4 | - | SILICON | 2 | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | 150°C | -65°C | ULTRA FAST RECOVERY | LOW LEAKAGE CURRENT | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH61 | 4 | - | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 15μA @ 400V | - | 1.45V @ 30A | ISOLATED | - | - | - | 350A | - | - | - | 1.45V | 400V | 30A | 1 | 65 ns | 15μA | - | - | - | 350A | - | 400V | 2 Independent | - | - | 65 ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STPS16150CR STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | - | - | SILICON | 2 | 175°C | - | Tube | - | e3 | - | Obsolete | 3 (168 Hours) | 3 | - | EAR99 | Tin (Sn) | - | - | HIGH VOLTAGE POWER | - | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | STPS16150 | 3 | - | R-PSIP-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3μA @ 150V | - | 920mV @ 8A | - | - | - | 175°C Max | - | 8A | - | - | - | 150V | 8A | 1 | - | - | - | - | - | - | 150A | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT54-09P6FILM STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | - | SILICON | 2 | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | MATTE TIN | 150°C | -40°C | - | - | 8541.10.00.70 | - | 40V | DUAL | FLAT | 260 | - | 300mA | 30 | BAT54 | 6 | - | - | Not Qualified | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1μA @ 30V | - | 900mV @ 100mA | - | - | 1μA | -40°C~150°C | 1A | 0.3A | - | 300mA DC | 900mV | 40V | 300mA | - | 5 ns | - | - | - | - | 1A | - | - | 2 Independent | - | - | 5 ns | 30V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STTH20L03CG-TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -40°C | ULTRA FAST SOFT RECOVERY | - | - | - | - | SINGLE | GULL WING | - | - | - | - | STTH2 | - | - | R-PSSO-G2 | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | - | 1.2V @ 10A | - | 20A | - | -40°C~175°C | - | - | - | - | - | 300V | 10A | 1 | 26 ns | 100μA | 300V | - | - | 150A | - | 300V | 1 Pair Common Cathode | - | - | 200 ns | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() STTH3002CR STMicroelectronics | 1955 |
| Datasheet | - | Through Hole | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | - | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 175°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | 200V | SINGLE | - | NOT SPECIFIED | not_compliant | 30A | NOT SPECIFIED | STTH30 | 3 | - | R-PSIP-T3 | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 200V | - | 1.05V @ 15A | ISOLATED | - | - | 175°C Max | 180A | - | - | - | - | 200V | 15A | 1 | 22 ns | 20μA | - | - | - | - | - | 200V | 1 Pair Common Cathode | - | - | 22 ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() STTH802CFP STMicroelectronics | 1525 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | - | SILICON | 2 | - | - | Tube | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | EFFICIENCY | - | 8541.10.00.80 | - | 200V | SINGLE | - | NOT SPECIFIED | not_compliant | 8A | NOT SPECIFIED | STTH802 | 3 | - | - | Not Qualified | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 4μA @ 200V | - | 1.1V @ 4A | ISOLATED | 4A | - | 175°C Max | 50A | 4A | - | - | 1.1V | 200V | 4A | 1 | 20 ns | 4μA | 200V | - | - | - | - | 200V | 1 Pair Common Cathode | - | 50A | 20 ns | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |