- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Applications | HTS Code | Terminal Position | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STTH1003G STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | STTH10 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.3V @ 10A | - | - | - | - | 300V | 10A | - | 35ns | - | - | 1 Pair Common Cathode | - | ROHS3 Compliant | ||
![]() STPS10H100SFY STMicroelectronics | 5735 | - | Datasheet | 10 Weeks | - | Surface Mount | TO-277, 3-PowerDFN | - | - | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 8μA @ 100V | 845mV @ 10A | -40°C~175°C | - | 100V | 10A | - | - | - | - | - | - | 1 Independent | - | ROHS3 Compliant | ||
![]() STPS61H100CWY STMicroelectronics | 50 | - | Datasheet | 11 Weeks | - | Through Hole | TO-247-3 | - | - | - | - | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 16μA @ 100V | 810mV @ 30A | -40°C~175°C | - | 100V | 30A | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | ||
![]() STPS80170CWLY STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | TO-247-3 | - | - | - | - | - | Automotive, AEC-Q101, ECOPACK®2 | Active | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 80μA @ 170V | 840mV @ 40A | -40°C~175°C | - | 170V | 40A | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | ||
![]() STPS61170CWLY STMicroelectronics | 50 |
| Datasheet | 11 Weeks | - | Through Hole | TO-247-3 | - | - | - | - | - | Automotive, AEC-Q101, ECOPACK®2 | Active | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 60μA @ 170V | - | 175°C Max | - | 170V | 30A | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | ||
![]() STPS40120CTN STMicroelectronics | In Stock | - | Datasheet | - | - | Through Hole | TO-220-3 | NO | SILICON | 2 | 175°C | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | POWER | 8541.10.00.80 | SINGLE | NOT SPECIFIED | - | NOT SPECIFIED | STPS401 | 3 | R-PSFM-T3 | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 120V | 1V @ 40A | 175°C Max | 20A | 120V | 20A | - | - | 1 | - | 120V | 200A | 1 Pair Common Cathode | 25μA | ROHS3 Compliant |