- Average Rectified Current
- Base Part Number
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
Attribute column
Manufacturer
STMicroelectronics Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Number of Elements | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | JEDEC-95 Code | RMS Current (Irms) | Peak Non-Repetitive Surge Current | Reverse Voltage | Diode Configuration | Max Forward Surge Current (Ifsm) | Recovery Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STPS20120CT STMicroelectronics | 35400 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | 120V | SINGLE | - | - | - | 20A | - | STPS20120 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 120V | - | 920mV @ 10A | - | 20A | 10μA | 175°C Max | 150A | - | 1.02V | 120V | 10A | 1 | - | 10μA | 120V | TO-220AB | - | 150A | - | 1 Pair Common Cathode | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH30AC06CWL STMicroelectronics | 205 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | 2 | Tube | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH30 | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 1.95V @ 15A | - | 30A | - | -65°C~175°C | 140A | - | 2.25V | 600V | 15A | 1 | 55 ns | 40μA | 600V | - | - | 140A | 600V | 1 Pair Common Cathode | 140A | 40 ns | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() STPS12045TV STMicroelectronics | 4387 | - | Datasheet | 31 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Chassis Mount, Panel, Screw | Chassis Mount | ISOTOP | 4 | - | SILICON | 2 | Tube | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Nickel (Ni) | 150°C | -55°C | POWER | FREE WHEELING DIODE | - | - | 45V | UPPER | UNSPECIFIED | - | - | 120A | - | STPS120 | 4 | - | - | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | - | 670mV @ 60A | ISOLATED | 120A | 1mA | 150°C Max | 900A | - | 670mV | 45V | 60A | 1 | - | 1mA | 45V | - | - | 900A | - | 2 Independent | 900A | - | 9.1mm | 38.2mm | 25.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT30CWFILM STMicroelectronics | 3000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | 2 | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | 22μF | 30V | DUAL | GULL WING | 260 | - | 300mA | 30 | BAT30 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 30V | - | 530mV @ 300mA | - | 300mA | 5μA | 150°C Max | 1A | 300mA DC | 580mV | 30V | 300mA | - | - | 5μA | 30V | - | - | 1A | - | 1 Pair Common Cathode | 1A | - | 1mm | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS20150CG-TR STMicroelectronics | 12000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 2 | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 150V | SINGLE | GULL WING | 245 | - | 20A | 30 | STPS20150 | 3 | R-PSSO-G2 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 150V | - | 920mV @ 10A | - | 10A | 5μA | 175°C Max | 180A | - | 1V | 150V | 10A | 1 | - | 5μA | 150V | - | - | 180A | - | 1 Pair Common Cathode | 180A | - | 4.6mm | 10.4mm | 9.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH30AC06CPF STMicroelectronics | 900 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-3PF | 3 | - | SILICON | 2 | Tube | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -65°C | HIGH VOLTAGE ULTRA FAST RECOVERY | FREE WHEELING DIODE | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | STTH30 | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | - | 1.95V @ 15A | - | 30A | - | -65°C~175°C | 140A | - | - | 600V | 15A | 1 | 55 ns | 40μA | 600V | - | - | 140A | 600V | 1 Pair Common Cathode | - | 40 ns | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STPS40L15CT STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 125°C | -65°C | POWER | - | 8541.10.00.80 | - | 15V | SINGLE | - | - | - | 40A | - | STPS40 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 6mA @ 15V | - | 410mV @ 19A | - | 40A | 6mA | 125°C Max | 310A | - | 520mV | 15V | 20A | 1 | - | 6mA | 15V | TO-220AB | - | 310A | - | 1 Pair Common Cathode | - | - | 15.75mm | 10.4mm | 4.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH120R04TV1 STMicroelectronics | 1330 | - | Datasheet | 31 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Chassis Mount, Screw | Chassis Mount | ISOTOP | 4 | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 4 | Screw | EAR99 | MATTE TIN | 150°C | -65°C | ULTRA FAST RECOVERY | LOW LEAKAGE CURRENT | - | - | - | UPPER | UNSPECIFIED | 225 | - | - | - | STTH120 | 4 | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 60μA @ 400V | - | 1.5V @ 60A | ISOLATED | 120A | - | 150°C Max | 700A | - | 1.5V | 400V | 60A | 1 | 80 ns | 60μA | 400V | - | - | 700A | 400V | 2 Independent | 700A | 80 ns | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() STPS60L45CW STMicroelectronics | In Stock | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 45V | SINGLE | - | - | - | 60A | - | STPS60 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 45V | - | 550mV @ 30A | ISOLATED | 30A | - | 150°C Max | - | - | 730mV | 45V | 30A | 1 | - | 1.5mA | 45V | TO-247AC | - | 600A | - | 1 Pair Common Cathode | 600A | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS15L45CB STMicroelectronics | 12888 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | 4.535924g | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | 45V | SINGLE | GULL WING | 260 | - | 15A | 30 | STPS15 | 3 | R-PSSO-G2 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | - | 520mV @ 7.5A | - | 15A | 1mA | 150°C Max | 75A | - | 520mV | 45V | 7.5A | 1 | - | 1mA | 45V | - | 10A | 75A | - | 1 Pair Common Cathode | 75A | - | 2.4mm | 6.6mm | 6.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS4045CW STMicroelectronics | 18 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 175°C | -65°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | 45V | SINGLE | - | - | - | 40A | - | STPS404 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 45V | - | 760mV @ 20A | - | 40A | - | 175°C Max | - | - | 940mV | 45V | 20A | 1 | - | 200μA | 45V | - | - | 220A | - | 1 Pair Common Cathode | 220A | - | 20.15mm | 15.75mm | 5.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS2030CT STMicroelectronics | 196 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | 30V | SINGLE | - | NOT SPECIFIED | not_compliant | 20A | NOT SPECIFIED | STPS2030 | 3 | - | Not Qualified | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | 500mV @ 10A | - | 10A | 1mA | 150°C Max | 180A | - | 500mV | 30V | 10A | 1 | - | 1mA | 30V | TO-220AB | - | 180A | - | 1 Pair Common Cathode | 180A | - | 15.75mm | 10.4mm | 4.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS41L30CG-TR STMicroelectronics | 430 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | SILICON | 2 | Tape & Reel (TR) | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 30V | SINGLE | GULL WING | 245 | - | 40A | 40 | STPS41 | 3 | R-PSSO-G2 | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.5mA @ 30V | - | 480mV @ 20A | - | 40A | 1.5mA | 150°C Max | 220A | - | 570mV | 30V | 20A | 1 | - | 1.5mA | 30V | - | - | 220A | - | 1 Pair Common Cathode | 220A | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS61H100CW STMicroelectronics | 4830 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Radial, Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 175°C | -65°C | HIGH VOLTAGE POWER | HIGH RELIABILITY | 8541.10.00.80 | - | 100V | SINGLE | - | - | - | 60A | - | STPS61 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 16μA @ 100V | - | 790mV @ 30A | - | 60A | 16μA | 175°C Max | 450A | - | 930mV | 100V | 30A | 1 | - | 16μA | 100V | TO-247AD | - | 450A | - | 1 Pair Common Cathode | 450A | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30H60CT STMicroelectronics | 90000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | POWER | AVALANCHE RATED | 8541.10.00.80 | - | 60V | SINGLE | - | - | - | 30A | - | STPS30H60 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 60μA @ 60V | - | 660mV @ 15A | - | 30A | 60μA | 175°C Max | 230A | - | 820mV | 60V | 15A | 1 | - | 60μA | 60V | TO-220AB | - | 230A | - | 1 Pair Common Cathode | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STTH10002TV2 STMicroelectronics | 812 |
| Datasheet | 31 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Chassis Mount, Panel, Screw | Chassis Mount | ISOTOP | 4 | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 4 | - | EAR99 | MATTE TIN | 150°C | -55°C | ULTRA FAST RECOVERY | - | - | 45pF | 200V | UPPER | UNSPECIFIED | 225 | - | 100A | - | STTH10 | 4 | - | - | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 200V | 150A | 1V @ 50A | ISOLATED | 50A | - | 150°C Max | 750A | - | 1V | 200V | 50A | 1 | 65 ns | 50μA | 200V | - | - | 750A | 200V | 2 Independent | 750A | 65 ns | 9.1mm | 38.2mm | 25.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS20S100CFP STMicroelectronics | 100 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Through Hole | Through Hole | TO-220-3 Full Pack | 3 | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 175°C | -65°C | POWER | - | 8541.10.00.80 | - | 100V | SINGLE | - | - | - | 20A | - | STPS20 | 3 | - | - | Standard | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 3.5μA @ 100V | 20A | 850mV @ 10A | - | 20A | 3.5μA | 175°C Max | 180A | - | 940mV | 100V | 10A | 1 | - | 3.5μA | 100V | TO-220AB | - | 180A | - | 1 Pair Common Cathode | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() STPS30H100CT STMicroelectronics | 6000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | TO-220-3 | 3 | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) - annealed | 175°C | -40°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 100V | SINGLE | - | - | - | 30A | - | STPS30H100 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 100V | - | 800mV @ 15A | - | 15A | 5μA | -40°C~175°C | 250A | - | 800mV | 100V | 15A | 1 | - | 5μA | 100V | TO-220AB | - | 250A | - | 1 Pair Common Cathode | 250A | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30H100CW STMicroelectronics | 1200 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | Tin | Radial, Through Hole | Through Hole | TO-247-3 | 3 | - | SILICON | 2 | Tube | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 175°C | -40°C | HIGH VOLTAGE POWER | LOW LEAKAGE CURRENT | 8541.10.00.80 | - | 100V | SINGLE | - | - | - | 30A | - | STPS30H100 | 3 | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5μA @ 100V | - | 800mV @ 15A | - | 15A | 5μA | -40°C~175°C | 250A | - | 800mV | 100V | 15A | 1 | - | 5μA | 100V | TO-247AC | - | 250A | - | 1 Pair Common Cathode | 250A | - | 20.15mm | 15.75mm | 5.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS15L30CB STMicroelectronics | 1875 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | SILICON | 2 | Tube | e3 | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | 150°C | -65°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | 30V | SINGLE | GULL WING | 260 | not_compliant | 15A | 30 | STPS15 | 3 | R-PSSO-G2 | Not Qualified | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | 480mV @ 7.5A | - | 7.5A | 1mA | 150°C Max | 75A | - | 390mV | 30V | 7.5A | 1 | - | 1mA | 30V | - | 10A | 75A | - | 1 Pair Common Cathode | 75A | - | 2.4mm | 6.6mm | 6.2mm | - | No SVHC | ROHS3 Compliant | Lead Free |